25 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement, Bearing with O.D. reduced by 0.048 mm (0.0019") Internal clearance increased by 0.056 mm (0.0022") W102 inner ring (bore radius to clear 2.032 mm (0.080") shaft fillet)
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | MU1305TMW925 |
| Product Name | Link-Belt MU1305TMW925 Unmounted Bearings Cylindrical Roller Bearings |
| Type | Cylindrical Roller |
| Design Units | Metric |
| Bore | 0.9843 inch (25.000 mm) |
| Outside Diameter | 2.4409 inch (62.000 mm) |