RegalRexnord Link-Belt MR5315EX Unmounted Bearings Cylindrical Roller Bearings MR5315EX

Description
75 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer
Description
75 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MR5315EX Unmounted Bearings Cylindrical Roller Bearings - MR5315EX - RegalRexnord
Milwaukee, WI, United States
Link-Belt MR5315EX Unmounted Bearings Cylindrical Roller Bearings
MR5315EX
Link-Belt MR5315EX Unmounted Bearings Cylindrical Roller Bearings MR5315EX
75 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer

75 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number MR5315EX
Product Name Link-Belt MR5315EX Unmounted Bearings Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA15008CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-80-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Roller Bearings - 1469289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.1575 inch (4.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 40000 lbs (18141 kg)
View Details