50 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Special internal clearance of .0012" to .0022"
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | MR1310EXC1222 |
| Product Name | Link-Belt MR1310EXC1222 Unmounted Bearings Cylindrical Roller Bearings |
| Type | Cylindrical Roller |
| Design Units | Metric |
| Bore | 1.9685 inch (50.000 mm) |
| Outside Diameter | 4.3307 inch (110.000 mm) |