25 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement, Inner ring bore radius to clear 1.52 mm (0.060") Shaft fillet, standard chamfer on opposite side
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | MU1305TMW101 |
| Product Name | Link-Belt MU1305TMW101 Unmounted Bearings Cylindrical Roller Bearings |
| Type | Cylindrical Roller |
| Design Units | Metric |
| Bore | 0.9843 inch (25.000 mm) |
| Outside Diameter | 2.4409 inch (62.000 mm) |