60 mm Cylindrical Roller Bearing with single rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer, Snap ring groove in outer ring OD
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | MR1212GUV |
| Product Name | Link-Belt MR1212GUV Unmounted Bearings Cylindrical Roller Bearings |
| Type | Cylindrical Roller |
| Design Units | Metric |
| Bore | 2.3622 inch (60.000 mm) |
| Outside Diameter | 4.3307 inch (110.000 mm) |