RegalRexnord Link-Belt MU1217X Inner Ring & Roller Assemblies Cylindrical Roller Bearings MU1217X

Description
Metric, Double rib inner ring, Standard capacity, Narrow width, Light series, 85mm bore diameter, Segmented retainer
Description
Metric, Double rib inner ring, Standard capacity, Narrow width, Light series, 85mm bore diameter, Segmented retainer

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MU1217X Inner Ring & Roller Assemblies Cylindrical Roller Bearings - MU1217X - RegalRexnord
Milwaukee, WI, United States
Link-Belt MU1217X Inner Ring & Roller Assemblies Cylindrical Roller Bearings
MU1217X
Link-Belt MU1217X Inner Ring & Roller Assemblies Cylindrical Roller Bearings MU1217X
Metric, Double rib inner ring, Standard capacity, Narrow width, Light series, 85mm bore diameter, Segmented retainer

Metric, Double rib inner ring, Standard capacity, Narrow width, Light series, 85mm bore diameter, Segmented retainer

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number MU1217X
Product Name Link-Belt MU1217X Inner Ring & Roller Assemblies Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB20035UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-100 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details
Sprag Clutch Bearings - 1465260 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 1 lbs (0 kg)
View Details