TAR-80 -- X-AXIS RACK-AND-PINION STAGES
NBK America LLC
X-axis Rack-and-Pinion Stages
TAR-80
Description
Rack-and-pinion method allows for quicker feeding.
Dovetail groove method is adopted for the travel guide.A rattle correction function is provided.
Description
Rack-and-pinion method allows for quicker feeding.
Dovetail groove method is adopted for the travel guide.A rattle correction function is provided.
Datasheet
Suppliers
X-axis Rack-and-Pinion Stages
TAR-80
Rack-and-pinion method allows for quicker feeding.
Dovetail groove method is adopted for the travel guide.A rattle correction function is provided.
- Rack-and-pinion method allows for quicker feeding.
- Dovetail groove method is adopted for the travel guide.A rattle correction function is provided.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Multi-axis Positioning Systems |
|
Product Number
|
TAR-80 |
|
Product Name
|
X-axis Rack-and-Pinion Stages |
|
Stroke or X-Axis Travel
|
0.9843 inch (25 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Axis Configuration
X-Y-Z Axes
Stroke or X-Axis Travel
0.5000 inch (12.7 mm)
Rated Speed
7.87E-4 in/sec (0.0012 m/min)
View Details
PI (Physik Instrumente) L.P.
Axis Configuration
X-Y-Z Axes
Stroke or X-Axis Travel
3.94 inch (100 mm)
Y-Axis Travel
11.81 to 15.75 inch (300 to 400 mm)
View Details
Axis Configuration
X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel
0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel
0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Allen-Bradley / Rockwell Automation
Stroke or X-Axis Travel
12.6 inch (320 mm)
Y-Axis Travel
0.0 inch (0.0 mm)
Z-Axis Travel
7.09 inch (180 mm)
View Details