TAS-30 -- X-AXIS SCREW STAGES
NBK America LLC
X-axis Screw Stages
TAS-30
Description
Screws are used for micromotion feed.
Dovetail groove method is adopted for the travel guide. A rattle correction function is provided.
Description
Screws are used for micromotion feed.
Dovetail groove method is adopted for the travel guide. A rattle correction function is provided.
Datasheet
Suppliers
Screws are used for micromotion feed.
Dovetail groove method is adopted for the travel guide. A rattle correction function is provided.
- Screws are used for micromotion feed.
- Dovetail groove method is adopted for the travel guide. A rattle correction function is provided.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Multi-axis Positioning Systems |
|
Product Number
|
TAS-30 |
|
Product Name
|
X-axis Screw Stages |
|
Stroke or X-Axis Travel
|
0.1575 inch (4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke or X-Axis Travel
0.1181 inch (3 mm)
Motor Type
Picomotor
View Details
PI (Physik Instrumente) L.P.
Axis Configuration
X-Y Axes
Drive Type
Voice coil
Motor Type
DC
View Details
Axis Configuration
X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel
0.0 to 475 inch (0.0 to 12065 mm)
Y-Axis Travel
0.0 to 410 inch (0.0 to 10414 mm)
View Details
Allen-Bradley / Rockwell Automation
Stroke or X-Axis Travel
36.22 inch (920 mm)
Y-Axis Travel
0.0 inch (0.0 mm)
Z-Axis Travel
11.81 inch (300 mm)
View Details