Budnick Converting, Inc. Datasheets for Industrial Tapes
Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more
| Product Name | Notes |
|---|---|
| 'Armour Tough' is a 17 mil heavy-duty cloth tape with an aggressive, natural rubber adhesive. It adheres well in a wide range of temperature ranges. | |
| 3M 8673 is a 14 mil polyurethane surface protection film tape that is formulated for long-term ultraviolet light protection. It has a solvent resistant, pressure sensitive acrylic adhesive. It is... | |
| 3M 8805 is designed to provide a preferential heat-transfer path between heat-generating components and heat sinks or other cooling devices such as fans, heat spreaders, or heat pipes. | |
| 3M 8810 is designed to provide a preferential heat-transfer path between heat-generating components and heat sinks or other cooling devices such as fans, heat spreaders, or heat pipes. | |
| 3M 8898 is a 4.5 mil, general-urpose, tensilized polypropylene strapping tape. It is used for bundling, reinforcing, appliance closure and box closing. | |
| 3M 8992L Polyester Tape is a dark green polyester tape with silicone adhesive on a polyester liner. It can be used in a large variety of high temperature applications including... | |
| 3M 926 is a thick high performance adhesive transfer tape ideal for applications requiring high bond strength, high shear strength and high temperature performance. | |
| 3M 94210 is a double coated polyester with 420 high tack acrylic adhesive. The clear .5 mil PET has 1.7 mils of acrylic on both sides. It is primarily used... | |
| 3M 9472FL is 5.0 mil 300LSE low surface energy acrylic adhesive on a 2.0 mil polyester film liner. | |
| 3M 9627 adhesive transfer tape with 3M Quick Bonding Adhesive 360 provides high bond strength to most surfaces, including many low surface energy plastics such as polypropylene and powder coat... | |
| 3M™ 92015 is a 5.9 mil double coated tape with 3M Adhesive 200MP. 92015 features a thin polyester film for dimensional stability and improved handling with ease of die-cutting and... | |
| 3M™ 99015LVC Low VOC Tape with Acrylic Adhesive is a 5.9 mil (0.10 mm) low VOC scrim reinforced transfer tape that provides good dimensional stability for large area lamination. 98010LVC... | |
| 3M™ 9960FS anti-fog diagnostic hydrophilic film consists of a clear polyester film on a roll coated on two sides with a 3M hydrophilic technology. The hydrophilic treatment is the same... | |
| 3M™ Antimicrobial Durable Protective Film 7750AM is a 2-mil high clarity PET film with permanent adhesive. The film is protected by an antimicrobial, scratch, abrasion and chemical resistant hardcoat. The... | |
| 3M™ Antimicrobial Durable Protective Film 7760AM is a 2-mil high clarity PET film with removable adhesive, protected by an antimicrobial, scratch, abrasion and chemical resistant hardcoat. The top clear hardcoat... | |
| 3M™ Chemical-Resistant Adhesive Transfer Tape 96105CR features a 3M proprietary adhesive designed for electronic device component bonding. With exceptional chemical resistance, this 50 µm (2.0 mil) clear tape is ideal... | |
| 3M™ Conformable Double Coated Tape 93420 is a high-performance double-coated tape specifically designed for the bonding of Touch-Panel modules to device housings (“Lens” or “Window” Bonding). It incorporates a unique... | |
| 3M™ Conformable Double Coated Tape 93425 is a high-performance double-coated tape specifically designed for the bonding of Touch-Panel modules to device housings (“Lens” or “Window” Bonding). It incorporates a unique... | |
| 3M™ Conformable Double Coated Tape 93430 is a high-performance double-coated tape specifically designed for the bonding of Touch-Panel modules to device housings (“Lens” or “Window” Bonding). It incorporates a unique... | |
| 3M™ Double Coated Tape 9832HL with 300MP Adhesive provides high initial adhesion and good holding power on a variety of substrates. The thin, polyester film carrier provides dimensional stability and... | |
| 3M™ Electrically Conductive Adhesive Transfer Tape (ECATT) 9703 is a pressure sensitive adhesive (PSA) transfer tape with anisotropic electrical conductivity. The PSA matrix is filled with conductive particles which allow... | |
| 3M™ Electrically Conductive Adhesive Transfer Tape (ECATT) 9707 is a pressure sensitive adhesive (PSA) transfer tape with isotropic electrical conductivity. The PSA matrix is filled with conductive fillers that allow... | |
| 3M™ Electrically Conductive Double Sided Tape 9750 is an isotropic electrical conductive tape. It consists of an electrically conductive nonwoven carrier coated with a unique electrically conductive acrylic pressure sensitive... | |
| 3M™ Electrically Conductive Double-Sided Tapes 9701-100 is XYZ-electrically conductive pressure sensitive adhesive (PSA) tape. 3M tapes 9701-100 consist of a conductive matrix carrier (nickel/copper coated conductive non-woven fabric matrix) designed... | |
| 3M™ Electrically Conductive Double-Sided Tapes 9701-50 is XYZ-electrically conductive pressure sensitive adhesive (PSA) tape. 3M tapes 9701-50 consist of a conductive matrix carrier (nickel/copper coated conductive non-woven fabric matrix) designed... | |
| 3M™ EMI Shielding Fabric Tape CN-3190 is an anti-corrosion, metallized, polyester rip-stop fabric with unique electrically conductive pressure sensitive acrylic adhesive. It provides effective copper-nickel shielding with excellent flexibility and... | |
| 3M™ Flame Retardant Adhesive Transfer Tape 9372DKW is formulated for use in environments requiring regulatory compliance with flammability standards. The flame-retardant, medium-firm acrylic adhesive delivers excellent adhesion to surfaces including... | |
| 3M™ Flame Retardant Adhesive Transfer Tape 9372W is formulated for use in environments requiring regulatory compliance with flammability standards. | |
| 3M™ Flame Retardant Adhesive Transfer Tape 9375W is a 11.2 mil, 3M™ Flame Retardant Adhesive 300FR tape on a 6.2 mil, Tan 83# Polycoated Kraft Paper (PCK) liner. | |
| 3M™ Industrial Protective Film 7070UV is an 8 mil, abrasion resistant, pressure sensitive adhesive backed film products designed to protect multiple industrial surfaces from damage caused by abrasion, scratching, erosion,... | |
| 3M™ is a 5.9 mil high strength double coated tape. This tape has a film carrier which can add dimensional stability to foams and other substrates and also makes it... | |
| 3M™ is a 7.9 mil high strength double coated tape. This tape has a film carrier which can add dimensional stability to foams and other substrates and also makes it... | |
| 3M™ Polyester Tape 8991 is a blue polyester tape with a silicone adhesive. It can be used in a large variety of high temperature applications including powdercoat masking, flashbreaker, and... | |
| 3M™ XYZ-Axis ECATT 9719 is a double sided, isotropically conductive pressure sensitive tape which conducts electricity through the thickness (the Z-axis) and the plane of the adhesive (X, Y planes)... | |
| 3M™ XYZ-Axis ECATT 9720 is a double sided, isotropically conductive pressure sensitive tape which conducts electricity through the thickness (the Z-axis) and the plane of the adhesive (X, Y planes)... | |
| 3M™ XYZ-Axis Electrically Conductive Adhesive Transfer Tape (ECATT) 9732 is an isotropically electrically conductive tape. The tape is a conductive acrylic-based pressure sensitive adhesive with a conductive nonwoven scrim. The... | |
| 3M764 is a general purpose vinyl tape for use in non-critical applications such as color coding, bundling and safety marking, etc. | |
| 3M767 is a 5.0 mil. tape with a polyvinyl chloride backing and a rubber adhesive used in general purpose hazard/ safety marking applications which is printed in red and white... | |
| 3M854 is an opaque, cream-colored polyester tape with excellent chemical resistance in precious metal plating, especially gold. | |
| 3M8902 is a high temperature tape with a silicone adhesive for use as a maskant in powder coat painting. Also used in many composite bagging operations or to remove flashing... | |
| 3M8911 is a transparent high temperature polyester tape with a silicone adhesive for use in composite bonding, splicing, and other polyester tape applications requiring transparent tape. | |
| 3M901 is a semi-bleached kraft paper coated with a light green repulpable adhesive. | |
| 3M924 is a thick adhesive transfer tape ideal for bonding a wide variety of similar and dissimilar materials such as metals, glass, wood, papers, paints, and many plastics. | |
| 3M928 is a high-tack/low-tack double coated tape with many repositionable, reusable, or reclosable uses. | |
| 3M9416 is a 1.1 mil tissue with high-tack acrylic on the unwind side and a low -tack removable acrylic on the liner side. Primarily used for reclosable bags and envelopes. | |
| 3M9420 is a splicing tape ideal for flying splices on paper and film where easy visibility for removal of spliced area is desirable. | |
| 3M9425PC is a high-tack/medium-tac k double coated film tape ideal for removable, reusable or reclosable uses. | |
| 3M9499 is a splicing tape ideal for printers who require especially high drying temperatures or who utilize long ovens. | |
| 3M9500PC is ideal for joining a wide variety of similar and dissimilar materials where high bond strength, high shear strength, high temperature performance and good UV resistance are required. | |
| 3M9578 is a double coated film tape with an excellent balance of good initial adhesion (quick stick) and good shear holding power. | |
| 3M9579 double coated tape is a high-tack, hand-tearable double coated film tape with a pressure sensitive adhesive on each side of the carrier. | |
| 3M969 is a thick high-tack ATG adhesive transfer tape ideal for bonding materials with glossy coatings where an aggressive adhesive with high initial adhesion is desired. | |
| 3M970XL is an adhesive transfer tape ideal for adhesion to many paper materials but also works well on many surfaces. | |
| 3M976 is a thick high-tack adhesive transfer tape ideal for bonding materials with glossy coatings where an aggressive adhesive with high initial adhesion is desired. | |
| 3M987 is an acrylic tape ideal for holding many paper, foils, films and various foams. | |
| 706-2 is a 3.5 mil FEP teflon used in electrical applications | |
| 7100 is a 1.85 mil, hot melt adhesive carton sealing tape offers a wide range of application flexiblity, and gives you a consistently reliable seal. Production grade box sealing tape. | |
| 7133 is a strong, 3.1 mil fine line masking tape, especially suited for long, straight-line applications. | |
| 7150 is a mil, extra-production grade, general purpose polypropylene carton sealing tape. | |
| 7151QT is a mil, production grade polypropylene carton sealing tape, offering safe, attractive closure to a variety of corrugated and liner-board boxes. | |
| 7210 is a 3.5 mil, metalized heavy duty polyester film for heavy and light paper and film splices that require highly visula marker. | |
| 7225M is a 3.75mil, double coated polyester adhesive exhibiting excellent adhesion to a wide variety of substrates. | |
| 725 is a 3.8mil, double-coated polyester film tape, primarily used for flying splices and laminating dissimilar materials. | |
| 726 is a 3.8 mil double coated polyester splicing tape. It is used primarily in commercial printing and corrugated manufacturing. | |
| 728 ASJ is an all service jacket (ASJ) facing coated one side with a blue acrylic adhesive protected by a paper release liner. The blue adhesive is designed for extreme... | |
| 7325 is a 2.5 mil, acrylic adhesive transfer which bonds to a variety of ether, ester and low perm urethan foams. | |
| 7332 is a 2 mil acrylic adhesive which forms excellent bonds to a variety of ether, ester and low perm urethane foams. | |
| 7333 is a 3.25 mil, acrylic adhesive transfer that has an excellent adhesion to a broad spectrum of foam substrates. | |
| 7335 is a 5 mil acrylic adhesive transfer that forms excellent bonds to a variety of ether, ester and low perm urethane foams. | |
| 7433 is a 2.75 mil, acrylic adhesive transfer with a high peel strength, high shear used to bond ether, ester and low perm urethane foams. | |
| 7434 is a 4mils, adhesive transfer tape which forms excellent bonds to many low energy surfaces. | |
| 7446 is a 100µm mono-oriented polypropylene (MOPP) designed for the belting of plastic bags in food industry. | |
| 747 is a 4 mil, acrylic used in a broad range of bonding to a variety of substrates used especially with foams. | |
| 7475 is a .135 mm, white PVC. It is used during the manufacture of silicone coated papers and films to test the cure of the silicone coating. | |
| 750-10 is a 11.8 mil, Ultra High Molecular Weight (UHMW) polyethylene used primarily for automotive applications such as anti-squeak and sound deadening. | |
| 750-3 is a 4.8 mil, Ultra High Molecular Weight (UHMW) polyethylene used primarily for automotive applications such as anti-squeak and sound deadening. | |
| 750-5 is a 6.8 mil, Ultra High Molecular Weight (UHMW) polyethylene used primarily for automotive applications such as anti-squeak and sound deadening. | |
| 7511 is a 5 mil, adhesive transfer tape used for bonding metal and plastic nameplates as well as for dissimilar materials where long aging, UV and environmental resistance is needed. | |
| 7743FL is a 4 mil, premium overlaminate for extreme environmental conditions. | |
| 7772 is a 2mils, adhesive transfer tape which provides high performance bonding with economical adhesive use. | |
| 7775 is a 5 mil, acrylic adhesive transfer tape used in a broad range of bonding applications. | |
| 780 is a 3.0 mil, premium heavy-duty, grade polyester film carton sealing tape. | |
| 784 is a 3mil, silicone splicing tape on polyester backing with release liner, primarily used for splicing silicone coated materials. | |
| 787 is a 2.8 mil polyester film tape primarily used in general splicing applications. | |
| 788 is a 4.9 mil, polyester film backed tape, laminated to uni-directional fiberglass filaments for light-duty general-purpose applications. | |
| 791 FSK is a foil/skrim/kraft, coated one side with a blue acrylic adhesive and protected by a paper release liner. The blue acrylic adhesive was designed for extreme cold weather... | |
| 7956MWS is a 6.0 mil, double coated, hi-performance acrylic laminating adhesive with a white/silver polyester carrier. | |
| 7966MWS is a 9.0 mil, double coated, hi-performance acrylic laminating adhesive with a white/silver polyester carrier. | |
| 801 is a 8mil, polyethylene screen block tape, primarily used for taping screen printer's frames. | |
| 809 is a 7.5mil, polyethylene film tape, primarily used for asbestos abatement. | |
| 8100 is a 2.2mil, premium grade, general purpose polypropylene carton sealing tape | |
| 818 is a 1.69mil, utility grade hot melt BOPP self-adhesive tape, primarily used for light to medium packages. | |
| 821 is a 2.5 mil, labelgard film tape designed for protecting labels and packaging lists. | |
| 8211 is a 1.0 mil. optically clear, acrylic adhesive transfer tape. It is designed for general purpose applications including displays touch applications where high adhesion is critical. | |
| 8212 is a 2.0 mil. optically clear, acrylic adhesive transfer tape. It is designed for general purpose applications including displays touch applications where high adhesion is critical. | |
| 8213 is a 3.0 mil. optically clear, acrylic adhesive transfer tape. It is designed for general purpose applications including displays touch applications where high adhesion is critical. | |
| 8214 is a 4.0 mil. optically clear, acrylic adhesive transfer tape. It is designed for general purpose applications including displays touch applications where high adhesion is critical. | |
| 8215 is a 5.0 mil. optically clear, acrylic adhesive transfer tape. It is designed for general purpose applications including displays touch applications where high adhesion is critical. | |
| 823 is a 9.5mil, polyethyene film electrical tape, primarily used for electrical and maintenance applications. | |
| 824 is a 7 mil, polyethylene coated cloth tape with a UV blocking layer, primarily used for stucco and plaster masking applications. | |
| 826 is a 12mil, corrosion control tape, primarily used for interior and exterior corrosion protection of smaller diameter pipe. | |
| 827 is a 8mil, polyethylene coated contruction stucco tape. | |
| 830 is a 3.1mil, premium grade BOPP self-adhesive tape, primarily used for heavy weight packages. | |
| 8306 is a 3.4 mil double coated tape with permanent adhesive one side and removable adhesive on the other side primarily used for temporary mounting applications. Specification # 87184. | |
| 8311 is a 4.1 mil, double coated polyester film designed for bonding a variety of plastic, metal and foam substrates where resistance to plasticizers and high temperatures are required. | |
| 8311M is a 2.5 mil, double coated polyester used in digital imaging and graphic arts. | |
| 832 is a 6.5mil, polyethylene film tape, primarily used on glass and Plexiglas for clean removal. | |
| 838 is a Tedlarr PVF tape with an acrylic adhesive developed for many long term weather resistant and protecting applications. | |
| 8392 is a 3.3 mil double-coated polyester tape with an acrylic adhesive on one side and a rubber adhesive on the other side. It is used for foam bonding in... | |
| 8397 is a 2.7 mil double-coated polyester tape with a modified acrylic adhesive. It is designed for applications requiring quick stick and good adhesion to plastics and low surface energy... | |
| 8401 is a 1.9mil polyester tape designed for splicing many release coated papers. | |
| 8411 is a 1.5 mil, edging and reinforcing tape. It is primarily used for many permanent edging and reinforcing types of applications. | |
| 8412 is a 6.3 mil, polyester film tape. It is primarily used for many permanent edging and reinforcing types of applications. | |
| 8429 is a 3.2mil heavy duty transparent polyester film. | |
| 8500P is a 7.4 mil, polypropylene with acrylic adhesive on one side & rubber on the other. It is used for print brightening and permanent bonds to the most common... | |
| 856 is a 2.0 mil, general purpose polyester tape. It is primarily used for permanent edging and reinforcing types of applications. | |
| 8631 is a high performance tape reinforced with polypropylene mono filaments designed to hold polyethylene bags together during shipping and loading. | |
| 8766 is a 3.9 mil double-coated tape with a SB non-woven carrier and rubber based adhesive. This product is designed for bonding rubber and sponge rubber to almost any surface. | |
| 880 is a 6.5mil, paper tape engineered for use in securing the longitudinal lap of pipe covering jackets. It replaces liquid adhesives to complete the vapor barrier. | |
| 888SSL is a 3.1 mil, double coated, polyester film engineered to secure the longitudinal lap of pipe covering jackets. It replaces liquid adhesives to complete the vapor barrier. | |
| 8934 is a 4mil glass filament reinforced tape for light duty strapping, bundling and reinforcing. | |
| 900 is a 2.5mil, light-weight tissue coated on both sides and furnished on a repulpable easy-release liner. | |
| 9038 is a 3mil light-weight tissue coated on both sides with a high tack, high shear strength, repulpable adhesive. | |
| 904-1 is a 2.5 mil, polyester film used in masking metal parts during mild acid etching. | |
| 906 is a 3 mil, light weight tissue coated on both sides with acrylic repulpable adhesive used flying splice applications. | |
| 9069 is a 3mil, silicone coated, semi-bleached kraft paper, primarily used for splicing tape on manual and automatic splicing equipment. | |
| 9080 is a 2.0 mil ultra high temperature adhesive transfer tape. This product utilizes a high performance and low outgassing adhesive system. | |
| 9085 is a 5.0 mil ultra high temperature adhesive transfer tape. This product utilizes a high performance and low outgassing adhesive system. | |
| 910 is a 4mil single-coated repulpable splicing tape, using a release coated, semi-bleached kraft paper backing and a blue, high performance adhesive. | |
| 9110 is a 1 mil. violet polyester film tape coated one side with 1.5 mils. of silicone adhesive (2.5 mil total thickness). It is used in masking applications requiring high... | |
| 9111 is a 3 mil, polyester film for splicing webs of various siliconized release papers & film. | |
| 913 is a 3mil, repulpable double coated tape, primarily used for newsprint. | |
| 914 is a specially engineered forms-splicing tape for paper and paperboard manufacturers. | |
| 9144 is a 2.25 mil, polyester film designed to perform in most masking applications in the productions of printed circuit boards. | |
| 9148 is a 1 mil. blue polyester film tape coated one side with 1.5 mils. of silicone adhesive (2.5 mil total thickness). It is designed to perform in masking applications... | |
| 9150 is a 3.5 mil, polyester splicing tape designed for splicing applications requiring a high level of silicone adhesive. | |
| 9180 is a 1 mil. red polyester film single coated with silicone adhesive (4 mil. total thickness). It is used to perform masking operations for printed circuit boards. This plater's... | |
| 9185 is a 4 mil, polyester film designed to mask printed circuit boards. | |
| 9190 is a 1 mil, blue polyester film coated with 2mils of silicone adhesive (3 mil. total thickness). It is designed to perform in all phases of masking for printed... | |
| 9210 is a 3.3 mil, polyester film designed to perform a variety of splicing applications where chemical resistance and heat degradation resistance are desired. | |
| 9220 is a 4 mil polyester film tape with a silicone adhesive designed for demanding splicing applications | |
| 923S is a 4 mil total thickness, specially oriented, PTFE film tape. It's release properties are ideally suited for roll wrapping, lining chutes, vibration gaskets & cloth lamination. | |
| 9244 2 mil polyester film is designed to perform in a variety of splicing applications where chemical resistance and resistance to heat degradation are desired | |
| 9248 is a 2 mil polyester film tape with a high performance silicone pressure sensitive adhesive system. | |
| 9249 is a 3.3 mil, polyester film engineered for low / no residue applications. | |
| 9261 is a 4 mil, strong, polyester film designed to meet the temperature and pressure conditions of autoclave applications. | |
| 9285 is a 2 mil polyester film tape with a high performance silicone pressure sensitive adhesive system | |
| 9324 is a 6.5mil black UHMW-PE (ultra-high molecular weight polyethylene) film tape. | |
| 9325 is a 5mil transparent UHMW-PE (ultra-high molecular weight polyethylene) film tape. | |
| 9415 is 2 mil, high tack/removable double coated polyester film that is used with many papers, foils & films. | |
| 9449S is a 0.4 mil, repositionable, acrylic laminating adhesive that allows construction of custom labels or decals without silicone on the back side of the liner. | |
| 9482PC is a 2.0 mil. transfer tape featuring the #350 A-25 hi- performance adhesive system with fiber used for splicing and laminating applications. | |
| 950-55 is a laminate of 5 mil PTFE and 50 mil polyethylene foam used as a cap liner for pharmaceutical caps. | |
| 9502 is a 2.3 mil adhesive transfer tape with 220 adhesive. It is an economical choice for general industrial bonding of metals, painted metals, and high surface energy plastics. | |
| 9505 is a 4.9 mil adhesive transfer tape with 220 adhesive. It is an economical choice for general industrial bonding of metals, painted metals, and high surface energy plastics. | |
| 951-55 is a laminate of 5 mil, PTFE film and 50 mil 14B rubber used as lining for cap and closures. | |
| 9548 is a 6.5 mil, polyester film used for masking & composite bonding applications. | |
| 9552 is a 2.0 mil acrylic adhesive with double liner of 4.0 mil 58 lb polycoated kraft paper. This economical product is used for industrial joining and attaching graphics. | |
| 9566 is polyester film tape with a high temperature resistant rubber based pressure sensitive adhesive system. Designed to meet the demanding temperature and pressure conditions of autoclave and composite bonding... | |
| 9576B is a 4mil, flying splice tape, primarily used in the printing industry. | |
| 9605 is a 9 mil double coated polyester tape used for bonding and joining. | |
| 9626 is a 2.0 mil adhesive transfer tape that provides high bond strength to most surfaces, including many low surface energy plastics such as polypropylene and powder coated paints. | |
| 9629PC is a 4.0 mil double coated tape that provides high bond strength to most surfaces, including polypropylene and powder coated paints. Also available as 9629FL with a clear polyester... | |
| 970 is a laminate of 5 mil, UHMW polyethylene film and 50 mil polyethylene foam used in the cap and closure market. | |
| 9772WL is a 2.0 mil adhesive transfer tape with 300MP Hi-strength Acrylic Adhesive. It bonds well to most surfaces. | |
| 9773WL is a 3.0 mil adhesive transfer tape with 300MP Hi-strength Acrylic Adhesive. It bonds well to most surfaces. | |
| 9775WL is a 5.0 mil adhesive transfer tape with 300MP Hi-strength Acrylic Adhesive. It bonds well to most surfaces. | |
| 98010LVC is a 3.9 mil (0.10 mm) low VOC scrim reinforced transfer tape that provides good dimensional stability for large area lamination. | |
| 9816 is a 3.5 mil, polyester film used in laminating foams. It is available as 9816L, 9816M and 9816H depending on what liner is used. | |
| 9832 is a 4.8 mil, double coated tape with a thin, polyester film carrier. It is commonly used in wood, foam, fabric & foam lamination. Also as 9832HL (heavy liner... | |
| 9974 is a 3 mil, tissue coated on two sides with a clear, repulpable adhesive used in sheer splicing, core starting and roll closing. | |
| 9977 is a 4 mil, double coated, hemp reinforced tissue used in flying splices on heavy weight coated papers. | |
| 99786 is a 5.5mil, double coated, non-woven tape, primarily used for plastics and foams. | |
| A 1.0 mil. double coated tape with a polyester film backing and rubber thermosetting adhesive used for bonding applications requiring a posative insulation barrier. | |
| A 1.0 mil. laminating tape featuring #300 hi-strength acrylic adhesive on a densified paper liner used for label applications. | |
| A 1.0 mil. laminating tape featuring #320 hi-tenacity acrylic adhesive on a densified paper liner used for label applications. | |
| A 1.0 mil. laminating tape featuring #400 hi-tack acrylic adhesive on a densified paper liner used in label applications. | |
| A 1.0 mil. transfer tape with A-50 acrylic adhesive primarily used for holding down edges and mounting applications. | |
| A 1.16 mil. transfer tape that uses 100 adhesive designed for temperature exposure t 450°F (232°C) for short periods of time and/ or solvent resistant. | |
| A 1.8 mil. polyester film tape with a silicone adhesive for composite bonding and splicing of many silicone coated release papers. | |
| A 1.9 mil. polyester film tape that can generally be used for splicing and applications where chemical resistance and/or clean removal is necessary. | |
| A 10.0 mil. thermally-conductive acrylic adhesive tape ideal for mounting and bonding high temperature materials. | |
| A 11.0 mil. polyester film backed tape with #200 acrylic adhesive primarily used for membrane switches. | |
| A 2.0 mil. acrylic adhesive that provides a very high bond strength to most surfaces, including excellent bond to low surface energy plastics such as polypropylene and powder coatings. | |
| A 2.0 mil. acrylic based adhesive transfer tape specially formulated to provide a permanent bond between substrates. | |
| A 2.0 mil. adhesive transfer splicing tape with A-40 acrylic adhesive primarily used for splicing applications. | |
| A 2.0 mil. adhesive transfer tape that consits of #350 Hi-Holding acrylic adhesive with a 55# densified kraft liner. | |
| A 2.0 mil. laminating tape featuring 300LSE hi-strength acrylic adhesive on a polycoated liner used for nameplates, graphic overlays, membrane switches and identification material. | |
| A 2.0 mil. tape that features 300 acrylic adhesive without a carrier, used for splicing, laminating and general purpose applications. | |
| A 2.0 mil. tape that features hi-strength 300LSE acrylic adhesive primarily used for bonding, graphics and graphic overlays. | |
| A 2.0 mil. thermally-conductive acrylic adhesive tape ideal for mounting and bonding high temperature materials. | |
| A 2.0 mil. transfer tape that offers excellent adhesion to a wide variety of surfaces, including low surface energy plastics. | |
| A 2.0 mil. transfer tape that offers excellent adhesion to a wide variety of surfaces, including low surfce energy plastics. Available with a tan, 60# polycoated kraft with no print... | |
| A 2.2 mil. polyester tape used for many applications where solvent resistant and/or high shear properties are desired. | |
| A 2.2 mil. self-wound linerless transparent polyester film coated with #100 high temperature acrylic adhesive. | |
| A 2.3 mil high temperature tape with a silicone adhesive for use in composite bagging operations or to help remove flashing after bonding. | |
| A 2.3 mil. 100 acrylic adhesive transfer tape designed for temperature exposure to 450°F for short periods of time and/ or solvent resistance. | |
| A 2.3 mil. polyester film tape with a silicone adhesive for composite bonding and splicing of many silicone coated release papers. | |
| A 2.3 mil. tape with adhesive 200MP, perfect for graphic and membrane switch applications becuase it has excellent quality, consistency and durability. | |
| A 2.3 mil. tape with adhesive 200MP, perfect for graphic attachment and membrane switch applications because it has excellent quality, consistency and durability. | |
| A 2.3 mil. tape with adhesive 200MP, perfect for graphic attachment and membrane switch applications because it has excellent quality, consitency and durability. | |
| A 2.3 mil. transfer tape that uses 100 adhesive designed for temperature exposure to 40°F (232°C) for short periods of time and/ or solvent reistant. | |
| A 2.3 mil. transfer tape that uses 100 adhesive designed for temperature exposure to 450°F(232°C) for short periods of time and/ or solvent resistant. | |
| A 2.3 mil. transfer tape that uses the 100 adhesive designed for temperature exposure to 450°F (232°C) for short periods of time and/ or solvent resistant. | |
| A 2.5 mil polyester tape for the photographic industry for splicing most film for processing through the developing chemicals. | |
| A 2.5 mil. double coated film tape that features a thin polyester film carrier which adds dimensional stability to foams and other substrates. | |
| A 2.5 mil. double coated film tape that features a thin polyester film with 200MP acrylic adhesive used for graphic overlays and decorative trim. | |
| A 3 mil LDPE product for general surface protection on mill finishes, such as standard steel polishers grade, during fabrication and/or shipping. | |
| A 3.0 mil. isotropically conductive tape that conducts through the thickness and in the plane of the adhesive ideal for EMI/ RFI shield and EMI/ RFI gasket attachment to metal... | |
| A 3.1 mil. double coated tape featuring 340 adhesive coated on both sides with a polyester backing used for general purpose laminating. 9824 is also a member of the 340... | |
| A 3.5 mil. acrylic adhesive that provides a very high bond strength to most surfaces, including excellent bond to low surface energy plastic such as polypropylene and powder coatings. 8153LE... | |
| A 3.5 mil. laminating tape featuring 300LSE hi-strength acrylic adhesive on a polycoated liner used for nameplates, graphic overlays, membrane switches and identification material. | |
| A 3.5 mil. tape that features hi-strength 300LSE acrylic adhesive primarily used for bonding, graphics and graphic overlays. | |
| A 3.6 mil. green polyester film tape with a unique conformable adhesive for printed circuit board masking during electroplating. | |
| A 3.74 mil. polyester film backing with a silicone coating and an arcylic coating on opposite sides used for bonding slicone rubber to higher surface energy materials. | |
| A 4.0 mil. double coated splicing tape with A-40 acrylic adhesive primarily used for splicing applications. | |
| A 4.0 mil. double coated tape featuring 340 adhesive coated on both sides with a polyester backing used for bonding, attaching etc.. 9456 is also a member of the 340... | |
| A 4.0 mil. double coated tape featuring 340 adhesive coated on both sides with a polyester backing used for general purpose laminating. 9828 is also a member of the 340... | |
| A 4.0 mil. transfer tape consisting of #300MP acrylic adhesive on a polycoated kraft liner primarily used for fabricated parts and low surface energy plastics. | |
| A 4.5 mil dark blue kraft paper backing coated with blue, repulpable adhesive on an easy release silicone liner. | |
| A 4.8 mil. tape with a polyester backing and #300MP acrylic adhesive used for bonding foams and sound damping applications. | |
| A 5.0 mil. isotropically conductive pressure-sensitive tape conducts through the thickness which is ideal for EMI/ RFI shield and gasket attachment to metal surfaces. | |
| A 5.0 mil. optically clear laminating tape with 2000MP acrylic adhesive primarily used for bonding wide web (up to 48") applications and high stress laminates. | |
| A 5.0 mil. polyester film backed tape with #200 acrylic adhesive primarily used for membrane switches. | |
| A 5.0 mil. polyvinylchloride backed tape with rubber adhesive used for marking/ warning purposes and temporary floor markings. | |
| A 5.0 mil. tape that features 300 acrylic adhesive without a carrier, used for splicing, laminating and general purpose applications. | |
| A 5.0 mil. tape that features hi-strength 300LSE acrylic adhesive primarily used for bonding, graphics and graphic overlays. | |
| A 5.0 mil. thermally-conductive acrylic adhesive tape ideal for mounting and bonding high temperature materials. | |
| A 5.0 mil. transfer tape featuring the A-25 #350 hi- performance adhesive system used for splicing and laminating applications. | |
| A 5.0 mil. transfer tape that offers excellent adhesion to a wide variety of surfaces, including low surface energy plastics. | |
| A 5.2 mil. laminating tape featuring 300LSE hi-strength acrylic adhesive on a polycoated liner used for nameplates, graphic overlays, membrane switches and identification material. | |
| A 5.2 mil. tape with adhesive 200MP, perfect for graphic and membrane applications because it has excellent quality, consistency and durability. | |
| A 5.2 mil. tape with adhesive 200MP, perfect for graphic attachment and membrane switch applications because it has excellent quality, consistency and durability. | |
| A 5.4 mil. general purpose medium tensile strength tape reinforced with continuous glass yarn filaments. | |
| A 5.5 mil. glass filament reinforced tape suitable for most strapping, bundling, and reinforcing applications. | |
| A 5.6 mil. tape featuring 420 acrylic adhesive coated on both sides with a polyester backing used for nameplates, appliques, sound and thermal damping and gasket attachment. | |
| A 5.6 mil. tape with a polyester backing and 200MP acrylic adhesive coated on both sides is primarily used for graphic overlays and attaching LED lenses. | |
| A 5.6 mil. tape with a polyester backing and 200MP acrylic adhesive coated on both sides used for graphic overlays and attaching LED lenses. | |
| A 5.7 mil. specialty packaging tape reinforced with continuous glass yarns in both the longitudinal and transverse direction along with a biaxially oriented polypropylene backing. | |
| A 6.0 mil high performance transparent tape reinforced with continuous high strength glass filaments. Tape is designed to hold appliance parts together during manufacture and shipping. | |
| A 6.0 mil. double coated tape featuring polyethylene film backing with a high-tack R-60 rubber adhesive used for bonding a variety of materials, such as metals, papers, paints and most... | |
| A 6.0 mil. general purpose packaging tape reinforced with continuous glass yarn filaments that give the tape high tensile strength and low stretch. | |
| A 6.0 mil. glass filament reinforced tape suitable for light to medium duty strapping, bundling, and reinforcing applications. | |
| A 6.0 mil. high performance transparent tape reinforced with continuous high strength glass filaments. | |
| A 6.0 mil. industrial grade, black packaging tape reinforced with continuous glass yarn filaments, which give the tape high tensile strength. | |
| A 6.0 mil. tape consisting of 300LSE acrylic adhesive and a polyester backing used for bonding to low surface energy plastics, such as polypropylene and powder coated paints. | |
| A 6.3 mil high performance, transparent packaging tape reinforced along its length with continuous glass yarn filaments, which give the tape very high tensile strength. | |
| A 6.6 mil. high performance packaging tape reinforced with continuous glass yarn filaments that give the tape very high tensile strength and low stretch. | |
| A 6.6 mil. high temperature tape with silicone adhesive that can be used in many composite bagging operations or to remove flashing after bonding. | |
| A 6.7 mil. tape featureing 300MP acrylic adhesive on the face side and 300 LSE on the back side of the polyester backing. It is primarily used for bonding to... | |
| A 7.0 mil. high performance transparent colored packaging reinforced along its length with continuous high strength glass yarn filaments. | |
| A 7.0 mil. membrane switch spacer with #200 hi-performance acrylic adhesive and a polyester film backing used as a spacer for membrane switch/ keyboard circuits. | |
| A 7.0 mil. polyester film backed tape with #200 acrylic adhesive primarily used for membrane switches. | |
| A 9.0 mil. double coated tape featuring polyethylene film backing with R-60 rubber adhesive ideal for applications where an aggressive rubber-resin adhesive with high initial adhesion is required. | |
| A 9.0 mil. polyester film backed tape with #200 acrylic adhesive primarily used for membrane switches. | |
| A 9.0 mil. switch spacer with #200 hi-performance acrylic adhesive and a polyester film backing used as a spacer for membrane switch/ keyboard circuits. | |
| A laminating adhesive that consits of a 5.0 mil. "Hi-Holding" acrylic adhesive and a 3.2 mil. densified kraft liner. | |
| A-2205 is a 5.5 mil, premium grade PTFE coated fiberglass tape with high temperature silicone pressure sensitive adhesive. The fiberglass providees dimensional stability and restricts PTFE cold flow. | |
| A100-STD is polyester-supported, acrylic laminating adhesive designed for general purpose laminating and fabricating applications. | |
| A200T-STD is a polyester-supported, acrylic laminating adhesive with excellent tack, peel, and moderate shear properties. | |
| A3205TB is a 20 mil, clear solid acrylic tape that is virtually invisible after application. | |
| A3210TB is a 40 mil, clear solid acrylic tape that is virtually invisible after application. | |
| A3215TB is a 60 mil, clear solid acrylic tape that is virtually invisible after application. | |
| A5079A-STD is a nylon supported, high performance acrylic laminating adhesive designed for demanding fabricating applications where high temperature resistance is required. | |
| A602 is a 4 mil aluminum foil tape coated with silicone adhesive. A602 is primarily used for specialty shielding applications. | |
| A603 is a 4 mil thick aluminum foil tape with acrylic adhesive. A603 is primarily used for specialty shielding applications. | |
| A617 is a 5 mil, aluminum foil tape. It was developed as a high performance masking tape. | |
| A620 is an 8 mil, aluminum foil tape. It was developed for high velocity oxy-fuel spray for the aircraft maintenance industry. | |
| A662 is a 5 mil aluminum foil tape with acrylic adhesive. It is primarily used in high performance masking applications. | |
| AC20 is a 9mil duct tape consisting of a polyethylene coated cloth with one side coated in a natural rubber adhesive. It was designed for multiple purpose repair applications. | |
| AC36 is a 10 mil polyethylene coated cloth tape with an aggressive rubber adhesive. It is designed as an economical, general-purpose duct tape. | |
| ADHTRANS 3017 is a 2 mil glass stabilized solvent based modified acrylic transfer. It's moderate adhesion to most surfaces makes this a very economical choice for general purpose bonding/mounnting applications. | |
| ADHTRANS 3019 is a 4.8 Mil glass stabilized solvent based modified acrylic adhesive wound on a brown siliconized paper release liner. It features a thick adhesive coating coupled with a... | |
| ADHTRANS 3020 is a 1.9 mil solvent based acrylic transfer tape. Its high quick tack and good shear strength make it ideal for more demanding bonding and joining applications. It... | |
| AF 912 is a 3.6mil total aluminum foil and paper composite tape featuring a thermoplastic rubber adhesive. | |
| AF 914 CT is a 3.4 mil total thickness cold temperature aluminum foil tape. | |
| AF 975 CT is a 4 mil total cold temperature aluminum foil tape featuring a liner for ease of application. | |
| AF 984 CT is a 7.4mil FSK cold temperature foil tape designed for use in vast temperature ranges and weather conditions when a maximum-strength tape is needed. | |
| AF100 is a 4.0 mil, HVAC, printed, aluminum foil tape. It is used in HVAC industry for joining and sealing fiberglass duct board joints and seams. | |
| AF75 is a 5.0 mil, general purpose, linerless, aluminum foil tape. It is used for masking off areas when painting and electroplating. | |
| AF973 is a 3.5 mil, general purpose, aluminum foil tape. It is used in HVAC industry, lane marking & temporary repairs of steel and aluminum truck bodies, mufflers and metal... | |
| AF982 is a 7.0 mil, maximum strength, foil/scrim/kraft (FSK) tape. It is used in sealing seams in scrim reinforced foil duct insulation. | |
| AF990 is a 11.0 mil, UL listed backing, HVAC all service jacket. It is used for butt joining cold and all temperature duct and pipe systems. | |
| ALV256 is a tissue-supported, high-performance acrylic laminating adhesive designed to be environmentally friendly with reduced odor and lower VOC’s than typical PSA tapes. ALV256 has a good balance of tack,... | |
| An 11.0 mil. polyester backing tape with #200 hi-performance acrylic adhesive primarily used as a spacer for membrane switch/ keyboard circuits. | |
| AP 180 is a 1.8mil carton sealing tape with an emulsion acrylic adhesive. | |
| AP015 is a 1.6 mil, BOPP film with an acrylic adhesive that offers high resistance to UV radiation. | |
| AP101 is a 1.6 mil general purpose BOPP film that peforms well in temperature extremes. | |
| AP201 is an automated and manual sealing of light to medium weight cartons in extreme temperature environments. | |
| AP301 is a 2.2 mil, performance grade BOPP film which is ideal for automated carton sealing. | |
| AP401 is a 2.5 mil, high performance grade BOPP film used for heavy duty manual & automated carton sealing. | |
| APLICATR 5001 is a hand held double coated tape applicator for up to 2" wide rolls. It applies tape to working surfaces while rewinding the liner on the take-up spool. | |
| APLICATR 5002 is an adhesive transfer tape applicator for up to 1" wide rolls. It lays down tape with a trigger action and winds up release liner for later disposal. | |
| APLICATR 5004 is a filament/strapping tape applicator for up to 1" wide rolls on a 3" core. It holds up to 5.5" roll diameters. | |
| APLICATR 5027 is a produce/bag seal pvc tape applicator for up to 12mm wide. It has a stainless steel frame, trimmer and 3" core holder. | |
| APLICATR 5029 is a produce/bag seal pvc tape applicator for up to 12mm wide. It has a stainless steel frame, trimmer and 3" core holder. | |
| AquaMask is a cost-effective masking tape designed to perform in many demanding industrial paint applications. This 6.6mil tape consists of a medium crepe paper backing coated with a natural rubber/resin... | |
| ATA200 is a 2.0 mil unsupported pressure-sensitive adhesive applied to an easy release treated poly-coated white kraft paper liner. | |
| ATA201 is a 2.0 mil unsupported acrylic pressure-sensitive adhesive applied to an easy release treated poly-coated white kraft paper liner. | |
| ATA400 is a 4.0 mil unsupported acrylic pressure-sensitive adhesive applied to an easy release treated poly-coated white kraft paper liner. | |
| ATA401 is a 4.0 mil unsupported acrylic pressure-sensitive adhesive applied to an easy release treated poly-coated white kraft paper liner. | |
| ATGADH 3101 is a 2mil glass stabilized transfer tape with a solvent based acrylic adhesive. This highly transparent adhesive transfer features an excellent quick tack. | |
| ATGADH 3102 is a 2.4mil glass stabilized solvent based acrylic adhesive transfer. This adhesive transfer offers and aggressive adhesive with excellent adhesion to paper, most plastic films, metal foils, etc. | |
| ATGADH 3103 is a 4.8mil reverse wound glass stabilized solvent based acrylic adhesive. This adhesive transfer offers an aggressive adhesive with high quick tack, good shear, and holding power. | |
| Avery Dennison™ FT 7951X is a 3.8 mil double coated scrim with a low VOC modified acrylic adhesive. It bonds well to low surface energy materials and has excellent foam... | |
| Avery Dennison™ FT 9302 SF is a 5.7 mil double coated polyester with a silicone adhesive on the laminating side and a modified acrylic adhesive on the mounting side and... | |
| B100-STD is a polyester supported, synthetic rubber base-laminating adhesive designed for high performance fabricated parts. | |
| B623-STD is a supported rubber base laminating adhesive designed for applications where a very high volume of an aggressive adhesive is required. | |
| BAGSEAL 3437 is a 2.4 Mil (35 micron) UPVC coated film with a solvent-based natural rubber adhesive. This medium grade tape is seals polyethylene and other film bags swiftly and... | |
| Banner Ups HiLo™ consists of a 0.5 Mil polyester carrier, and is coated on one side with a removable, low tack acrylic Adhesive. The second side is coated with a... | |
| Banner Ups TigerTack™ is is a 3.6 mil double coated rubber tape with a 0.5 mil polyester carrier. It is primarily used for foam laminating and general bonding of substrates... | |
| BCI26-75127 is a flexible open cell foam tape, single side coated with high-tack, permanent, rubber-based, pressure-sensitive adhesive. | |
| BCI26-75377 is a .375 inch thick, flexible open cell foam tape. It is single coated with high-tack, permanent, rubber-based, pressure-sensitive adhesive. This tape exhibits a superior balance of tack, peel,... | |
| BCI26-76127's uniform, closed cell structure resists the absorption of water and other fluids. Its high-performance, permanent acrylic adhesive bond is ideal for sealing, gasketing, weatherproofing, thermal insulating, absorbing shock, and... | |
| BT 100-40 is a high quality, durable rubber coated mask with an aggresive, yet clean removal acrylic adhesive. This product was designed for PMB up to 100 PSI. | |
| BT-146 is a high quality/durable rubber, that is coated with an advanced high tack water based acrylic adhesive. BT-146 is designed for die-cut masking in PMB or other shot-peen processes. | |
| BT100R is a high quality, durable rubber coated with an advanced water based acrylic adhesive. This product was designed for PMB up to 100 psi. | |
| BT99060 is a 110.5 mil non-lead loaded solid polyvinyl chloride with an adhesive coated PET film backing. It is used for sound damping. | |
| C-tape is a 3 mil, FEP PTFE film with a pressure sensitive silicone adhesive. It offers high electrical strength in volts per mil. | |
| C501-12PT is a supported, high performance, differentially coated laminating adhesive designed for high performance automotive foam fabricating applications. | |
| C661 is a 3.5 mil copper foil tape with acrylic adhesive primarily used in specialty shielding applications. | |
| C665 is a 2.8 mil copper foil tape with electrically conductive acrylic adhesive. It is primarily used for EMI protection. C665 was designed for conductivity through the entire construction. | |
| C667 is a 2.8 mil, rolled and annealed, copper foil tape with electrically conductive, acrylic adhesive on one side. It was designed to provide shielding and electrical contact. | |
| C680 is a 6 mil resin impregnated paper tape with a high temperature silicone blend adhesive on one side. It is primarily used in solder protection applications. | |
| C690 is a 8.5 mil gold finger masking tape with rubber adhesive. It is primarily used for gold finger protection masking. | |
| C690B-12PT is a general purpose, high performance polyester supported laminating adhesive designed for automotive applications where low density ether or ester urethane foams are bonded to polypropylene, polyethylene, TEO, and... | |
| CARTBOPP 3200 is a 1.6 Mil (0.041MM - 23 micron) general grade polypropylene carton sealing tape with water based acrylic adhesive. 3" Talon Core. | |
| CARTBOPP 3201 is a 1.8 Mil (0.046MM - 21 micron) general grade polypropylene carton sealing tape with a water based acrylic adhesive. 3" Talon Core. | |
| CARTBOPP 3203 is a 1.8 Mil (0.045MM - 25 micron) standard grade polypropylene carton sealing tape with a solvent based natural rubber adhesive. 3" Neutral Core. | |
| CARTBOPP 3204 is a 2.0 Mil (0.051MM - 28 micron) medium grade polypropylene carton sealing tape a water based acrylic adhesive. 3" Talon Core. | |
| CARTBOPP 3205 is a 2.0 Mil (0.051MM - 28 micron) standard grade polypropylene carton sealing tape with a water based acrylic adhesive. It is used for standard grade carton sealing,... | |
| CARTBOPP 3206 is a 2.0 Mil (0.048MM - 28 micron) medium grade polypropylene carton sealing tape with a solvent based natural rubber adhesive. 3" Neutral Core. | |
| CARTBOPP 3208 is a 2.2 Mil (0.055MM - 30 micron) crystal clear general purpose polypropylene carton sealing tape with a solvent based acrylic adhesive. It is non yellowing and UV... | |
| CARTBOPP 3209 is a 2.6 Mil (0.066MM - 38 micron) medium grade polypropylene carton sealing tape with a water based acrylic adhesive. 3" Neutral Core. ***Brown has been discontinued*** | |
| CARTBOPP 3210 is a 2.6 Mil (0.065MM - 40 micron) high performance polypropylene tape with a solvent based acrylic adhesive. The high quality adhesive and strong film make this tape... | |
| CARTBOPP 3211 is a 2.7 Mil (0.068MM - 40 micron) crystal clear medium grade polypropylene tape film with a solvent based acrylic adhesive. It is non yellowing and UV resistant... | |
| CARTBOPP 3212 is a 2.5 Mil (0.062MM - 40 micron) medium grade polypropylene carton sealing tape with a solvent based natural rubber adhesive. It is used for performance grade carton... | |
| CARTBOPP 3213 is a 3.2 Mil (0.081MM - 48 micron) high performance polypropylene carton sealing tape with a water based acrylic adhesive. This premium grade, high strength tape features a... | |
| CARTBOPP 3214 is a 3.6 Mil (0.09MM - 60 micron) crystal clear high performance polypropylene carton sealing tape with a solvent based acrylic adhesive. It is non yellowing and UV... | |
| CARTBOPP 3216 is a 2.0 Mil (0.055mm, 30 microns) polypropylene film carton sealing tape features a water-based acrylic adhesive. Tape is imprinted in red and black on clear backing "If... | |
| CARTBOPP 3217 is a 2.0 Mil (0.055mm, 30 microns) polypropylene film carton sealing tape features a water-based acrylic adhesive. Tape is imprinted in red and black on tan backing "If... | |
| CARTBOPP 3218 is a 2.0 Mil (0.055mm, 30 microns) polypropylene film carton sealing tape features a water-based acrylic adhesive. Tape is imprinted in red and black on white backing "If... | |
| CARTBOPP 3219 is a 2.0 Mil (0.055mm, 30 microns) polypropylene film carton sealing tape which features a water-based acrylic adhesive. The tape is imprinted in red and black on clear... | |
| CARTBOPP 3220 is a 2.0 Mil (0.055mm, 30 microns) polypropylene film carton sealing tape features a water-based acrylic adhesive. Tape is imprinted in red on white film "Warning/Aviso: Caution if... | |
| CARTPET 3301 is a 3.0 Mil heavy duty polyester tape with an extremely aggressive high tack hot melt rubber adhesive that ensures instant holding power and provides a quick reliable... | |
| CARTUPVC 3401 is a 2.4 Mil (35 micron) medium duty colored UPVC carton sealing tape with a solvent-based natural rubber adhesive. This tape is perfect for medium duty carton/can sealing,... | |
| CARTUPVC 3402 is a 2.5 Mil (37 micron) fluorescent UPVC tape with a solvent-based natural rubber adhesive. This tape is perfect for medium duty carton/can sealing and more. It is... | |
| CF540 is a 5.6 mil, smooth crepe paper tape used in metal preparation in high tech transportation industry. | |
| CF740 is a 6.7 mil crepe paper tape used for masking in the transportation industry. | |
| Colonial is a 6.2 mil, industrial grade, crepe paper masking tape. It is primarily used in industrial and automotive paint applications that do not require the use of a bake... | |
| CP 105 is a 4.6 mil crepe masking tape with rubber solventless adhesive designed for general purpose use in packaging, bundling, and labeling. | |
| CP 200 Production Grade, Medium-High Adhesion Masking Tape for packaging, bundling, holding, splicing, masking and labeling applications. CP 200 is designed to work on multiple surfaces in temperatures up to... | |
| CP 631 is a 4.6 mil general purpose colored crepe paper masking tape. | |
| CP 740 is a 6.5 mil high performance masking tape designed for applications in the transportation, marine, and metal fabrication industries. | |
| CP 800 is a 6mil high performance masking tape designed for masking of corrosion-coated steel pipes. | |
| CP 900 is a high performance masking tape for masking of corrosion-coated steel pipes. | |
| CP 905 is a high performance grade, excellent adhesion masking tape for high temperature paint masking applications in the transportation industry. Designed with a heavy duty crepe backing that resists... | |
| CP101 is a 5 mil, economy grade, crepe masking tape. It is primarily used for bundling, packaging, holding, splicing, and masking. | |
| CP102 is a 4.9 mil, industrial, painter's value, crepe paper masking tape. It is primairly used in industrial, commercial and residential paint markets. | |
| CP107 is a 5.2 mil, crepe paper masking tape used in non-critical construction & painting applications | |
| CP20 is a 6.1 mil, crepe paper masking tape for painted surfaces. | |
| CP28 is 5.1 mil, crepe paper masking tape used for masking drywall and other delicate surfaces. | |
| CP400 is a 6.0 mil, smooth crepe paper for metal preparation, painting & coating. | |
| CP450 is a 6.8 mil, crepe paper high performance masking tape used for metal preparation, painting & coating. | |
| CP500 has been designed for today's high tech transportation industry needs. At 6.5mil thickness this tape has a high temperature resistance and medium-high adhesion to a number of substrates specific... | |
| CP530 is a 5.6 mil, crepe paper masking tape used in the high tech transportation industry. | |
| CP632 is a 5.2 mil, crepe paper masking tape used on a variety of smooth surfaces as a general purpose tape. | |
| CP64 is a 6.4 mil, premium grade, printable, colored, crepe paper masking tape. It is used for packaging, bundling, holding, binding, splicing, & labeling. | |
| CP650 is a 6.5 mil, crepe paper masking tape used in metal preparation, painting & coating. | |
| CP66 is a 5.7 mil, contractor/professio nal grade, crepe paper masking tape. It is primarily used for non-critical construction and painting. | |
| CP83 is a 5.4 mil, utility grade, crepe paper masking tape. It is primarily used for general purpose packaging, bundling, holding, splicing, tabbing and banding. | |
| CP99 is a 6.3 mil, performance grade, crepe paper masking tape. It is primarily used for wood, metal, painting and general purpose applications. | |
| CT109 is a 2.0 mil, general purpose, transparent, cellulose tape. It is used for sealing, packaging, mending, and splicing. | |
| D104ATG is a 5.0 mil reverse wound, stabilized transfer adhesive with high tack, peel and holding power. It is designed to adhere to a variety of surfaces, including metals and... | |
| D2525 Perma-A-Stick II™ is a 1 mil double coated PET tape with high tack acrylic | |
| D293 is a 1mil polyester with a high tack silicone adhesive on both sides offers excellent strength splices on silicone release liners and various low energy substrates. Bright yellow color... | |
| D698 is double-coated tape with heat-activated adhesive on one side and acrylic based pressure sensitive adhesive on the reverse side. | |
| D734 is a 1.4 mil high tack, reinforced acrylic transfer tape. It was developed for light weight substrate applications and is ideal for permanent bonding of papers, plastics and films. | |
| D739 is a blue, double-sided, high speed flying splice tape, designed with excellent wet-out properties to materials such as polyethylene, polypropylene, loosely woven fabrics and low energy films. | |
| D748 is a 31 mil, medium density, gray, acrylic foam tape with an acrylic pressure sensitive adhesive on one side and a heat-activated adhesive on the other side. | |
| D750 is a 45 mil, medium density, gray, acrylic foam tape with an acrylic pressure sensitive adhesive on one side and a heat-activated adhesive on the other side. | |
| D786 is a blue, double-sided high speed flying splice tape, designed with excellent wet-out properties to materials such as polyethylene, polypropylene, loosely woven fabrics and low energy films. | |
| D926 is a 2.5 mil, polyetherimide film with silicone adhesive. | |
| D9605 series are heavy duty multi-purpose double-coated tapes with a high adhesion level on different substrates such as plastics, foams and metals. The tapes are suitable for rough surface bonding. | |
| D969PKSW is a self wound polyester with a high tack differential silicone/acrylic adhesive systems. Features a permanent bonding acrylic adhesive on one side and high performance silicone adhesive on the... | |
| DW 915-2 is a red polyester tape coated with a proprietary, Silicone-Free, acrylic adhesive. DW915-2 will remove cleanly at elevated temperatures and has good solvent resistance. This product passes all... | |
| DW915-1 is a red polyester tape coated with a proprietary, Silicone-Free, acrylic adhesive. DW915-1 will remove cleanly at elevated temperatures and has good solvent resistance. This product passes all low... | |
| esa® ACXplus 77108 is a high performance double-sided acrylic foam tape for exterior attachment part mounting. Its outstanding wide temperature range resistance is based on its well-balanced pure acrylic core... | |
| Fasson 955 is a 11.8 mil, single coated, metalized polycoated cloth. It is designed to provide the surface of foil tape and easy application of a cloth tape on duct... | |
| FasTape 8337T is a 3.2 mil, differentially double coated, polyester tape. It is primarily used for permanently mounting to foam while offering removability on the other side. | |
| Foam Seal Aluma-Seal 723 is an industrial medium density PVC foam product cast on an aluminum liner. AlumaSeal 723 is a PVC foam with an aluminum covering on one side... | |
| Foam Seal Aluma-Seal is an industrial medium density PVC foam product cast on an aluminum liner. AlumaSeal is a PVC foam with an aluminum covering on one side and acrylic... | |
| FT 7329X is a 3.7 mil double coated polyester with a low VOC modified acrylic adhesive. It bonds well to low surface energy materials and has excellent foam bonding properties. | |
| FT 8217 is a 7.2 mil, double coated non-woven. It is primarily used in applications that require excellent adhesion to foam or low surface energy substrates. Specification #56128 | |
| FT 8270 is a 7.0 mil double coated tissue with a high performance low VOC modified acrylic adhesive. It bonds very well to low surface energy materials and features good... | |
| FT 8305 is a 2.9 mil, double coated polyester tape. It is primarily used for applications requiring an aggressive adhesive with good die cutting characteristics. Specification #87204 | |
| FT 8312 is a 6.2 mil, double coated polyester tape. It is primarily used for applications requiring an aggressive adhesive for use on a wide variety of substrates. Specification #87065... | |
| FT 8327 is a 4.0 mil, double coated polyester tape. It has a general purpose rubber adhesive on the unwind side and high shear rubber on the liner side. 8327... | |
| FT 8380 is a 2.7 mil, double coated polyester tape. It is primarily used in bonding point-of-purchase display information to shelf materials. Specification #56452 | |
| FT 8413 is a 4.7 mil, double coated polyester. It is primarily used for applications requiring good adhesion at elevated temperatures. Specification #56426 | |
| High tack acrylic adhesive system provides excellent holding power and heat resistance. Ideally suited for high speed flying splices of paper, film and foils as well as general purpose bonding... | |
| HPA™ 9392 is a 2.5 mil double coated polyester with a high performance acrylic adhesive. It bonds well to medium and high surface energy plastics and metals. HPA™ 9392 is... | |
| Ideal Cold Seal 788S is a 1.5 mil, aluminum alloy foil coated one side with a pressure sensitive blue acrylic adhesive and protected by a paper release liner. The specially... | |
| IdealSeal® 777 is the new multi-layer aluminum foil laminate that easily covers and fully protects ductwork and piping under a wide range of conditions. This cladding material can also be... | |
| IPG 750 is a natural colored crepe paper backed tape laminated to uni-directional fiberglass filaments and coated with a "hot melt" applied synthetic rubber pressure-sensitive adhesive. | |
| IT7177 is a 2.2 mil, polyimide film used for high temperature transformer insulation where silicone cannot be used. | |
| IT720 is a 8 mil, woven polyester cloth used for coiling and transformer wrapping. | |
| IT7270 is a 3.5 mil, polyimide film used in masking and DC/fractional motor applications. | |
| IT730 is a 7 mil, glass cloth tape used for coil wrap/banding & crossover insulation. | |
| IT7300 is a 7 mil, glass cloth used for coil wrapping & crossover insulation. | |
| Nitto D9605 series are double-coated tapes with a polyester carrier coated with an aggressive acrylic adhesive used for mounting of different types of plastics. D9605 series are heavy duty multi-purpose... | |
| Nitto Double Coated Poylester Tape D5331 consists of a modified acrylic adhesive, coated on transparent poylester suitable for a variety of mounting applications. | |
| Nitto tapes D5952 and D5952N consist of a pressure sensitive modified acrylic adhesive, intended for use as a general mounting tape where a particular high adhesion level is required. | |
| NORMOUNTr Acrylic A3304GB is a 16 mil, acrylic system that provides fast adhesive strength to bond a wide range of substrates. | |
| NORMOUNTr Acrylic A3308GB is a 31 mil, acrylic system that provides fast adhesive strength to bond a wide range of substrates. | |
| NORMOUNTr Acrylic A3311GB is a 45 mil, acrylic system that provides fast adhesive strength to bond a wide range of substrates. | |
| NT-8511-2 is a 2.5 mil, polyester tape designed for splicing many release coated papers where quick adhesion is needed. | |
| NT-8512-2 is a 3.5 mil, polyester film used for splicing photographic film to leader card during film processing. | |
| NT-9511-2 is a 2.5 mil, polyester film designed for splicing many release coated papers where quick adhesion is needed. | |
| NT-988 is a 4 mil, acrylic copolymer used for mounting a wide variety of substrates. | |
| NT-988-2 is a 2 mil, unsupported acrylic copolymer used in splicing of non-silicone coated substrates including LSE materials. | |
| Please use Compar-A-Tape to find a substitute. | |
| Polyken 757 is a 7 mil, high tack multi-purpose polyethylene film tape, offering the right balance of adhesion, stretch, and strength for a variety of industrial, maintenance, construction, and abatement... | |
| Premium grade, medium adhesion blue painter's tape for interior and exterior masking of multiple surfaces, such as painted walls, glass, vinyl, metal, and wood, when easy, no-residue removal is a... | |
| ProtecRite® 7201 is a 2 mil Co-extruded polyethylene film developed for general surface protection and/or shipping. The custom formulated acrylic adhesive offers a "lower adhesion" product with minimal adhesion build,... | |
| Safety WalkT 7705 is a white 23 mil, fine textured, slip-resistant strip with a pressure-sensitive adhesive backing providing enhanced safety and comfort in light- and barefoot-traffic areas. 7705 is available... | |
| Safety WalkT Coarse Anti-Slip Tape | |
| Saint-Gobain NORBOND® A7200-20 is a transparent, acrylic core tape with outstanding viscoelastic and adhesion properties. Virtually invisible after application, NORBOND® A7200-120 satisfies special visual and design requirements when bonding to... | |
| Saint-Gobain NORBOND® A7200-20 is a transparent, acrylic core tape with outstanding viscoelastic and adhesion properties. Virtually invisible after application, NORBOND® A7200-20 satisfies special visual and design requirements when bonding to... | |
| Saint-Gobain NORBOND® A7200-40 is a transparent, acrylic core tape with outstanding viscoelastic and adhesion properties. Virtually invisible after application, NORBOND® A7200-40 satisfies special visual and design requirements when bonding to... | |
| Saint-Gobain NORBOND® A7200-60 is a transparent, acrylic core tape with outstanding viscoelastic and adhesion properties. Virtually invisible after application, NORBOND® A7200-60 satisfies special visual and design requirements when bonding to... | |
| Saint-Gobain NORBOND® A7300-20 is a grey, 20 mil double-sided, coated acrylic foam tape with outstanding viscoelastic and adhesion properties. It offers ideal bonding performance for many interior and exterior industrial... | |
| Saint-Gobain NORBOND® A7300-31.5 is a grey, double-sided, coated acrylic foam tape with outstanding viscoelastic and adhesion properties. It offers ideal bonding performance for many interior and exterior industrial applications. Formulated... | |
| Saint-Gobain NORBOND® A7300-43 is a grey 43 mil, double-sided, coated acrylic foam tape with outstanding viscoelastic and adhesion properties. It offers ideal bonding performance for many interior and exterior industrial... | |
| Saint-Gobain Norbond® A7400 series is a white, double-sided, coated acrylic foam tape with outstanding viscoelastic and adhesion properties. It offers ideal bonding performance for many interior and exterior industrial applications... | |
| Saint-Gobain Norbond® A7500 series is a dark, acrylic core tape designed with black edge profile, with outstanding viscoelastic and adhesion properties. It is designed for ideal bonding on many interior... | |
| Scotch 8884 is a 5.0 mil, stretchable polyethylene tape. It is primarily used for internal and external shipping purposes. | |
| Scotch 8886 is a 7.0 mil, stretchable polyethylene tape. It is primarily used for internal and external shipping purposes. | |
| Scotch® Strapping Tape 8898 is a general-purpose tape with a tensilized polypropylene film backing and pressure-sensitive synthetic adhesive. The tape is designed for a wide variety of industrial and packaging... | |
| Semi-bleached paper coated with blue repulpable adhesive and siliconized repulpable paper liner. | |
| Specialty Tapes D1104 is a high tack acrylic transfer tape designed for permanent bonding of papers, plastics, and films. D1104 is wound on 3 inch ID cores. | |
| Specialty Tapes Shursplice™ - 2 mils PET film coated with silicone adhesive; green color. Product CW21SL supplied on a 2 mils clear PET film liner. | |
| Tape is completely repulpable. Splices can be cut out and recycled with no contamination. Unique adhesive designed for superior adhesion on polyethylene-coated papers. Hermetically sealed in plastic bags to maintain... | |
| tesa 75505 is a 2 mil tackified acrylic transfer tape. It utilizes the 4965 adhesive system and is very conformable. This adhesive system is transparent, ageing resistant, and has high... | |
| tesa 75515 is a 5 mil tackified acrylic transfer tape. It utilizes the 4965 adhesive system and is very conformable. This adhesive system is transparent, ageing resistant, and has high... | |
| tesa 8851 is an ultra thin double-sided translucent non-woven tape, which has excellent temperature resistance property, ideal for micro-speaker dome mounting and FPC mounting applications. tesa 8851 is made from... | |
| tesa 8857 is made from special tacking acrylic adhesive system which has excellent high temperature resistant property, ideal for demanding FPC mounting applications. | |
| tesa ACXplus 7063 is a black acrylic foam tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation, and its temperature and... | |
| tesa ACXplus 7065 is a black acrylic foam tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation, and its temperature and... | |
| tesa ACXplus 7066 is a black acrylic foam tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation temperature resistance and weather... | |
| tesa ACXplus 7072 is a black acrylic foam tape. It consists of a high-performance acrylic system, and due to its unique components, it combines a very good temperature resistance with... | |
| tesa ACXplus 7076 is a black acrylic foam tape. It consists of a high-performance acrylic system, and due to its unique components, it combines a very good temperature resistance with... | |
| tesa ACXplus 7078 is a black acrylic foam tape. It consists of a high-performance acrylic system, and due to its unique components, it combines a very good temperature resistance with... | |
| tesa® 75007 Low VOC Laminating Tape is a conformable transparent adhesive layer of tackified acrylic reinforced with a PET scrim mesh | |
| tesa® 75013 Low VOC Laminating Tape is suitable for laminating all kinds of foam, fleece, and felt substrates and mounting interior components. | |
| tesa® 75507 is a tackified acrylic tape with superior initial adhesion even on rough surfaces. It bonds reliably to a wide range of different substrates and has very good aging... | |
| tesa® 88125 is a conformable, transparent, water-based acrylic transfer tape. The adhesive offers high temperature and high shear performance, and has been developed for lamination and converting applications. | |
| tesa® 88150 is a conformable, transparent, water-based acrylic transfer tape. The adhesive offers high temperature and high shear performance, and has been developed for lamination and converting applications. | |
| tesa® 88225 is a conformable, transparent, water-based acrylic transfer tape. The adhesive offers good performance on low surface energy surfaces, and has been developed for lamination and converting applications. | |
| tesa® 88250 is a conformable, transparent, water-based acrylic transfer tape. The adhesive offers good performance on low surface energy surfaces, and has been developed for lamination and converting applications. | |
| tesa® 88665 is a transparent double-sided tape with a PET-backing. One side is equipped with a silicone adhesive (easy side) and the other side is equipped with a modified acrylic... | |
| tesa® 92105 HiP – High initial Performance is a 20 mil, double-sided foam tape for LSE surfaces: plastic to plastic application in automotive interior | |
| tesa® 92108 HiP – High initial Performance is a 0.8 mm double-sided foam tape for LSE surfaces: plastic to plastic application in automotive interior | |
| tesa® 92111 HiP – High initial Performance is a 43.3 mil, double-sided foam tape for LSE surfaces: plastic to plastic application in automotive interior | |
| tesa® ACXplus 7074 is a black acrylic foam tape. It consists of a high-performance acrylic system, and due to its unique components, it combines a very good temperature resistance... | |
| tesa® ACXplus 70725 is a black acrylic foam tape. It consist of a high-performance acrylic system and due to its unique components it combines a very good temperature resistance with... | |
| tesa® ACXplus 70730 is a black acrylic foam tape. It consists of a high-performance acrylic system and due to its unique components it combines a very good temperature resistance with... | |
| tesa® ACXplus 70740 is a black acrylic foam tape. It consists of a high-performance acrylic system and due to its unique components it combines a very good temperature resistance with... | |
| tesa® ACXplus 7273 MP is a gray double-sided acrylic foam tape. The visco-elastic acrylic foam core of tesa® ACXplus 7273 MP absorbs and dissipates dynamic and static loads. Due to... | |
| tesa® ACXplus 7274 MP is a gray double-sided acrylic foam tape. The visco-elastic acrylic foam core of tesa® ACXplus 7274 MP absorbs and dissipates dynamic and static loads. Due to... | |
| tesa® ACXplus 75530 is a double-sided transparent acrylic core tape. It consists of a high-performance acrylic system and is primarily characterised by its Bonding Power, Stress Dissipation and its Temperature... | |
| tesa® ACXplus 77208 is a single layer acrylic foam tape designed for automotive attachment parts. Its viscoelastic acrylic foam core achieves reliable and high bonding performance on a variety of... | |
| tesa® ACXplus 77611 is a 43mil double-sided acrylic foam tape with a unique double layer product design, coated with low surface energy (LSE) adhesive on the covered side. Its high-performance... | |
| tesa® ACXplus 77711 is a 1.1 mm acrylic foam tape with a unique double-layer asymmetrically designed product, coated on one side with LSE adhesive. It can help eliminate the primer... | |
| tesa® ACXplus 77811 is a double-sided acrylic foam tape for mounting of automotive exterior attachment parts. It is a triple-layer symmetrically designed product, coated on both sides with LSE adhesive. | |
| tesa® ACXplus 7811 Black Line is a 43 mil deep black double-sided acrylic foam tape for mounting automotive exterior trims and parts. It provides high bonding power on MSE clear... | |
| tesa® HAF 8454 is a reactive heat activated film based on phenolic resin and nitrile rubber. It is especially designed for applications that require high resistance against shock, e.g. in... | |
| This 1.1 mil. double coated tape features a thin polyester film for dimensional stability and improved handling with ease of die cutting and laminating. | |
| This 2.0 Mil (0.055mm, 30 microns) polypropylene film carton sealing tape features a water-based acrylic adhesive. Tape is imprinted in red on white backing "FRAGILE Handle With Care." 3" Neutral... | |
| This 3.2 mil. double coated film tape features a thin polyester film for dimensional stability and improved handling with ease of die-cutting and laminating. | |
| This glass stabilized adhesive offers an aggressive adhesive that bonds well to most surfaces. The extra wide web makes this tape suitable for use as a laminating adhesive for foams... | |
| This light duty removable transfer tape features a light-weight 1.0mil adhesive for temporary bonding with clean removable adhesive from a variety of surfaces. Good for lightweight attachments that require a... | |
| This Reverse Wound Permanent Hot Melt Rubber Transfer Tape offers a 1.0 mil synthetic rubber adhesive with a 42# silicone-coated Kraft paper with a finger-lift edge.This transfer tape is perfect... | |
| Unifilmr 802 is a 2.0 mil, unsupported adhesive transfer. It is primarily used for water shedder attachment, interior trim assembly and temporary attachment during assembly. | |
| Unifilmr 805 is a 5.0 mil, unsupported adhesive transfer. It is primarily used for water shedder attachment, interior trim assembly and temporary attachment during assembly. |
| << Prev | Next >> |