Budnick Converting, Inc. Datasheets for Industrial Tapes

Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more

Page: 1 2 3 4 5
Product Name Notes
3M VHB™ Tape 4905 is a 20 mil double sided, clear solid acrylic high bond foam tape. The general purpose adhesive bonds to most higher surface energy substrates.
3M VHB™ Tape F9469C is a 5 mil, firm acrylic adhesive transfer tape. These VHB transfer tapes are transparent and are ideal for use in many interior and exterior industrial...
3M XT2105 is a 2 mil thick high tack acrylic transfer tape. The adhesive system is designed with excellent initial adhesion for smooth, hard-to-stick to surfaces. It is typically used...
3M XT2112 is a 5 mil thick high tack, solventless, acrylic transfer tape. The adhesive system is designed with excellent initial adhesion for smooth, hard-to-stick to surfaces. It is typically...
3M XT6110 is a 4 mil thick high tack, solventless, acrylic, double coated PET film tape. The adhesive system is designed with excellent initial adhesion for smooth, hard-to-stick to surfaces.
3M™ Durable PET Film, RMNC7-HC, is a high clarity, low haze 7 mil clear polyester film with an anti-static coating. To prevent scratching during processing and handling, it may also...
3M™ High Tack Hook Fastener Tape SJ30H is a nylon hook tape with a rubber adhesive, white polyethylene film liner and an engaged thickness between 100 mil to 160 mil.
3M™ High Tack Loop Fastener Tape SJ30L is a nylon loop tape with a rubber adhesive, white polyethylene film liner and an engaged thickness between 100 mil to 160 mil.
3M™ Ultra Clear Double Coated Tape UCT-50 is a double sided tape, produced in a clean room, with a thin polyester (PET) film carrier for dimensional stability and improved handling.
3M™ VHB™ GPH-110GF is a 0.045 in (1.1 mm) thick gray double sided acrylic foam tape with a red polyethylene film liner. The conformable foam provides good contact between substrates...
3M™ VHB™ Tape 4611 is a 45 mil double sided, gray acrylic foam. It is used for bonding metals and other high surface energy materials. It has an excellent temperature...
3M™ VHB™ Tape 4618 a 25 mil white, double sided general purpose, acrylic foam tape for bonding to a variety of materials. The non-liner side adhesive bonds to metals and...
3M™ VHB™ Tape 4622 is a 45 mil white, general purpose, double sided conformable acrylic foam tape for bonding high surface energy substrates on the liner side and medium energy...
3M™ VHB™ Tape 4624 is a 62 mil general purpose, conformable acrylic foam tape for bonding a variety of materials. The non-liner side adhesive bonds to metals and high surface...
3M™ VHB™ Tape 4646 is a 25 mil double sided acrylic foam tape for bonding metals and other high surface energy materials. It has an excellent temperature resistance and can...
3M™ VHB™ Tape 4655 is a 62 mil, double sided acrylic foam. It is used for bonding metals and other high surface energy materials. It has an excellent temperature resistance.
3M™ VHB™ Tape 4910 is a 40 mil, double sided, clear solid acrylic. The general purpose adhesive bonds to most higher surface energy substrates .
3M™ VHB™ Tape 4914 is a 10 mil double sided acrylic foam. It is the thinnest tape in 3M's VHB Tape line.
3M™ VHB™ Tape 4919 is a 25 mil, black, double sided adhesive foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners.
3M™ VHB™ Tape 4920 is a high performance, high bonding acrylic foam; adhesive tape that has excellent long-term holding power. 4920 has a general purpose adhesive on both sides of...
3M™ VHB™ Tape 4926 is a 15 mil double sided, conformable acrylic foam. 4926 is the main product when conformability is necessary.
3M™ VHB™ Tape 4941 is a 45 mil, double sided adhesive foam tape with a paper liner. In many cases they can replace rivets, spot welds, liquid adhesives or other...
3M™ VHB™ Tape 4941F is a 45 mil, double sided conformable foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners.
3M™ VHB™ Tape 4943 is a 45 mil, double sided adhesive foam tape. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners. Suitable for...
3M™ VHB™ Tape 4947F is a 45 mil, black, double sided acrylic foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners.
3M™ VHB™ Tape 4949 is a 45 mil, double sided adhesive foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners.
3M™ VHB™ Tape 4950 is a 45 mil, double sided, firm acrylic foam tape that is used for bonding a variety of substrates. 4950 provides high strength and long-term durability.
3M™ VHB™ Tape 4951 is a 45 mil, double sided acrylic foam tape that is used for bonding a variety of substrates, including most metals, sealed wood and glass, as...
3M™ VHB™ Tape 4955 is an 80 mil high performance high bond foam acrylic tape that has excellent long-term holding power. 4955 has a general purpose adhesive on both sides...
3M™ VHB™ Tape 4956 is a 62 mil, double sided, conformable acrylic foam. 4956 is ideal when conformability is necessary.
3M™ VHB™ Tape 4957 is a 62 mil double sided adhesive foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners.
3M™ VHB™ Tape 4959 is an 120 mil high performance, double sided, high bond acrylic foam tape that has excellent long-term holding power.
3M™ VHB™ Tape 4979 is a 62 mil, double sided adhesive foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners.
3M™ VHB™ Tape 4991 is a 90 mil, double sided, conformable acrylic foam. 4991 is the main product when conformability is necessary.
3M™ VHB™ Tape 5906 is a thin foam tape with pressure sensitive adhesive on both sides and is used for bonding a wide range of materials, including many paints and...
3M™ VHB™ Tape 5907 Thin Acrylic Foam Tape is a thin acrylic foam tape with pressure sensitive adhesive on both sides and is used for bonding a wide range of...
3M™ VHB™ Tape 5908 is a thin acrylic foam tape with pressure sensitive adhesive on both sides and is used for bonding a wide range of materials, including many paints...
3M™ VHB™ Tape 5909 is a thin foam tape with pressure sensitive adhesive on both sides and is used for bonding a wide range of materials, including many paints and...
3M™ VHB™ Tape 5925 is a 25mil acrylic foam tape with double sided pressure sensitive adhesive. The modified adhesive bonds to a variety of plastics and paints (including powder coated).
3M™ VHB™ Tape 5952 is a 45 mil acrylic foam tape with double sided adhesive. It is conformable and its modified adhesive adheres to a variety of substrates, including powder...
3M™ VHB™ Tape 5962 is a 61 mil acrylic foam tape with double sided pressure sensitive adhesive. It is conformable and adheres to a variety of substrates, including powder coats...
3M™ VHB™ Tape 930 is a 32 mil double sided acrylic foam tape. The modified adhesive bonds to a variety of plastics and paints (including powder coated).
3M™ VHB™ Tape F9460PC is a 2 mil, firm acrylic adhesive transfer tape. These VHB™ transfer tapes are transparent and are ideal for use in many interior and exterior industrial...
3M™ VHB™ Tape F9473PC is a 10 mil, firm acrylic adhesive transfer tape. These VHB; transfer tapes are transparent and are ideal for use in many interior and exterior industrial...
3M™ VHB™ Tape GPH-060GF is a permanent bonding solution that can replace traditional mechanical fasteners and liquid adhesives in challenging, high temperature applications. Its acrylic foam core provides a good...
3M™ VHB™ Tape GPH-160GF is a 0.062 in (1.6 mm) thick gray double sided acrylic foam tape with a red polyethylene film liner. The conformable foam provides good contact between...
3M™ VHB™ Tape is a 25 mil double sided adhesive foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners.
3M™ VHB™ Tape LSE-060WF. It is a white, 25 mil thick, double sided high bond tape with a modified acrylic adhesive on both sides of a conformable foam core. It...
3M™ VHB™ Tape LSE-110WF is a 45 mil white, conformable, double sided acrylic foam tape with a high initial tack and a soft foam. Its design enables bonding of many...
3M™ VHB™ Tape LSE-160WF is a 63 mil, white, conformable, double sided acrylic foam tape with a high initial tack and a soft foam. Its design enables bonding of many...
3M™ VHB™ Tape LVO-060BF is a 0.025 inch (0.6 mm) thick, black, double-sided acrylic foam tape designed with a polyethylene film liner. It features a low-odor adhesive on both sides...
3M™ VHB™ Tape LVO-110BF is a 0.045 inch (1.1 mm) thick black double-sided acrylic foam tape with PE film liner. The low odor adhesive on both sides bonds to a...
3M™ VHB™ Tape LVO-160BF is a black, 62 mil (1.6 mm) thick double-sided acrylic foam tape featuring a polyethylene film liner. Designed for applications where reduced odor and VOC emissions...
3M™ VHB™ Tape RP+040GF is a 0.016 inch (0.4 mm) thick gray double coated acrylic foam tape with a PE film liner. The multi-purpose acrylic adhesive on both sides bonds...
3M™ VHB™ Tape RP+060GF is a 0.025 inch (0.6 mm) thick gray double coated acrylic foam tape with a PE film liner. The multi-purpose acrylic adhesive on both sides bonds...
3M™ VHB™ Tape RP+080GF is a 0.032 inch (0.8 mm) thick gray double coated acrylic foam tape with a PE film liner. The multi-purpose acrylic adhesive on both sides bonds...
3M™ VHB™ Tape RP+110GF is a 0.045 inch (1.1 mm) thick gray double coated acrylic foam tape with a PE film liner. The multi-purpose acrylic adhesive on both sides bonds...
3M™ VHB™ Tape RP+160GF is a 0.062 inch (1.6 mm) thick gray double coated acrylic foam tape with a PE film liner. The multi-purpose acrylic adhesive on both sides bonds...
3M™ VHB™ Tape RP+230GF is a 0.090 inch (2.3 mm) thick gray double coated acrylic foam tape with a PE Film liner. The multi-purpose acrylic adhesive on both sides bonds...
3M™ VHB™ Tape5915 is a 15 mil double sided acrylic foam tape. The modified adhesive bonds to a variety of plastics and paints (including powder coated).
3MT Dual Lock Reclosable Fastener is a low surface energy adhesive on the back of a clear polypropylene reclosable fastener. Low profile. .098 inch engaged thickness. Closure life 100 -...
3MT Dual Lock™ Reclosable Fastener 3550 is a general purpose, acrylic adhesive on the back of a black, polypropylene reclosable fastener. 250 stems per square inch. .23 inch engaged thickness.
3MT Dual Lock™ Reclosable Fastener TB3550 is a general purpose, acrylic adhesive on the back of a black, polypropylene reclosable fastener. 250 stems per square inch. .23 inch engaged thickness.
3MT Dual LockT Low Profile Reclosable Fastener SJ4570 can replace conventional fasteners, such as screws, clips, rivets, snaps, hook and loop and bolts in many applications where access or repositioning...
3MT Dual LockT Reclosable Fastener TB3550 is a general purpose, acrylic adhesive on the back of a black, polypropylene reclosable fastener. 250 stems per square inch. .23 inch engaged thickness.
3MT Dual LockT Reclosable Fastener TB3560 is a clear acrylic adhesive on the back of a clear polypropylene reclosable fastener. 250 stems per square inch. .23 inch engaged thickness. Closure...
3MT Gripping Material TB400 is a black, acrylic, pressure sensitive adhesive PSA backed gripping material. High-friction surface with an adhesive backing to be easily applied to a variety of surfaces...
3MT Gripping Material TB631 is a Gray, acrylic pressure sensitive adhesive PSA backed gripping material. Very soft high-friction surface with an adhesive backing to be easily applied to a variety...
3MT Gripping Material TB641 is a black, acrylic pressure sensitive adhesive PSA backed gripping mateial. Soft medium-friction surface with an adhesive backing to be easily applied to a cariety of...
A clear acrylic adhesive on the back of a clear polypropylene reclosable fastener. 400/170 stems per square inch. 0.23 inch engaged thickness. Closure life 1,000.
A general purpose, acrylic adhesive on the back of a black, polypropylene reclosable fastener. 400/170 stems per square inch. 0.23 inch engaged thickness. Closure life 1,000
A rubber based adhesive on the back of a black, polypropylene reclosable fastener. 250 stems per square inch. .23 inch engaged thickness. Closure life 1,000.
Banner Ups by Budnick TigerMount 031 double sided black polyethylene foam tape is a highly conformable and has a modified acrylic adhesive for permanent bonding applications. It can be used...
Banner Ups by Budnick TigerMount 032 Double Sided White Foam Mounting Tape is a 32 mil, double sided polyethylene foam tape. The foam is coated with a permanent synthetic rubber...
Banner Ups by Budnick TigerMount 060 White Foam Tape a 1/16 inch double coated 4# density white polyethylene foam. It uses a synthetic rubber based adhesive, which provides superior performance...
Banner Ups by Budnick TigerMount Pro Double Sided black PE Foam Tape is a 22 mil, polyethylene foam tape used for bonding materials with differing thermal elongation. It can be...
Banner Ups TigerTape® 2 is a 4.5 mil economy grade double coated polyester (PET) carrier film ) coated on both sides with a high deposition of a high tack acrylic...
Banner Ups TigerTape™ is a 6.5 mil double coated polyester (PET) carrier film coated on both sides with a high deposition of a high tack acrylic pressure-sensitive adhesive (PSA). A...
CCT T1528 is a double coated, 4 mil low VOC tissue supported tape
Dublfilm® S268 is a 2.75 mil, thin double coated film. It is primarily used for labels and bonding applications.
Dublfilm® S305 is a 2.55 mil, permanent/removable polyester tape. It is primarily used as protective pads in laminating and for temporary mounting, labeling, and packaging.
Dublfilm® S313-76 is a 3.2 mil, double coated polyester tape. It is primarily used for photo mounting applications.
Dublfilmr S234 is 3.25 mils, double coated polyester, high tack, acrylic pressure sensitive film. It is primarily used for splicing of paper and general bonding.
Dublfilmr S301 is a 8.5 mil, double coated, UPVC film. It is primarily used for difficult bonding and splicing applications.
Dublfilmr S3400 is a 13 mil, fire retardant double coated cloth tape. It is primarily used for aircraft carpeting and fastening of floor covering products.
Dublfilmr S3401 is a 13 mil, fire retardant double coated cloth tape. It is primarily used for installation of aircraft carpeting and fastening of floor covering products.
Dublfilmr S4927 is a 6.7 mil, double-coated, fire retardant woven cloth tape. It is primarily used on installation of carpeting in airplanes and fastening floor covering products.
Dublfilmr S662 is a 3.2 mil, double coated polyester film. It is primarily used for consumer and industrial assembly applications.
Dublfilmr S711 is a 3.8 mil, non-woven/double coated, tissue. It is primarily used for general bonding and decorative parts.
Dublfilmr S839A is a 3.25 mil, double coated polyester tape. It is primarily used for assembly of interior decorative trim and attachment of labels.
Dublfilmr S840A is a 3.8 mil, double coated tissue tape. It is primarily used for assembly of interior decorative trim and attachment of labels.
Dublfilmr S841A is a 2.75 mil, differentially coated polyester tape. It is primarily used for temporary labels and other temporary bonding applications.
Dublfilmr S842A is a 2.55 mil, differentially coated polyester tape. It is primarily used for attachment of labels and assembly of interior decorative trim.
Dublfilmr S843A is a 8.5 mil, double coated polypropylene film. It is primarily used for assembly of interior decorative trim and attachments of labels.
Dublfilmr S972A is a 4.75 mil, double coated polyester tape. It is primarily used for bonding to foams and gaskets.
Dublfilmr S975A is a 4.75 mil, double coated polyester tape. It is primarily used for bonding to surfaces, foams and pads.
Dublfilmr SA304E is a 3.0 mil, double coated polyester tape. It is primarily used for photo mounting, faceplates, and application to decorative parts.
Dublfilmr SA307E is a 3.0 mil, double coated, polyester tape. They are primarily used for photo mounting, faceplates and application to decorative parts.
Dublfilmr SA357E is a 3.5 mil, double coated polyester tape. It is primarily used for faceplates, application to decorative parts and photo mounting.
Dublfilmr SA457E is a 4.5 mil, double coated polyester tape. It is primarily used for faceplates, application to decorative parts and photo mounting.
Dublfilmr SB857P is a 8.5 mil, double coated polypropylene film. It is primarily used for bonding of plastics and lamination to rubbers and foams.
Dublfilmr SG357E is a 3.5 mil, double coated, polyester film. It is primarily used for decorative parts, general bonding and resealing of polybags.
Dublfilmr SP357E is a 3.5 mil, thin double coated polyester tape. It is primarily used for foam and sound, splicing applications, assembly aid, and lamination.
Dublfilmr SP407T is a 5.5 mil, double coated, tissue. It is primarily used for assembly aid, bonding to EPDM rubber and foam fabrication.
Dublfilmr SP457E is a 4.5 mil, double coated polyester tape. It is primarily used for assembly aid, foam gasketing and sound attenuation, and lamination to rubber.
Dublfilmr SP507T is a 6.5 mil, double coated tissue tape. It is supported with an adhesive tape that is aggressive and fast grabbing.
Duofoam r SJ416V is a 1/16", double coated polyethylene foam. It is primarily used for a wide variety of surfaces, metals and engineered plastics.
Duofoamr is a 1/64" high density polyurethane foam that is double coated with a acrylic adhesive. It is primarily used for exterior automotive trim, badging, scripting and cladding.
Duofoamr S3408 is a 15.5 mil, double coated acrylic foam tape. It is primarily used for adhesion to a wide variety of surfaces and provides excellent tack, peel and holding...
Duofoamr S5300A is a 25 mil, solid acrylic tape. It is primarily used for a wide range of weathering and temperature conditions without losing adhesion.
Duofoamr S5589 is a double coated foam mounting tape. It is primarily used for automotive emblems and badging, exterior trim and door step plates.
Duofoamr S846VA is a 36.9 mil, double coated foam mounting tape. It is primarily used for mounting and bonding where heat resistance is required.
Duofoamr S847VA is a 254.0 mil, double coated foam mounting tape. It is primarily used for assembly of wing mirrors and interior components.
Duofoamr S848VA is a 69.0 mil, double coated foam mounting tape. It is primarily used for assembly of wing mirrors and interior components.
Duofoamr S849VA is a 1/32", double coated foam mounting tape. It is primarily used for a variety of surfaces and provides excellent tack, peel and holding power.
Duofoamr SJ432V is a 1/32", double coated polyethylene foam. It is primarily used for a wide variety of surfaces, including metals and engineered plastics and is heat resistant.
Duofoamr SR508V is a 1/8", double coated polyethylene foam. It is primarily used for mounting applications and has good adhesion to a wide variety of surfaces.
Duofoamr SR516V is a 1/16", double coated polyethylene foam. It is primarily used for mounting applications to a variety of surfaces.
Duofoamr SR516VB is a 1/16" black double coated polyethylene foam. It is primarily used for mounting applications to a wide variety of surfaces.
Duofoamr SR532V is a 1/32", double coated polyethylene foam. It is primarily used for mounting applications to a wide variety of surfaces.
Duofoamr SR532VB is a 1/32", double coated polyethylene foam. It is primarily used for mounting applications to a wide variety of surfaces.
Fiberglass fabric impregnated with pure polytetrafluoroethyl ene (PTFE) coated with adhesive provides superior non-stick surface.
Fiberglass fabric impregnated with pure polytetrafluoroethyl ene (PTFE) coated with adhesive provides superior non-stick surfaces (high performance grade).
Fiberglass fabric impregnated with pure polytetrafluoroethyl ene (PTFE) coated with adhesive provides superior non-stick surfaces (high performance).
Fiberglass fabric impregnated with pure polytetrafluoroethyl ene (PTFE) coated with adhesive provides superior non-stick surfaces (Premium Grade).
Fiberglass fabric impregnated with pure polytetrafluoroethyl ene (PTFE) coated with adhesive provides superior non-stick surfaces.
General purpose PVC foam tape manufactured for use in applications requiring positive seals on irregular surfaces.
L2+DCD is a double coated differential tape that provides excellent adhesion to multiple different substrates. The first side (face side) provides great adhesion to many different open and closed cell...
L2+DCP is a double-coated polyester tape that provides excellent adhesion to a wide variety of substrates, including many open and closed cell foams. The L2 adhesive platform features a proprietary...
L2+T3 is an adhesive transfer tape that does not have a carrier, this enables it to provide maximum conformability and good adhesion to open and closed cell foam surfaces. The...
L2+T5 is a 5-mil transfer tape that shares the same benefits of L2+T3, but offers a 2 mil thicker coat weight to adhere to the most structured open and closed...
Nitto Denko thermal conductive adhesive tape TR-5925F offers superior thermal conductive property by using the thermal conductive adhesive layer. TR-5925F acquires flammability UL94 V-0 certification. It can be used various...
Nitto Denko VR-5300 is a double-coated adhesive tape consisting of the special rubber adhesive. This tape offers excellent adhesive strength for a wide variety of substrates, and superior resistance to...
Nitto Denko VR-5311 is a double-coated adhesive tapes for rubber fixing. Both products consist combination of rubber adhesive on one side and acrylic adhesive on the other side with polyester...
No VOC / low fogging transfer film, designed for exceptional holding power to a wide variety of substrates. Offers high peel adhesion, excellent shear and can withstand high temperature exposure.
Normount V1362 is a 1/16" thick, white PU foam primarily used for mirror, trim, display and appliance mounting.
Pressure sensitive rubber adhesive backed polyurethane protective bumper. Good energy absorption on impact. Hemispherical; Standard colors are white, brown, black, and grey
RG15 is a 5.6 mil, clear, fiberglass reinforced, polyester backed, pressure-sensitive strapping tape
RG16 is a 8.5 mil, fiberglass reinforced, polyester backed, pressure-sensitive strapping tape.
RG3 is a 4.9 mil, fiberglass reinforced, polyester backed, pressure-sensitive strapping tape for packaging.
RG400 is a 5.3mil biaxially oriented polypropylene tape coated on one side with a synthetic rubber resin adhesive. This economic fiberglass reinforced tape is designed for applications requiring outstanding holding...
RG46 is a 7.0 mil glass cloth tape with thermosetting rubber.
RL510 is a 3.1 mil, repulpable flying splice, double-coated tissue. It is expressly designed for the paper industry on various weights & grades of paper stock with high-speed flying splices.
RU is a 10 mil, skived film of compounded PTFE rulon with silicone pressure sensitive adhesive. It offers a low coefficient of friction and the high temperature stability of teflon™.
RU-101 is a 10 mil, skived film of compounded PTFE rulon with acrylic pressure sensitive adhesive. It offers a low coefficient of friction and the high temperature stability of TeflonT.
S1032 offers a tough polyester backing with an extremely aggressive acrylic adhesive system, which bonds quickly and permanently to a variety of surfaces
S1197 is a 7.5 mil premium grade glass cloth coated with an acrylic adhesive. The thermosetting adhesive provides chemical and solvent resistance.
S295 is a 2 mil PET film coated with silicone adhesive and a clear PET film liner ; emerald green color. S295 is a heavy-duty silicone powder coating mask tape...
S295 is a 2 mil PET film coated with silicone adhesive; emerald green color. S295 is a heavy-duty silicone powder coating mask tape that provides a high temperature, high strength...
S5300B is a 45 mil, acrylic mounting tape. It is primarily used for a wide range of weathering and temperature conditions without losing adhesion.
S5300C is a 60 mil, acrylic mounting tape. It is primarily used to provide a superior bond between a wide variety of substrates.
S5300D is a 80.0 mil, acrylic mounting tape. It is primarily used for providing a superior bond between a wide variety of substrates.
S56 adhesive is zone coated on edges of hand tearable and puncture resistant cloth backing creating a non-adhesive tunnel for wires, cables or cords to lay (pass) under. Removes easily...
S599 is red a 2 mil PET film coated with silicone adhesive and coated top release side. It was developed specifically for splicing release papers and double-sided pressure sensitive tapes.
S768 is a 2.5mil polyimide tape that has exceptional high temperature resistance, good electrical properties as well as puncture and tear resistance, good electrical properties as well as puncture and...
S781 is a single sided polyester tape with an aggressive acrylic adhesive. It has been specifically designed to stick to low energy surfaces. Excellent for butt splicing and flagging as...
S913 is a 1mil polyester, silicone splicing tape which offers a low profile, high strength splice to release coated surfaces. High adhesive coat weight allows the adhesive to bond quickly...
S945 is a 1 mil polyester, silicone splicing tape which offers a low profile, high strength splice to release coated surfaces. The silicone adhesive bonds quickly and permanently to silicone...
SCT20 is a 2 mil double linered electrically conductive silicone transfer tape that is designed for demanding electronics, aerospace, medical, and high-temperature applications. The unique silicone pressure-sensitive adhesive (PSA) conducts...
SF682 is a 11.0 mil, contractor grade, shurflex metalized, cloth/duct tape. It is used for HVAC to seam, connect, splice, patch and seal sheet metal and flex duct, boards, air...
SF683 is a 11.0 mil, contractor grade, shurflex metalized, printed, cloth/duct tape. It is used for HVAC industry to seam, connect, splice, patch and seal.
SG16-05 is a 6 mil. fiberglass fabric impregnated with a PTFE dispersion and coated with a high temperature, pressure sensitive, silicone adhesive (high performance grade).
SG16-14 is a 14 mil. fiberglass fabric impregnated with a PTFE dispersion and coated with a high temperature, pressure sensitive, silicone adhesive (high performance grade).
SG26-03 is a 3 mil. fiberglass fabric impregnated with a PTFE dispersion and coated with a high temperature, pressure sensitive, silicone adhesive.
SG26-05is a 5 mil. fiberglass fabric impregnated with a PTFE dispersion and coated with a high temperature, pressure sensitive, silicone adhesive.
SG26-10 is a 10 mil. fiberglass fabric impregnated with a PTFE dispersion and coated with a high temperature, pressure sensitive, silicone adhesive.
SG35-06 is a pressure sensitive adhesive tape constructed of fiberglass fabric impregnated with pure polytetrafluoroethyl ene (PTFE) coated with adhesive.
SHATTERSTOP® safety mirror backing tape for use on mirror backs to prevent injury from glass particles and shards in the event of breakage. SS 501 bonds reliably to the back...
SJ3526N is a nylon 6 black hook with a synthetic rubber adhesive that is suited for attachment to low surface energy substrates. It offers closure alternatives to zippers, screws, snaps,...
SJ3527N is a nylon 6,6 black loop with a synthetic rubber adhesive that is suited for attachment to low surface energy substrates. It offers closure alternatives to zippers, screws, snaps,...
SP150-3 is a 3.5 mil, polyester film, splicing tape with silicone adhesive.
SP2150-S is a 3.5 mil, polyester film, splicing tape with silicone adhesive.
SPV 224PRM consists of a blue or clear transparent PVC film coated with a pressure sensitive acrylic-based adhesive. For easy unwind, the backing of the PVC film is coated with...
SPV 4088R is a surface protection tape suitable to protect lacquered plates, glass, plastics, and decorative laminates during mechanical processes, storage, and transportation.
SSA1593 is a reinforced acrylic adhesive transfer tape featuring a higher coat weight for quicker stick/tack. The acrylic adhesive is coated on synthetic fiber netting, featuring a moisture stable glassine...
T is a 6 mil, PTFE film with silicone pressure sensitive adhesive.
T1538 is a higher performing non-woven tape, constructed with a unique, specially formulated solvent acrylic on both sides of a tissue carrier. The heavier coat weight provides even higher tack...
T3601 is a 8.5 mil, fire retardant duct tape. It is primarily used in installation of aircraft cargo liners.
T3605 is a 14.0 mil, fire retardant, single coated cloth tape. It is primarily used for joining, sealing, and repairing aircraft cargo compartment liners.
T3612 is a 0.005 mil, aluminum foil tape. It is primarily used for masking during the chemical paint stripping process and for sealing purposes.
T603 is a 3.5 mil, aluminum substrate coated with PTFE with a pressure sensitive adhesive on one side.
T903 is a 3.5 mil, aluminum substrate coated with PTFE with a pressure sensitive adhesive on one side.
TA450 is a 1.8 mil, general purpose, permanent, dry adhesive transfer tape. It is used for mounting, holding, joining/splicing paper, cardboard, textiles, plastics, leather, wood and glass.
TF1552 is a 2 mil. acrylic transfer tape developed as a superior foam laminating adhesive. It maintains a good high and low temperature range, and die cuts well.
TG356 is a 1.8 mil, general purpose, permanent, dry adhesive transfer tape. It is used for mounting, holding, joining/splicing paper, cardboard, textiles, plastics, leather, wood and glass.
This 2 mil heavy duty polyimide tape has exceptional high temperature resistance, good electrical properties as well as puncture and tear resistance when used at elevated temperatures. In addition, S770...
This product consists of a blue transparent or clear transparent PVC film coated with a pressure sensitive acrylic-based adhesive. For easy unwind, the backing of the PVC-film is coated with...
TPP 4910 is a 2.9mil (0.07mm) tensilized polypropylene coated with a natural rubber based adhesive. This tape's good initial tack and high shear resistance allow it to have give-and-take without...
TPP 4920 is a 4.9mil tensilized polypropylene with a synthetic rubber adhesive. This tape has excellent flexibility and makes an attractive alternative to filament tape for palletizing, bundling, and reinforcement...
TPP 4930 is a 3.8mil mid-grade heavy-duty tensilized polypropylene with a natural rubber-based adhesive. It offers high initial tack and high shear resistance.
TPP-200 is an 2 mil economical MOPP tape with a tensile strength of 90 lbs/in designed for temporary holding and surface protection of appliances.
U3400C is a 20.0 mil, acrylic mounting tape. It is primarily used for providing a superior bond between a wide variety of substrates.
U3400E is a 40.0 mil, acrylic mounting tape. It is primarily used as a superior bond between a wide variety of substrates.
UHA™ 8709 is a 9.1 mil, double coated non-woven UHA. It is primarily used for bonding automotive trim carpeting. The double coated construction provides consistent lamination and performance on coarse,...
Unifilimr UP30 is a 3.0 mil, unsupported adhesive transfer. It is primarily used for lamination to foam for gasketing, sound control, decorative parts and product assembly.
Unifilmr TD200 is a 2.0 mil, unsupported adhesive transfer. It is primarily used for artists mounting applications, product assembly, report covers, packaging and design prototypes.
Unifilmr TD500 is a 5.0 mil, unsupported adhesive transfer. It is primarily used for a variety of Artists' mounting applications, product assembly, report covers, packaging, and design prototypes.
Unifilmr U121-2.5 is a 11.0 mil, unsupported adhesive transfer. It is primarily used for bond road tile markers to asphalt, bonding to difficult applications and rough surfaces.
Unifilmr U261 is a 5.0 mil, unsupported adhesive transfer. It is primarily used for flying splices, decorative parts, nameplates and envelope closure.
Unifilmr U263-1 is a 1.9 mil, unsupported adhesive transfer. It is primarily used in flying splice, nameplates, envelope closure and application of decorative parts.
Unifilmr U477 is a 2 mil, electrically conductive adhesive transfer. It is primarily used in EMI/RFI shielding.
Unifilmr U616A is a 5.0 mil, unsupported adhesive transfer. It is primarily used for bonding of low surface energy plastics, lamination to EPDM rubbers and urethane foams and component assembly.
Unifilmr U617A is a 3.0 mil, unsupported adhesive transfer. It is primarily used as lamination to foam for gasketing and NVH, trim attachment and assembly.
Unifilmr U618A is a 4.0 mil, unsupported adhesive transfer. It is primarily used for lamination to foam for gasketing and NVH, trim attachment and assembly.
Unifilmr U620A is a 5 mil, unsupported pressure sensitive adhesive film. It is primarily used for adhering to a wide variety of surfaces, metals, foams, and engineered plastics.
Unifilmr U621A is a 2 mil, unsupported adhesive transfer film. It is primarily used in high temperature gasketing and general purpose assembly applications.
Unifilmr U624A is a 5 mil, unsupported adhesive transfer film. It is primarily used for high temperature gasketing and general purposes assembling applications.
Unifilmr U636 is a, high performance, acrylic transfer film. It is designed to provide excellent adhesion & long-term aging on a variety of urethane foams.
Unifilmr UA10 is a 1 mil, unsupported pressure sensitive adhesive film. It is primarily used for nameplates, faceplates, membrane switch fabrication, and general bonding and mounting.
Unifilmr UA202 is a 2 mil, unsupported pressure sensitive adhesive film. It is primarily used for nameplates, faceplates, membrane switch fabrication and general bonding and mounting.
Unifilmr UA40 is a 4 mil, unsupported pressure sensitive adhesive film. It is primarily used for nameplates, faceplates, membrane switch fabrication and general bonding and mounting.
Unifilmr UA50 is a 5 mil, unsupported pressure sensitive adhesive films. It is primarily used for nameplates, faceplates, membrance switch fabrication, and general bonding and mounting.
Unifilmr UB10 is a 1 mil, unsupported adhesive transfer. It is primarily used for nameplates, faceplates, and bonding to low surface energy plastics.
Unifilmr UB20 is a 2 mil, unsupported adhesive transfer. It is primarily used for nameplates, faceplates, and bonding to low surface energy plastics.
Unifilmr UB2070 is a 2 mil, unsupported pressure sensitive adhesive film. It is primarily used where high initial adhesion is required, foam gasketing and sound attenuation.
Unifilmr UB40 is a 4 mil, unsupported adhesive transfer. It is primarily used for nameplates, faceplates and bonding to low surface energy plastics.
Unifilmr UB50 is a 5 mil, unsupported adhesive transfer. It is primarily used for nameplates, faceplates, and bonding to low surface energy plastics.
Unifilmr UB5070 is a 5 mil, unsupported pressure sensitive adhesive film. It is primarily used for applications where high initial adhesion is required, foam gasketing and sound attenuation.
Unifilmr UC10 is a 1 mil, unsupported pressure sensitive adhesive film. It is primarily used for high temperature gasketing, nameplates, faceplates, membrane switch fabrication.
Unifilmr UC20 is a 2 mil, unsupported pressure sensitive adhesive film. It is primarily used for high temperature gasketing, nameplates, faceplates, and membrane switch fabrication.
Unifilmr UC30 is a 3 mil, unsupported pressure sensitive adhesive film. It is primarily used for nameplates, faceplates, membrane switch fabrication and high temperature gasketing.
Unifilmr UC40 is a 4 mil, unsupported pressure sensitive adhesive film. It is primarily used for nameplates, faceplates, membrane switch fabrication and high temperature gasketing.
Unifilmr UC50 is a 5 mil, unsupported pressure sensitive adhesive film. It is primarily used for nameplates, faceplates, membrane switch fabrication and high temperature gasketing.
Unifilmr UJ20 is a 2 mil, unsupported pressure sensitive adhesive film. It is primarily used for nameplates, lamination to foam for gasketing and sound control and application of decorative parts.
Unifilmr UJ30 is a 3 mil, unsupported pressure sensitive adhesive film. It is primarily used for nameplates, lamination to foam for gasketing and sound control and application of decorative parts.
Unifilmr UJ40 is a 4 mil, unsupported pressure sensitive adhesive film. It is primarily used for nameplates, lamination to foam for gasketing and sound control and application of decorative parts.
Unifilmr UJ50 is a 5 mil, unsupported pressure sensitive adhesive film. It is primarily used for nameplates, lamination to foam for gasketing and sound control and application of decorative parts.
Unifilmr UP20 is a 2.0 mil, unsupported adhesive transfer. It is primarily used for lamination to foam for gasketing and sound control, decorative parts and product assembly.
Unifilmr UP3040 is a 3 mil, unsupported pressure sensitive adhesive film. It is primarily used for product assembly and lamination to foam for gasketing and sound control.
Unifilmr UP4080 is a 4 mil, unsupported pressure sensitive adhesive film. It is primarily used for product assembly and has a good adhesion to a wide variety of urethane foams.
Unifilmr UP50 is a 5.0 mil, unsupported adhesive transfer. It is primarily used for lamination to foam for gasketing, sound control, application of decorative parts and product assembly.
Unifilmr UP5040 is a 5 mil, unsupported pressure sensitive adhesive film. It is primarily used for product assembly and lamination to foam for gasketing and sound control.
Unifilmr UV201 is a 2 mil, unsupported acrylic adhesive transfer film. It is primarily used for a wide variety of surfaces, metals and engineered plastics.
V13124 is a 125 mil thick, double coated, polyurethane foam used primarily to dissipate vibrations and distribute stress forces.
V1330 is a .030" thick, double coated, polyurethane foam used primarily to dissipate vibrations and distribute stress forces.
V1510.125 is a 1/8" thick, medium density, closed cell, PVC foam. Ideal for long life seals against air, moisture, light and dust penetration.
V1510.188 is a 3/16" thick, medium density, closed cell, PVC foam. Ideal for long life seals against air, moisture, light and dust penetration.
V1510.25 is a 1/4" thick, medium density, closed cell, PVC foam. Ideal for long life seals against air, moisture, light and dust penetration.
V1526SA.094 is a 3/32" thick medium density, double coated, Polyvinyl Chloride foam used for sealing against air, moisture, light, and dust penetration.
V1526SA.125 is a 1/8" thick, double coated, polyvinyl foam used for sealing against air, moisture, light and dust.
V2020 is a 20 mil thick, double coated polyurethane foam. Its high density creates a durable, all-weather foam mounting tape for skylights, HVAC gasketing & glass lamination.
V2030 is a 30 mil thick, double coated polyurethane foam. Its high density creates a durable, all-weather foam mounting tape for skylights, HVAC gasketing & glass lamination.
V2045 is a 45 mil thick, double coated polyurethane foam. Its high density creates a durable, all-weather foam mounting tape for skylights, HVAC gasketing & glass lamination.
V2062 is a 62 mil thick, double coated polyurethane foam. Its high density creates a durable, all-weather foam mounting tape for skylights, HVAC gasketing & glass lamination.
V2104 is a .125" thick, high strength, open cell, polyurethane foam adhesive coated 2 sides. It is used for structural glazing and cladding spacer systems for field and shop glazing.
V2106 is a .1875" thick, high strength, open cell polyurethane foam adhesive coated 2 sides. It is used for structural glazing and cladding spacer systems for field and shop glazing.
V2108 is a .25" thick, high strength, open cell polyurethane foam adhesive coated 2 sides. It is used for structural glazing and cladding spacer systems for field and shop glazing.
V2110 is a .3125" thick, high strength, open cell polyurethane foam for structural glazing and cladding spacer systems for field and shop glazing. Available coated one or two sides.
V2112 is a .375" thick, high strength, open cell polyurethane foam for structural glazing and cladding spacer systems for field and shop glazing. Available coated one or two sides.
V2116 is a .5" thick, high strength, open cell polyurethane foam for structural glazing and cladding spacer systems for field and shop glazing. Available coated one or two sides.
V2204 is a .125" thick, open cell polyurethane foam glazing that is adhesive coated two sides. It is a structural glazing and cladding spacer system for shop fabrication. It is...
V2206 is a .1875" thick, open cell polyurethane foam glazing that is adhesive coated two sides. It is a structural glazing and cladding spacer system for shop fabrication. It is...
V2208 is a .25" thick, open cell polyurethane foam glazing that is adhesive coated two sides. It is a structural glazing and cladding spacer system for shop fabrication. It is...
V2210 is a .3125" thick, open cell polyurethane foam glazing that is adhesive coated two sides. It is a structural glazing and cladding spacer system for shop fabrication.
V2212 is a .375" thick, open cell polyurethane foam glazing that is adhesive coated two sides. It is a structural glazing and cladding spacer system for shop fabrication.
V2510.031 is a 31 mil PVC, closed cell foam designed for the most demanding sealing or cushioning against air, moisture, light and dust penetration.
V2830 is a .03" thick, closed cell polyurethane that is double coated with an acrylic adhesive. This is primarily used for dissipation of vibrations and distribution of stresses.
V2830H is a 30 mil thick, closed cell polyurethane on a high density poly liner. The same product as V2830 on a medium density poly liner.
V2845 is a 45 mil thick, closed cell polyurethane on a high density poly liner. V2845H is the same product on a high density "easy release" poly liner
V2845H is a 45 mil thick, closed cell polyurethane on a high density poly liner. V2845 is the same product on a medium density poly liner.
V2862 is a 62 mil thick, closed cell polyurethane that is double coated with an acrylic adhesive. This is primarily used for dissipation of vibrations and distribution of stresses.
V2862H is a 62 mil thick, closed cell polyurethane which is primarily used for dissipation of vibrations. It is the same product as V2862 but on a high density poly...
V310 series is a very low density, grey PVC foam sealant available with acrylic pressure sensitive adhesion on one side for light duty sealing for weathering applications.
V612-FR consists of closed-cell PVC foam permanently cast on heavy-duty aluminum foil. Vyn-Alum acts as an effective insulator and prevents condensation or moisture build-up on surfaces to which it is...
V700.75 is a 3/4" thick, light density, closed cell, PVC foam used for sealing. No adhesive.
V710.375 is a 3/8" thick, light density, closed cell, PVC foam used for sealing.
V7112 is a 12/32" thick, single coated, closed cell polyvinyl chloride foam that has a "swirl free" feature that won't move or twist when penetrated by fasteners.
V712 is a 1/16" thick, single coated, closed cell PVC foam that has a "swirl free" feature that won't move or twist when penetrated by fasteners.
V714 is a 1/8" thick, single coated, closed cell PVC foam that has a "swirl free" feature that won't move or twist when penetrated by fasteners.
V716 is a 6/32" thick, single coated, closed cell PVC foam that has a "swirl free" feature that won't move or twist when penetrated by fasteners.
V718 is a 1/4" thick, single coated, closed cell PVC foam that has a "swirl free" feature that won't move or twist when penetrated by fasteners.
V7312 is a 3/8" thick, closed cell Polyvinyl Chloride (PVC), with an acrylic adhesive on one side. This is a multipurpose foam that's primarily used for light, dust, and moisture...
V7316 is a 1/2" thick, closed cell Polyvinyl Chloride (PVC), with an acrylic adhesive on one side. This is a multipurpose foam that's primarily used for light, dust, and moisture...
V7320 is a 3/4" thick, closed cell Polyvinyl Chloride (PVC), with an acrylic adhesive on one side. This is a multipurpose foam that's primarily used for light, dust, and moisture...
V7320 is a 5/8" thick, closed cell Polyvinyl Chloride (PVC), with an acrylic adhesive on one side. This is a multipurpose foam that's primarily used for light, dust, and moisture...
V734 is a 1/8" thick, 6#, closed cell Polyvinyl Chloride (PVC), with an acrylic adhesive on one side. This is a multipurpose foam that's primarily used for light, dust, and...
V736 is a 3/16" closed cell PVC ideal for light, dust, and moisture seals.
V738 is a 1/4" closed cell PVC ideal for light, dust, and moisture seals.
V7412 is a 3/8" thick, closed cell Polyvinyl Chloride (PVC), with an acrylic adhesive on one side. This is a multipurpose foam that's primarily used for light, air, and moisture...
V742 is a 1/16" thick, 9#, closed cell PVC, with an acrylic adhesive on one side. It is a multi-purpose, medium density foam that is ideal for light, air, and...
V744 is a 1/8" thick, 9#, closed cell Polyvinyl Chloride (PVC) foam sealant, with an acrylic adhesive on one side. It was designed to provide an economical solution to seal...
V746 is a 3/16" thick, closed cell Polyvinyl Chloride (PVC), with an acrylic adhesive on one side. This is a multipurpose foam that's primarily used for light, air, and moisture...
V748 is a 1/4" thick, 9#, closed cell Polyvinyl Chloride (PVC) foam sealant, with an acrylic adhesive on one side. It was designed to provide an economical solution to seal...
V762 is a 1/16" thick, firm, single coated, high density foam, ideal for diecutting, vibration dampening and metal to metal sealing.
V763 is a 3/32" thick, firm high density 15# PVC foam, ideal for diecutting, vibration dampening and metal to metal sealing. Its high internal strength provides good abrasion resistance. Norseal®
V764 is a 1/8" thick, firm high density 15# PVC foam, ideal for die cutting, vibration dampening and metal to metal sealing. Its high internal strength provides good abrasion resistance.
V766 is a .1875" thick, firm, high density foam, ideal for diecutting, vibration dampening and metal to metal sealing.
V768 is a 1/4" thick, firm, high density foam, ideal for diecutting, vibration dampening and metal to metal sealing.
V7712 is a 3/8" thick, single coated, closed cell, PVC, low density foam primarily used to seal thin gauge metals & plastics.
V7716 is a 1/2" thick, single coated, closed cell, PVC, low density foam primarily used to seal thin gauge metals & plastics.
V774 is a 1/8" thick, single coated, closed cell, PVC, low density foam primarily used to seal thin gauge metals & plastics.
V776 is a 3/16" thick, single coated, closed cell, PVC, low density foam primarily used to seal thin gauge metals & plastics.
V778 is a 1/4" thick, single coated, closed cell, PVC, low density foam primarily used to seal thin gauge metals & plastics.
V7812 is a 3/8" thick, single coated, closed cell PVC foam. This medium density foam meets FMVSS302 flammability standard.
V782 is a 1/16" thick, single coated, 9#, closed cell PVC foam. This medium density foam meets FMVSS302 flammability standard. Norseal® V780 series.
V784 is a 1/8" thick, single coated, 9#, closed cell PVC foam. This medium density foam meets FMVSS302 flammability standard. Norseal® V780 series.
V786 is a 3/16" thick, single coated, closed cell PVC foam. This medium density foam meets FMVSS302 flammability standard.
V788 is a 1/4" thick, single coated, closed cell PVC foam. This medium density foam meets FMVSS302 flammability standard.
V7912 is .375" thick Polyurethane foam specifically developed for log home gasketing.
V7916 is .5" thick Polyurethane foam specifically developed for log home gasketing.
V8212 is a 3/8" thick , 6#, closed cell Polyvinylchloride (PVC), with an acrylic adhesive system on one side. Norseal® V820 series. Primarily used for light, air, and moisture seals...
V8216 is a 1/2" thick , 6#, closed cell Polyvinylchloride (PVC), with an acrylic adhesive system on one side. Primarily used for light, air, and moisture seals in a variety...
V824 is a 1/8" thick , 6#, closed cell Polyvinylchloride (PVC), with an acrylic adhesive system on one side. Primarily used for light, air, and moisture seals in a variety...
V826 is a 3/16" thick, closed cell Polyvinylcloride (PVC), with an acrylic adhesive system on one side.
V828 is a 1/4" thick , 6#, closed cell Polyvinylchloride (PVC), with an acrylic adhesive system on one side. Primarily used for light, air, and moisture seals in a variety...
V981 is a 1/32" thick, closed cell PVC with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass.
V982 is a 1/16" thick, 15#, closed cell Polyvinyl Chloride with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass. V982...
V984 is a 1/8" thick, closed cell PVC with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass.
V986 is a 3/16" thick, closed cell PVC with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass.
V988 is a 1/4" thick, closed cell PVC with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass.
V992 is a 63 mil thick, closed cell PVC with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass.
V994 is a 1/8" thick, 15#, closed cell PVC with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass.
V996 is a 3/16" thick, closed cell PVC with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass.
V998 is a 1/4" thick, closed cell PVC with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass.
VF719 is a 2.1 mil, economy grade, printable, UPVC film packaging tape. It is used to seal cartons in sub-freezing temps. and/or moisture factors.
VM2229P is a 100% chlorine and phthalate free film. It is 3.9mil gloss white, topcoated modified polyolefin film designed for digital printing. The product is coated on one side with...
VM3209R is a 100% chlorine and phthalate free film. It is a 2mil gloss, ultra clear, topcoated and scratch resistant polyester film designed for UV and digital printing.
VP410 is a 6.0 mil, general purpose, colored, SPVC film tape. It is used in flooring, lanes, aisles, color coding and identification.
VP415 is a 7.0 mil, general purpose, striped, SPVC film tape. It is used in flooring, lanes, and aisle marking, color coding, sealing, bundling and identification.
VR-5321 is a, 5.9 mil, double coated polyester. It has a rubber unwind adhesive & an acrylic liner side adhesive. VR-5321 is specifically made to bond vulcanized rubber to non-rubber...
WP100 is an economy grade, reinforced water activated kraft paper tape.
WP200 is a reinforced kraft paper with a water activated adhesive. It is used for medium weight cartons in normal manufacturing and shipping environments.
WP300 is a reinforced kraft paper tape with a water activated adhesive.
WP400 is a performance grade, reinforced, water activated tape for medium weight cartons subjected to handling stress.
XBM820 is a 3.5 mil, quick stick, polyester splicing tape with dark blue, silicone adhesive. It is most often used in the graphic arts industry.

<< Prev