Budnick Converting, Inc. Datasheets for Industrial Tapes
Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more
| Product Name | Notes |
|---|---|
| 17 mil paper product with a solvent rubber adhesive. Specially engineered for indoor and out door surface protection of gel coats, metals, and an array of plastics (textured and smooth),... | |
| 2 mil transparent, water-based acrylic transfer tape for lamination applications in automotive interior | |
| 3M 433 is a 2 mil dead soft aluminum foil backing with a silicone adhesive that can be used in many high temperature applications. | |
| 3M 4462 is a 31.0 mil. double coated polyethylene foam tape with rubber adhesive is ideal for many joining, mounting, gasketing, and sealing applications involving irregular surfaces. | |
| 3M 4466 is a 62.0 mil. double coated polyethylene foam tape with rubber adhesive is ideal for many joining, mounting, gasketing, and sealing applications involving irregular surfaces. | |
| 3M 4658F is a 1/32" double coated removable foam tape even though it features high ultimate bond strength. It is used for hanging displays and point of purchase materials that... | |
| 3M™ Acrylic Foam Tape 4257 is a 0.38 mm (0.015 in) thick, gray, double coated acrylic foam tape used in a variety of automotive applications where bonding surfaces are well... | |
| 3M™ electrical tape 44HT is a 5.5 mil polyester film/polyester web coated with a thermosetting adhesive. The tape is a high tack, puncture resistant and has excellent electrical properties. | |
| 3M™ Electrically Conductive Double-Sided Tape 5113DFT Series is a family of XYZ-axis electrically conductive pressure sensitive adhesive (PSA) tapes. The tape consists of a conductive matrix carrier and a conductive... | |
| 3M™ Electrically Conductive Single-Sided Tape 5113SFT Series is a family of XYZ-axis electrically conductive pressure sensitive adhesive (PSA) tapes. The tape consists of a conductive matrix carrier and a conductive... | |
| 3M™ PTFE Film Electrical Tape 60 is a PTFE film backed electrical tape. This flame retardant tape is suitable for use on high temperature coils, wire harnesses and capacitors where... | |
| 3M™ Stretch Release Tape 6657-150 is a double coated tape with a specially designed adhesive and carrier which can be stretched in the parallel or up to perpendicular (180°-90°)direction of... | |
| 3M™ VHB™ Tape 4930 is a 25 mil, double sided adhesive foam tape. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners. | |
| 3M™ VHB™ Tape is a 25 mil, double sided, conformable acrylic foam. 4936 is the main product when conformability is necessary. 4936 utilizes multi-purpose acrylic adhesive. | |
| 3M472 is a 10.4 mil. tape consisting of vinyl backing with a pigmented rubber adhesive for abrasion protection and many outdoor weathering applications. | |
| 3M476XL double coated film tape is a pressure-sensitive adhesive system that offers excellent quick stick for sealing many boxes and tubes used for various types of shipments. | |
| 3M477 is a 7.2 mil. conformable transparent vinyl backing with a rubber adhesive ideal for many heavy duty protection applications, as well as masking and splicing. | |
| 3M480 is a 5.1 mil. transparent polyethylene backing with a long aging transparent acrylic adhesive used for splicing polyethylene sheeting, as well as many miscellaneous protecting and sealing. | |
| 3M483 is a 5.3 mil. various colored polyethylene backing with a rubber adhesive tape used for many general purpose applications. | |
| 3M484 is a 7.2 mil. conformable and abrasion-resistant vinyl tape for masking various surfaces during electroplating and anodizing operations. | |
| 3M5413 is a tape consisting of a Kaptonr polyimide film and silicone adhesive designed for high temperature applications. | |
| 3M5421 is a 6.7 mil. ultra-high molecular weight polyethylene film with a rubber adhesive which provides an excellent abrasion resistant surface. | |
| 3M5423 is an ultra-high molecular weight polyethylene film coated with a rubber adhesive which provides an excellent abrasion resistant surface. | |
| 3M5425 is a 4.5 mil. ultra-high molecular weight polyethylene film coated with a special acrylic adhesive that is resistant to many solvents. | |
| 3M5430 is a transparent UHMW polyethylene film tape for the automotive industry to help control squeaks and rattles due to vibration or wear of metal and plastic materials. | |
| 3M5451 is a woven glass cloth impregnated with PTFE and silicone adhesive which provides a high temperature release surface for protection and insulation. | |
| 3M5453 is a woven glass cloth impregnated with PTFE and a silicone adhesive which provides a high temperature release surface for protection and insulation. | |
| 3M5481 is a 6.8 mil. skived PTFE (polytetrafluorethyl ene) film backing with a silicone adhesive used for many wrapping applications and sealing and masking applications. | |
| 3M5498 is an extruded PTFE film backing with a silicone-free rubber adhesive | |
| 3M665 is a 3.5 mil repositionable, linerless double coated film tape. This tape is linerless and is ideal for removable and repositionable to films and plastics. | |
| 4 mil double-sided, water-based, acrylic non-woven tape for demanding lamination applications in automotive interior | |
| 423-3 is a 3 mil, UHMW polyethylene used in automotive and mechanical applications. | |
| 423-5 is a 7 mil, UHMW polyethylene film used in mechanical applications that include chute liners, wear pads & guide rails. | |
| 4241 is a 62 mil (1/16inch), 4# density, white, closed cell, cross linked polyethylene foam coated on both sides with athe same high performance synthetic rubber adhesive. | |
| 4244 is a 5.4 mil, fine line masking tape for painted and unpainted plastic parts on extended runs and thick paint layers. | |
| 4244 PV0 is a 4.3 mil, high temperature, fine line masking tape. It is ideal for multi-dimensional surfaces and tight radius paint jobs. | |
| 425 is a 4.6 mil self wound aluminum foil tape. It is primarily used indoor or outdoor for many long term applications. | |
| 4264 is a 1.65 mil, performance grade PP carton sealing tape for all your packaging & light bundling needs. | |
| 4265 is a 1.65 mil BOPP film tape that is designed to protect labels from abrasion, moisture and dirt. | |
| 4269 is a 3 mil, premium grade biaxially oriented polypropylene carton sealing tape with a thick backing and aggressive hot melt adhesive. | |
| 427 is a 4.6 mil, aluminum foil tape. It is primarily used indoors or outdoors for many long term applications. | |
| 428 AWF is a conformable foil/skrim/kraft lamination or all service jacket used for sealing cold and dual temperature duct & pipe systems where the basic insulation uses ASJ facing. | |
| 4281 is a 62mil, 4lb. Density white closed cell, cross linked polyethylene foam coated on both sides with the same synthetic rubber adhesive. | |
| 4287 is a 2.8 mil, TPP strapping tape with good tensile strength, suitable for outdoor use. | |
| 4288 is a 4.06 mil, stable, medium duty TPP strapping tape with a natural rubber adhesive system. It exhibits good tensile strength with low elongation at the same time. | |
| 4289 is a 5.83 mil, heavy duty TPP strapping tape with a natural rubber adhesive. It features a high tensile strength with low elongation and is suitable for outdoor use. | |
| 4298 is a 4.5 mil, medium duty TPP strapping tape used in L and C clipping of boxes in consumer markets and non-staining securing on appliances and other durable goods. | |
| 4299 is a 5.9 mil, tensilized polypropylene used for closing, holding and securing. | |
| 4302 is a 3.8 mil self-wound, acrylic adhesive on a polyester carrier. It is used to bond plastics and other low surface energy substraqqtes. Spec # 56945 | |
| 4308 is a 6.7 mil, premium, fine crepe paper masking tape for automotive paint applications. | |
| 4309 is a 6.7 mil, creped paper tape for high quality spray painting with subsequent oven-drying up to a temperature of 248°F | |
| 431 is a 3.1 mil, aluminum foil tape. It is primarily used for many permanent sealing, holding, splicing or masking applications requiring the protection offered by a foil backing. | |
| 4313 is a 4.3 mil, paper flatback tape used primarily for sealing and identifying of light to medium weight cartons. | |
| 4318 is a 6.7 mil, finely creped flexible paper masking tape. Especially suitable for the high requirements of automotive painting followed by oven-drying. | |
| 4319 is a 14.8 mil, highly creped, paper masking tape. | |
| 4322 is a 15 mil crepe paper masking tape. Its thickness ensures strength and prevents breakage when placed around the most demanding contours | |
| 4328 is a 6.3 mil, flat back creped paper tape used for sealing bags with flag type closure. | |
| 4330 is a 7.5 mil, crepe masking tape used to mask circuit boards before plating. | |
| 4331 is a 4.3 mil, non-woven PET used for masking multi finish painting and powder coating up to 390°F such as steel furniture & hospital equipment. | |
| 433L is a 3.5 mil, high temperature aluminum foil tape. It is primarily used for many applications involving high temperatures. | |
| 4351M is a 3.6 mil, polyester film which bonds a variety of ether, ester and low perm urethane foams. | |
| 4352M is a 3.6 mil, polyester film designed to adhere to low energy surfaces including talc filled polypropylene. | |
| 4354M is a 3.4 mil, double coated tape that forms excellent bonds to a variety of foams. | |
| 4355M is a 3.8 mil, double coated polyester film designed to adhere to low energy surfaces. | |
| 4371M is a 3.6 mil, double coated polyester film used to bond a variety of ether, ester & low perm foams. | |
| 4373M is a polyester film used to bond a variety of ether ester and low perm urethane foams. | |
| 4374M-74-54 is a 3.1mil, double coated polyester film used for bonding to a wide variety of ether ester and low perm urethane foams. | |
| 4378M has a 0.5mil, double coated polyester backing & is used to bond to a variety of ether, ester and low perm foams. | |
| 4379 is a 2 mil, polypropylene film specially designed for overspray protection in combination with tesa paper and fineline masking tapes. | |
| 438 is a 7.2 mil, heavy duty aluminum foil tape. It is primarily used as a barrier, protector and thermal conductor in appliance (electronics) industry. | |
| 439 is a 3.1 mil, aluminum foil tape. It is primarily used for many permanent sealing, holding, splicing or masking applications requiring the protection offered by a foil backing. | |
| 4392 is a 0.6 mil, HDPE masking film developed for superior paint and filler jobs. | |
| 4394 is a .35 mil, high density polyethylene film developed for superior paint and filler jobs. It allows easy application by one person. | |
| 440A.031 is a 1/32 inch, 30 durameter, solid silicone rubber with an acrylic pressure sensitive adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 440S is a 1/32 inch, 30 durameter, solid silicone rubber with an silicone adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 4412N is a lonomer backed foamed acrylic that has extremely tacky and environmental resistant acrylic adhesive on one side. It is 2 mm (78.7 mils) thick and is used for... | |
| 4434 is a 26.4 mil, paper masking tape sometimes refered to as elephant skin. | |
| 4441 is 125 mils (1/8 inch), 6# density, white, closed cell, cross linked polyethylene foam coated on both sides rubber adhesive. | |
| 447DL is a 9.8mil gray double coated tape with a soft rubber adhesive on each side of a vinyl carrier. | |
| 4481 is a 32mil, 6lb. Density white closed cell, cross linked polyethylene foam coated on both sides with the same synthetic rubber adhesive. | |
| 4496 is a double coated PE foam tape which combines a conformable closed cell foam with a high strength acrylic adhesive which provides a good initial tack to a wide... | |
| 4541 is an 11.4 mil, woven rayon fabric used for sealing of heavy shipping cartons and tins, bundling bars, rods and cables. | |
| 4549 is a 12.2 mil, rayon fabric tape used to seal buckets, drums and tins. It is also used as vibration protection in the car body and appliance industries. | |
| 4563 is a 13.4 mil, smooth, siliconized treated tape. It is designed for wrapping rollers providing non-slip surface on machines for web control. Commonly known as "Printer's Friend". | |
| 4576 is a highly elastic single sided adhesive tape 4.5 mils thick made of PET/cellulose non-woven fabric. | |
| 4617 is a 7.5 mil, glass cloth tape used for inter-layer insulation, appliance insulation and strain relief for lead-ins. | |
| 4628 is a 5 mil, acrylic adhesive transfer designed for low surface energy surfaces such as talc filled polypropylene and urethane foams. | |
| 4657 is an 11.5 mil, plastic coated cloth used in vehicle high temperature paint masking. | |
| 466 is a 4 mil, glass cloth used in electrical applications including splicing and positioning in coils and support rings, reinforcing slot insulation and armature coil insulation. | |
| 4665 is a 8.4 mil, woven PET/cotton fabric with a UV treated polyethylene film. | |
| 466XL is an adhesive transfer tape with an extended liner. 3MTExtended Liner Tape 466XL is well suited to many coated, uncoated and synthetic paper applications as well as for high... | |
| 4671 is a 11.4 mil acrylic coated cloth tape with a 120 mesh woven rayon fabric backing used for bundling. | |
| 468 is a 7 mil, glass cloth tape for high temperature plasma and flame spray masking. | |
| 469 is a 7 mil close woven glass tape. Applications include slot and coil insulation, heat barrier tape, harness wrap and cable splicing. | |
| 4735 is an 5.5 mil, high temperature vinyl fine line paint masking tape for fascia, rocker panels, two-tone and other multiple color applications where critical paint break lines are required. | |
| 4737S is a 5.1 mil, high temperature fine line vinyl for masking critical paint lines. | |
| 4737T is a 5.1 mil, translucent, high temperature fine line vinyl for masking critical paint lines. | |
| 4840 consists of a stable, ribbed film backing which is coated with a UV-resistant natural rubber based adhesive. | |
| 4848 is a 1.97 mil PE surface protection film for glass, marble, painting, plastering and decoration work. | |
| 4863 is a 25 mil, dimpled, siliconized treated tape. It is designed for wrapping rollers providing non-slip surface on machines for web control. Commonly known as "Printers Friend". | |
| 488 is a 2 mil, alloy aluminum foil backing used with fiberglass duct-board to provide a dependable vapor barrier to the insulating system. | |
| 488ECO has a 1.2 mil, dead soft aluminum backing & a rubber, pressure sensitive adhesive. It is for sealing duct and dual temperature insulation materials faced with aluminum. The foil... | |
| 488S has a 1.5 mil, aluminum backing with a pressure sensitive rubber adhesive used to seal seams and joints on duct board. | |
| 489 is a 3 mil aluminum foil tape with an acrylic adhesive with a liner. It is used as a water proofing vapor barrier and air leakage protection. It has... | |
| 489 is a self-wound 3 mil aluminum foil tape with an acrylic adhesive. It is used as a water proofing vapor barrier and air leakage protection. It has excellent protection... | |
| 490 is a 1.25 mil, heat activated, aluminum foil tape. Ideal SealT is a laminate of foil, 4X4 fiberglass scrim and a heat activated Surlynr adhesive. | |
| 4900 PV9 is a 2 mil, glass stabilized, transparent, transfer tape used for splicing film and paper. | |
| 491 is a foil, skrim and kraft combined with an all weather rubber adhesive to maximize insulation integrity, used for sealing duct seams and joints. | |
| 4914 is a 8 mils, non-woven fabric used in mounting car roof linings in the automotive industry. | |
| 4928 is a 5 mil, transparent, double coated polyester tape used to mount plastic parts in the electronics industry. | |
| 492P is a 5 mil porous film produced from Ultra High Molecular Weight (UHMW) polyethylene, application areas would include filtration &diagnostics. | |
| 495 is a 14 mil, foil/glass laminate used as masking tape in plasma flame spray application. | |
| 4952 is a 43 mil double coated foam tape with a high humidity resistance, used primarily to mount mirrors on cars and rough surfaces. | |
| 4957 is a 43.3 mil double-sided tape consisting of a very conformable closed cell PE-foam backing and a modified acrylic adhesive. | |
| 4959 is a 4 mil, double-coated tissue mounting and splicing tape. It is primarily used for mounting name plates, signs, attaching PDA components and splicing webs. | |
| 4963 is a 4.3 mil, PVC used to splice paper, plastic and metal film/foil webs. Self-adhesive finishing of decorative and packaging die-cuts. | |
| 4967 is a 6 mil, transparent, polyester tape excellent for diecutting jobs. | |
| 4968 is a white, 12 mil, double coated adhesive tape. It consists of a PVC carrier and a light and age resistant modified acrylic mass system. 4968 has a thick... | |
| 497 is a 11 mil glass fabric used as a masking tape in plasma flame spraying. | |
| 4972 is a thin 1.9 mil, transparent, double coated, polyester backed tape. | |
| 498 is a 22 mil, double ply of silicone rubber, aluminum foil and glass cloth used as a masking tape in plasma flame spraying when a single ply tape will... | |
| 4980 is a 3.1 mil, transparent, double coated polyester tape used to mount plastic parts in the electronics industry. | |
| 4983 is an ultrathin 1.2 mil, double coated polyester used primarily for permanently bonding small, sophisticated shapes. | |
| 4985 is a colorless, age resistant, acrylic transfer adhesive with a high initial tack. | |
| 4987 is a 5 mil. double coated non-woven with a high tack acrylic adhesive used to mount emblems, in core starting and splicing of paper, film and textiles. | |
| 500 is a 11 mil, one step plasma masking tape constructed of a silicone rubber/glass cloth backing coated with an aggressive high-temperature silicone adhesive. | |
| 500-10 is a 16 mil, silicone rubber / glass cloth plasma spray masking tape. | |
| 500-P is a, 6.3 mil, high performance, double-coated tissue. It is widely used to mount interior automotive trim, bonding foam & mounting nameplates. | |
| 5000M is a 3.2mil, double coated polyester film designed for bonding a wide variety of polyurethane and polyethylene foams, felts and cork. | |
| 5000N is 6.3 mil, double coated non-woven fabric that is suited to uses that need recycling. | |
| 5000N(C)B is 6.3 mil, double coated non-woven fabric that is suited to uses that need recycling. | |
| 501 is a 23 mil, laminate of blue silicone rubber, glass fabric and aluminum designed for severe duty including HVOC applications. | |
| 501+ is a 7.3 mil purple colored crepe masking tape. It has high temperature resistance for critical paint applications like automotive, specialty vehicle, and industrial markets where excellent holding and... | |
| 50103 is a 3.5mil, strong adhesion PET film tape for flat cable fixation in automotive interiors. | |
| 5015E is a light and age resistant double coated non woven tape designed to make foams self-adhesive for a wide variety of sealing applications. | |
| 502FL is a 2.0 mil. transfer tape that uses the 100 adhesive designed for temperature exposure to 450°F (232°C) for short periods of time and/ or solvent resistant. | |
| 5033X is a 5.2 mil, non-woven, double coated tissue. It is primarily used for splicing in the paper & corrugated industry. | |
| 5035K is a 6.3 mil, non-woven, double coated tissue tape. It is primarily used for splicing paper, films & foils. 5035K is also suitable for laminating, attaching, mounting & holding. | |
| 504 is a 22 mil, silicone / rubber glass cloth used as masking tapes in plasma flame spray when a single ply tape will not provide sufficient protection. | |
| 50530 is a 3.1 mil, polyolefin film tape used for surface protection in the automotive industry. Available in many product variations (PV). | |
| 50550 is a 2.6 mil, polypropylene used for temporary surface protection during transit for automobile glass. | |
| 50560 is a 3 mil white film used for surface protection. This product is easy to apply, removes cleanly and is suitable for a variety of substrates. | |
| 50600 is a 3.1 mil green, high-temperature masking tape featuring a polyester backing with silicone adhesive. tesa 50600 green is used to hold layers in composite bonding, as a powder... | |
| 50605 is a 3.7 mil, double coated tissue used for splicing of corrugated fluting. | |
| 50658 is a 4.7 mil double coated tissue used for splicing corrugated material. | |
| 509A is a 4 mil, double coated, repulpable, flying splice tape. It is primarily used for performing flying splices on various weights & grades of paper stock. | |
| 509AH is a 4.7 mil, double coated, repulpable, flying splice tape. It is specifically developed for applications where high-speed flying splices are required in areas of high heat and humidity. | |
| 509AT is a 5.7 mil, double coated, repulpable, flying splice tape. It is primarily used for performing flying splices on various weights & grades of paper stock. | |
| 509N is a 4.0 mil, repulpable, double-coated tissue splicing tape. It is primarily used for static splices on various weights and grades of paper. | |
| 510 is a 11.5 mil, vinyl coated cloth tape used as book binding also exterior weather & temperature applications. | |
| 51010 is a 5 mil, polypropylene used to reinforce shipping cartons. | |
| 51126 is a 4.7 mil, PE film used in overmasking for painting processes of large areas of painted and unpainted plastic parts such as bumpers. | |
| 51128 is a 2.5 mil, translucent, TPP used to secure pallets loaded with boxes whose labels/barcodes are important. | |
| 51132 is a 3.3 mil, polyethylene tape for masking large areas of plastic parts during painting processes. | |
| 51134 is a 3.31 mil, polyethylene film with an acrylic adhesive for masking large areas of plastic parts during professional painting processes. | |
| 51136 is 4.1 mil polyetheylene masking tape for painting large plastic parts. | |
| 511C is a polyester tape designed for splicing many release coated papers. | |
| 512 is a 3.0 mil, silicone splicing tape. It is primarily used to splice various types of substrates. | |
| 512AF.063 is a 1/16 inch, modified cell, silicone fire blocking foam with a film supported acrylic adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 512AF.094 is a 3/32 inch, modified cell, silicone fire blocking foam with a film supported acrylic adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 512AF.125 is a 1/8 inch, modified cell, silicone fire blocking foam with a film supported acrylic adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 512AF.1875 is a 3/16 inch, modified cell, silicone fire blocking foam with a film supported acrylic adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 512AF.25 is a 1/4 inch, modified cell, silicone fire blocking foam with a film supported acrylic adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 51408 is a 2.6 mil, polyimide film with outstanding durability, used for high temperature masking of personal computer boards and holding the layers of solar panels together during assembly. | |
| 51446 is a 3.9 mil, repulpable splicing tape. It is used for manual splicing applications. | |
| 5151 is a 4.5 mil. easy unwind glass cloth tape impregnated with PTFE and coated with a silicone adhesive which provides high temperature resistance and a very strong, abrasion-resistant backing. | |
| 5153 is a 6.8 mil. easy unwind glass cloth tape impregnated with PTFE and coated with a silicone adhesive which provides high temperature resistance and a very strong, abrasion-resistant backing. | |
| 51571 is a 6.3 mil double-sided tape with a non-woven backing. It is used for permanent mounting of metals and plastics. | |
| 5180 is a 3.5 mil, general purpose PTFE skived film tape. It is primarily used for wrapping rollers, sealing and masking. | |
| 5181 is a 6.5 mil, general purpose PTFE skived film tape. It is primariy used for wrapping rollers, sealing and masking. | |
| 519 is a 6 mil, conformable, semi-bleached crepe paper for general purpose bundling & protecting. | |
| 51903 is a 3.2 mil double coated UPVC tape used primarily for splicing plastic, metal foils, paper and card-boards. | |
| 51908 is a .7 mil thick PP tape with a red liner used for sealing filmic bags. 61908 has an extended liner. | |
| 51912 is a 3.5 mil, double coated tape used for manual splicing in the paper industry. It offers very good repulpability over the full pH range. | |
| 51913 is 2.3 mil, double coated repulpable tape used for static/manual splices in the paper industry. | |
| 51915 is a 2 mil, adhesive transfer tape used for flying splice applications in the paper and printing industries. | |
| 51917 is a 4.3 mil, double coated splicing tape for flying splice applications in the paper and printing industries. | |
| 51930 is a double coated polyurethane foam tape, 32 mils thick, used for bonding tractor trailer roof panels, indoor and outdoor signs. | |
| 51962 is a 2 mil (50 micron) transparent, double-sided polyester with a tackified acrylic adhesive. It is used across many industries for general mounting and lamination of various substrates. | |
| 51964 is a 5 mil (125 micron) transparent, double-sided polyester with a tackified acrylic adhesive. It is used across many industries for general mounting and lamination of various substrates. It... | |
| 51970 is a 8.7 mil double coated, transparent, PP tape that offers a secure bond on rough surfaces such as walls, decorative trims, point-of-purchase displays & weather stripping. | |
| 520 is a 2.8mil, premium grade polypropylene carton sealing tape, manufactured with "natural rubber" pressure sensitive adhesive, for closure of corrugated and liner-board boxes. | |
| 52015 is a 60.5 mil, double-coated foam platemounting tape for high quality flexographic printing. | |
| 52017 is a 15 mil double coated foam tape used for mounting photopolymer plates in narrow and web film and paper flexoprinting. | |
| 52020 is a 20 mil, double coated PE foam for mounting photopolymer plates in wide-web film and paper flexoprinting. | |
| 52021 is a 20 mil, polyethylene foam with a film reinforcement for mounting photopolymer plates in wide-web film and paper flexoprinting. | |
| 52060 is a 60 mil, white, PE, double coated, closed cell polyethylene foam tape. | |
| 52310 PV3 is a 4.6 mil, double coated, UPVC that is used to mount photopolymer flexographic plates for printing. | |
| 52325 PV3 is a 1 mil, double coated, UPVC that is used to mount photopolymer flexographic plates for printing. | |
| 52330 is a 15 mil white cloth used for mounting rubber flexographic printing plates. | |
| 52338 is a 15 mil, soft, PVC, photoplymer plate mounting tape for high quality flexographic printing applications such as frozen and bakery food item packaging. | |
| 52350 is a 20 mil, soft PVC, photoplymer plate mounting tape for high quality flexographic printing applications such as frozen and bakery food item packaging. | |
| 524 is a 4.0 mil, silicone splicing tape. It is primarily used for splicing various types of substrates. | |
| 524CW is a 4.3 mil tissue coated 2 side with an aggressive acrylic adhesive. It is specifically designed for continuous web splicing. | |
| 525 is a 2.0 mil, acrylic splicing tape. It is primarily used to splice all non-silicone surfaces. | |
| 525-20 mil is a 20 mil, double-coated, butyl adhesive tape. It is a cloth based tape thickly coated with a special adhesive mainly composed of synthetic butyl rubber. | |
| 525-40 mil is a 40 mil, double-coated, butyl adhesive tape. It is a cloth based tape thickly coated with a special adhesive mainly composed of synthetic butyl rubber. | |
| 526 is a 3.5 mil, acrylic splicing tape. It is primarily used for splicing of all non-silicone substrates. | |
| 52916 is a 4 mil, high tack, low tack platemount. It is designed especially for mounting thin photopolymer plates. | |
| 53000PV1 is a 5.0 mil, tensilized polypropylene designed for holding low energy surfaces such as appliances. | |
| 53021 is a 5.8 mil, tensilized polypropylene used in the sequencing of bags for the poultry, meat, dairy and other related industries. | |
| 5302A is a 13.6 mil polyester film coated on one side with silicone and the other side in acrylic. It is used for bonding and joining. | |
| 53131 is a 6.6 mil, medium grade paper tape designed for bandoliering. It used primarily in the sequencing of axial leaded components such as capacitors, resistors and diodes. | |
| 53200 is a 4 mil, tensilized polypropylene used primarily for temporary holding of appliance parts. | |
| 53300 is a 4.6 mil, TPP used in the appliance industry for temporary holding applications. | |
| 53302 is a 7 mil, premium grade kraft flatback tape used for non-repulpable splicing, core starting, end tabbing & sealing heavy duty carton applications. | |
| 53313 is a 6.8 mil, kraft flatback tape that performs in a wide range of temperatures and humidity for splicing, core starting and carton sealing. | |
| 53314 is a 9.4 mil, fiberglass reinforced tape especially designed for the appliance industry. | |
| 53318 is a 4.2 mil, performance strength fiberglass reinforced filament tape. it is used for strapping, bundling & palletizing. | |
| 53319 is a 4 mil, fiberglass filament tape. It is used primarily for strapping, bundling and general purpose packaging. | |
| 53380 is a 1.65 mil, standard grade biaxially oriented polypropylene carton sealing tape. | |
| 534 is a 7.4 mil, medium grade flatback tape. It meets U.S. Postal and UPS requirements, and is the industry standard. | |
| 53490 is a 4.2 mil tensilized polypropylene teartape with an aggressive rubber adhesive that exhibits excellent bonding on both sides to corrugated cardboard surfaces. | |
| 53497 is a 5.9 mil, tensilized polypropylene TPP tear tape used in heavy duty package reinforcement. | |
| 538 is a 8.2 mil flatback paper, carton sealing tape. | |
| 539 is a 7.3 mil, medium grade flatback tape designed for various sealing and splicing jobs. It has low curl characteristics and is very conformable. | |
| 53900 is a 4 mil, foil tape that combines a dead soft aluminum backing with an aggressive rubber adhesive, enabling flexibility and adhesive strength to conform to the most irregular... | |
| 541 is a 30 mil, double-coated, high-bond, butyl rubber tape. It is developed for applications where high shear strength is required. | |
| 5410 is a 9 mil, polyethylene used for long term preservation, sealing and splicing applications. | |
| 54287are single-face die cuts for fixing the top layer of paper reels during acceleration prior to performing flying splices. | |
| 543 is a 5 mil, medium crepe designed for the chequebook binding industry. | |
| 546 is a 7.5 mil, moisture resistant, flatback, with medium tensile strength, used for packaging, identification, bag locking, marking bins and shelves, decorative edging and color coding. | |
| 5474M-74-54 is a 4.25mil, double coated tape used to quickly bond materials such as foam, plastic, and cork. | |
| 5480 is a 3.7 mil. skived PTFE (polytetrafluorethyl ene) film backing with a silicone adhesive used for wrapping applications and sealing and masking applications. | |
| 5489 is a 6.8m, double coated polyester film with high peel, high shear, high tack, and very good heat resistance. | |
| 5490 is a 3.5 mil. extruded PTFE film backing with a silicone adhesive primarily used for an easy release surface on rollers, plates, belts, etc. where build up of sticky... | |
| 5491 is a 6.5 mil. extruded PTFE film backing with a silicone adhesive is primarily used for sealing and masking, wrapping applications and application of an easy release surface on... | |
| 554 is a 3.5 mil, polymide film tape. It is primarily used for high temperature masking and electrical insulation. | |
| 556 is a 2.6 mil, polyimide film tape. It is primarily used for high temperature masking and protects circuit boards gold finger contacts. | |
| 557 is a 14mil, premium performance duct tape, primarily used for flex duct systems. | |
| 558CA is a 14mil, metalized polyethylene coated cloth with printed UL listing, primarily used for UL listed flexible air ducts in accordance with manufacturer's installation instructions. | |
| 561 is a 2.2 mil, polyimide film tape. It is primarily used where electrostatic discharge is a concern. | |
| 563 is a 6.9 mil, strong crepe paper, coated with an aggressive resistant natural rubber pressure-sensitive adhesive that provides exceptional holding power to a variety of surfaces. | |
| 570 is a 2.0 mil. silicone splicing tape. It is primarily used for splicing of silicone surfaces, labels, films, and specialty papers. | |
| 571 is a 2.5 mil, silicone splicing tape. It is primarily used to adhere to silicone papers and films and other difficult surfaces. | |
| 572 is a 3.5 mil, photo splicing tape. It is primarily used for attaching film to leader card on photo developing and printing machines. | |
| 572LS is a 3.5 mil, photo splicing tape. It is primarily used for attaching film to leader card on photo developing. | |
| 573 is a 2.5 mil, silicone splicing tape/aerospace flash removal. It is primarily used to adhere to silicone-coated papers and films. | |
| 574 is a 2.0 mil, modified silicone fume protection tape. It is primarily used for protection of printed circuit boards from chemical fumes or splashes. | |
| 574NS is a 2.0 mil, non-silicone fume protection tape. It is primarily used for protecting printed circuit boards from fumes or splashes. | |
| 575 is a 3.0 mil, PCB plating tape. It is primarily used for protecting printed circuit boards from harsh chemicals during plating or stripping of gold contact fingers. | |
| 576 is a 4.0 mil, PCB plating tape. It is primarily used for protecting printed circuit boards from harsh chemicals and fumes. | |
| 577 is a 3.5 mil, PCB plating tape. It is primarily used for protecting printed circuit boards from chemicals and fumes. | |
| 578 is a 4.1 mil, PCB plating tape. It is primarily used for protecting printed circuit boards from harsh chemicals during plating or stripping of gold contact fingers. | |
| 579 is a 4.0 mil, PCB plating tape. It is primarily used for SMOBC boards and with mild heat as a regular plating tape on all circuit boards. | |
| 581 is a 2.9 mil, SMOBC plating tape. It is primarily used for protecting printed circuit boards from chemicals during plating or stripping of gold contact fingers. | |
| 583 is a 2 mil, rubber (nitrile/phenolic) heat activated adhesive transfer used for bonding printed circuit boards. | |
| 586 is a 2.9 mil, PCB plating tape. It is primarily used to protect circuit boards during plating or stripping of gold finger contacts. | |
| 587 is a 2.3 mil, aluminum foil engineered to ensure integrity of both fiberglass duct-board systems. Used on all joints to assure the vapor barrier integrity of the duct system. | |
| 587A is a 15 mil, PVC foam, flexographic printing plate mount. It is a dependable mount for both rubber & photopolymer printing plates. | |
| 587B is a 20 mil, PVC foam, flexographic printing plate mount. It is a dependable mount for both rubber & photopolymer printing plates. | |
| 591 is a 7.0 mil, flatback paper used primarily in the manufacture and repair of golf club grips. | |
| 592 is a 6.0 mil, crepe paper product, coated with a natural rubber adhesive on both sides that bonds well to almost any surface. 592 is applied to a white... | |
| 595B is a high temperature, acrylic adhesive transfer tape. It is primarily used for splicing, mounting & laminating at high processing temperatures. | |
| 595L is a 2.6 mil, silicone splicing tape. It is primarily used for splicing of all non-silicone substrates. | |
| 597 is a 5.9 mil, thin, flexible vinyl (PVC) film, coated on both sides for a permanent bond to a variety of surfaces. | |
| 597B is a general purpose, 2.8 mil acrylic adhesive transfer tape. It is a highly versatile tape used for mounting, bonding & laminating papers, films, foils, metals and fabric. | |
| 598 is a 3.0 mil, easy release silicone splicing tape. It is primarily used for splicing of all adhesive coated tapes and labels. | |
| 6 mil double-sided, water-based, acrylic non-woven tape for very demanding lamination applications in automotive interior | |
| 602 is a 7mil high quality vinyl electrical tape consisting of a vinyl backing coated on one side with a rubber adhesive. It is made for general insulation and bundling... | |
| 6033 is a 3.5 mil, transparent polyester film used as a flashbreaker for composites, photographic film splice. | |
| 60760 is a soft PVC with a clean removal rubber adhesive system with durable PVC backing that provides excellent impact and scuff resistance. | |
| 60MG Medical Grade Foam is an economical, closed cell foam that can be used for applications requiring a seal for tight radius curves. 60MG has been independently tested and certified... | |
| 6141 is a 32mil, 6 lb. density, white, closed cell, cross linked polyethylene foam coated on both sides with the same high performance synthetic rubber adhesive. | |
| 6181 is a 32mil, 6lb. Density white closed cell, cross linked polyethylene foam coated on both sides with the same synthetic rubber adhesive. | |
| 61908 is a .7 mil thick PP tape with an extended red liner used for sealing filmic bags. 51908 has no extended liner. | |
| 6215 is a 3.1 mil polyester film with silicone adhesive. It is designed for masking of printed circuit boards and surfaces during powder coating. | |
| 626-20 is a 20mil, aluminum foil backed, butyl adhesive, primarily used for sealing metal and wood surfaces. | |
| 626-35 is a 35mil, aluminum foil backed, butyl adhesive tape, primarily used for sealing metal and wood surfaces. | |
| 627-20 is a 20mil, polyethylene, low density tape, primarily used under tile on the ridge and hip lines of roofs to prevent moisture from entering the building. | |
| 627-35 is a 35mil, polyethylene, low density tape, primarily used under tile on the ridge and hip lines of roofs to prevent moisture from entering the building. | |
| 62854 is a 31.5 mil double-coated tape consisting of a PE foam backing and a pure acrylic adhesive. | |
| 62855 is a 35.4 mil double-coated tape consisting of a PE foam backing and a pure acrylic adhesive. | |
| 62872 is a 20 mil, polyethylene foam tape that offers excellent long term adhesive performance for demanding constuctive applications like permanent mounting of emblems. | |
| 62934 is a 32 mil, polyethylene foam tape used to mount decorative profiles for fridges or freezers. | |
| 62936 is a 63 mil permanent bond, double-sided foam tape with acrylic adhesive and a closed cell PE foam backing. | |
| 633 is a 4.7mil, general purpose masking tape, primariily used for the building and painting industry as well as the do-it-yourself market. | |
| 64007 is a 2.3 mil, polypropylene carton sealing tape used as tamper evident warning tape. | |
| 64613 is a 7.5 mil high shear and high tensile poly-coated cloth tape. This product is hand-tearable and adheres to a variety of surfaces. | |
| 64620 is a 7.0 mil, polypropylene film tape used for general purpose fixing and mounting. It replaces 64622. | |
| 64621 is a 3.5 mil, transparent, double coated tape on a polypropylene carrier. Its adhesive is a synthetic rubber hotmelt, that is solvent free. | |
| 64662 is a 9.1 mil industrial grade poly-coated cloth duct tape. This product offers high strength and is hand tearable. | |
| 64663 is a 12 mil duct tape with an aggressive adhesive for demanding industrial applications such as heavy-duty draping and securing. | |
| 64958 is a 40 mil, white double coated pressure sensitive tape with a PE foam backing and a synthetic rubber adhesive. 64958 is used for applications like construction of P.O.S. | |
| 651 is a 5.9mil, high performance OEM masking tape, primarily used by Original Equipment Manufacturers and the automotive industry. | |
| 662 is a 4.3 mil, highly tensilized PTFE used for flat die extrusion of PE coatings. | |
| 663 is a 4.3 mil, highly tensilized PTFE film coated with a high temperature silicone adhesive. | |
| 6801 is a 1mil, adhesive transfer tape which hasHigh peel strength, excellent initial tack, and shear strength. | |
| 6803 is a 3mil adhesive transfer tape which has high performance rubber based transfer adhesive exhibiting high peel strength, excellent initial tack, and shear strength. | |
| 6803T is a 4.2mil, double coated tissue tape used where quick stick is necessary. It is often used in splicing applications. | |
| 6848 is a 4.5mil, double coated polyester film used where resistance to ultraviolet light is needed. 6848 has xcellent performance during extreme temperature changes. and resists plasticizers. | |
| 6930 is a 3 mil, multi-layer laser engravable , pressure sensitive label stock. It is used for name plates, product ID in extreme environmental conditions. | |
| 695 is a white, 3.0 mil (0.076 mm) polyethylene film tape with a tack-free center window for use in holding aircraft rivets in place prior to and during riveting. | |
| 6965 is a 8.1 mil transparent PET-film with an acrylic adhesive system that combines good adhesion with high shear resistance. | |
| 702-5 is a tear resistant polyester film tape with a high performance silicone free pressure sensitive adhesive system. Product is laminated to a release liner. Provides excellent performance as a... | |
| 702P is a 5mil double coated with a .5 mil polyester carrier. It is primarily used for bonding where plasticizer and temperature resistance is needed. Specification # 55810. | |
| 704-2 is a 3.5 mil, FEP (Teflon r) film used primarily in electrical applications. | |
| A 1.0 mil. tape with a polyester film backing and thermosetting rubber adhesive primarily used for layer insulation and a coil cover. | |
| A 1.0 mil. transfer tape that uses the 100 adhesive designed for temperature exposure to 450°F (232°C) for short periods of time and/ or solvent resistant. | |
| A 125.0 mil. urethane tape, series 4310, featuring a A-30 acrylic adhesive on a thick silicone treated liner used for lighting, door, window and cabinet sealing applications. | |
| A 125.0 mil. vinyl foam tape featuring A-30 acrylic adhesive on a thick silicone liner used for many sealing applications. | |
| A 13.5 mil. pressure-sensitive rubber adhesive tape, coated on a dead soft aluminum foil backing used for application to panels and steel support member for vibration damping purposes. | |
| A 17.5 mil. pressure-sensitive rubber adhesive tape, coated on a dead soft aluminum foil backing used for application to panels and steel support member for vibration damping purposes. | |
| A 2.0 mil. laminating tape featuring 200MP hi-performance acrylic adhesive on a 58# poly coated kraft paper liner used for bonding, laminating and assembly of membrane switches. | |
| A 2.0 mil. tape consisting of a transparent polyester film with thermosetting rubber adhesiv primarily used for coil covers and as insulation. | |
| A 2.0 mil. transfer tape featuring A-40 acrylic adhesive on a paper liner used for flying splices, laminating, mounting and core starting. | |
| A 2.0 mil. transfer tape with A-50 acrylic adhesive primarily used for holding down paper edges and mounting applications securely. | |
| A 2.3 mil. colored film tape featuring a PaklonT backing with a rubber resin adhesive used for various packaging, color coding, bag sealing, combining and attaching applications. | |
| A 2.4 mil. ruby red translucent tape which is optically transparent and photographically opaque. | |
| A 2.5 mil. electrical tape consisting of both polyester film backing and oil-compatible acrylic adhesive primarily used for transparent masking applications. | |
| A 2.5 mil. tape featuring a polyester film backing with a rubber thermosetting adhesive used for wrapping fine wires where magnet wire is used for color coding. | |
| A 2.7 mil. translucent, polyimide film backing tape with silicone adhesive used for gold tab protection during wave solder of printed circuit boards. | |
| A 250.0 mil. urethane tape, series 4310, featuring a A-30 acrylic adhesive on a thick silicone treated liner used for lighting, door, window and cabinet sealing applications. | |
| A 250.0 mil. vinyl foam tape featuring A-30 acrylic adhesive on a thick silicone liner used for many sealing applications. | |
| A 31.0 mil. double coated polyethylene foam tape with 430 acrylic adhesive ideal for joining, mounting, gasketing and sealing applications involving irregular surfaces. | |
| A 31.0 mil. double coated polyethylene foam tape with 430 acrylic adhesive is ideal for joining, mounting, gasketing and sealing applications involving irregular surfaces. | |
| A 31.0 mil. double coated polyethylene foam tape with 745 rubber adhesive is ideal for joining, mounting, gasketing and sealing applications involving irregular surfaces. | |
| A 375.0 mil. urethane tape, series 4310, featuring a A-30 acrylic adhesive on a thick silicone treated liner used for lighting, door, window and cabinet sealing applications. | |
| A 4 mil, custom designed moisture resistant saturated fibrous paper backing coated with a specially formulated rubber based pressure sensitive adhesive system. Protects surfaces from abrasion during processing, fabricating and... | |
| A 4.0 mil. double coated tape featuring A-60, high tack acrylic adhesive with a polyester backing used for bonding similar/ dissimilar materials, such as metals, papers, paints and most plastics. | |
| A 4.0 mil. thin polyester film backed tape with a rubber adhesive ideal for bonding a wide variety of similar and dissimilar materials such as rubbers, metals, glass, paper, paints... | |
| A 4.5 mil. glass cloth tape, constructed using premium grade PTFE impregnated glass cloth, silicone adhesive used in applications requiring high temperature performance and high abrasion resistance. | |
| A 5.0 mil. polyethylene tape with a high tack adhesive system which offers abrasion resistance for many textured metals and fine matte plastic materials. | |
| A 5.0 mil. transfer tape with #300MP acrylic adhesive with a polycoated paper liner specially formulated to be low fogging with good adhesion to many lower surface energy materials. | |
| A 5.2 mil. conformable vinyl backing with rubber adhesive used for many lane and safety markings, color coding, abrasion protection, masking, sealing, splicing and other general purpose applications. | |
| A 5.2 mil. laminating tape featuring 200MP hi-performance acrylic adhesive on a polycoated paper liner used for bonding, laminating and assembly of membrane switches. | |
| A 5.2 mil. vinyl plastic film tape with a rubber adhesive used for many color coding, abrasion protection, decoration, sealing, patching, splicing, wrapping and general purpose applications. | |
| A 5.2 mil. vinyl plastic film tape with a rubber adhesive used for many color coding, abrasion protection,decoratio n, sealing, patching, splicing, wrapping and general purpose applications. | |
| A 5.2-5.4 mil. clear vinyl plastic film tape with a rubber adhesive used for many color coding, abrasion protection, decoration, sealing, patching, splicing, wrapping and general purpose applications. | |
| A 5.4 mil. tape consisting of vinyl backing and rubber adhesive used for safety markings such as identifing traffic areas and physical hazards. | |
| A 5.5 mil. electrical tape consisting of polyester film backing and thermosetting rubber adhesive primarily used for stick-wound coils/ transformers and in bobbin-wound coils. | |
| A 62.0 mil. double coated polyethylene foam tape with 745 rubber adhesive is ideal for joining, mounting, gasketing and sealing applications involving irregular surfaces. | |
| A 62.50 mil. vinyl foam tape featuring 430 acrylic adhesive on a thick silicone liner used for many sealing applications. The 4500 series helps seal out dust, light and moisture... | |
| A 7.0 mil. pigmented vinyl backing with a rubber adhesive primarily used for elctroplating, paint masking and other general purpose applications. | |
| A 7.1 mil. conformable and abrasion resistant vinyl tape with excellent resistance to most chemicals used in typical electroplating processes. | |
| A 7.5 mil. pressure-sensitive rubber adhesive tape, coated on a dead soft aluminum foil backing used for application to panels and steel support member for vibration damping purposes. | |
| A 7.5 mil. tape featuring polyester backing film/ mat with rubber thermosetting acrylic adhesive used as a coil cover and crossover insulation. | |
| A 7mil. tape consisting of thermosetting silicone adhesive and glass cloth backing primarily used for insulating, securing, splicing and reinforcing applications. | |
| A 9.5 mil. polyethylene backing with a unique rubber adhesive that provides excellent performance as an industrial preservation tape | |
| A 9.8 mil. black polyethylene backing with a unique rubber adhesive that provides excellent performance as an indutrial and military preservation tape. | |
| A conformable, flexible, semi-bleached crepe paper, designed primarily for general purpose bundling & protecting. | |
| A hand tearable, double coated tape with a thick, tacky adhesive coating. It is a general purpose mounting tape that is also suitable for rough, fibrous surfaces such as carpet... | |
| A polyethylene coated cloth tape to be used for moisture proofing, duct sealing, protecting and general purpose. | |
| A specially impregnated paper backing and rubber adhesive creates a good shear resistance splicing | |
| ACXplus 7054 is a transparent acrylic core tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation, and temperature and weather resistance. | |
| ACXplus 7055 is a transparent acrylic core tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation, and temperature and weather resistance. | |
| An 8.0 mil. transfer tape with #300MP acrylic adhesive with a polycoated paper liner specially formulated to be low fogging with good adhesion to many lower surface energy materials. | |
| An 85.0 mil. rubber backing with acrylic adhesive stripping tape used to provide excellent surface protection during plastic media blast (PMB) paint stripping operations. | |
| An advanced cloth tape that combines a highly conformable backing and an aggressive adhesive for holding down printing plates or carpet. | |
| D/W 493 is a 22 mil, silicone / rubber glass cloth used to mask in plasma flame spray applications. | |
| D/W 496 is a 14 mil, glass cloth/aluminum foil masking tape used in plasma flame spraying. | |
| D/W 500-20 is a double-ply high temperature Thermal Spray Masking Tape designed for use in some of the most severe Thermal Spray Masking applications. DW 500-20 is a very good... | |
| Double coated tissue carrier with a very high tack adhesive primarily used for flying splices on heavy paper and cardboard. | |
| Dublfilmr 4405 is a PVC film coated on both sides with a rubber based adhesive. It is primarily used in print-finishing applications and all substrates. | |
| Duofoamr SA432V is a 35.8 mil, double coated polyethylene foam used in general bonding and mounting. | |
| DW 500-40 is a high temperature Thermal Spray masking Tapes designed for the most severe HVOF applications. Constructed of glass cloth and silicone rubber DW 500-40 is able to withstand... | |
| FT 666 is a 7.4 mil double coated scrim tape. This product was designed for the housing and transportation markets and bonds well to foamed rubbers and plastics. | |
| General purpose "hot melt" polypropylene carton sealing tape. | |
| good temperature | |
| High Performance Specialty Temporary Surface Protection Tape 5A829 is a medium adhesion temporary protection tape designed for a variety of surface protection applications. | |
| High tensile filament tape used in a variety of demanding applications like bundling, core starting and end tabbing metal coils. | |
| Ideal's Flex Seal® 450 is a printed biaxially-oriented polypropylene (BOPP) film with a high performance solvent acrylic adhesive system. The product is available in two colors - black with white... | |
| Industrial Polyethylene Temporary Surface Protection Tape 51825 is a low adhesion temporary protection tape designed for a variety of surface protection applications | |
| Industrial Polyethylene Temporary Surface Protection Tape 51826 is a medium adhesion temporary protection tape designed for a variety of surface protection applications | |
| IT700 is a 2.5 mil, polyester film with a thermoset rubber adhesive used for coil banding & wrapping. | |
| IT7007 is a 2.5 mil, polyester film used in electrical applications where good solvent resistance is required. | |
| IT7017 is a 2.5 mil, polyester tape used in electrical applications where good solvent resistance is required. | |
| Nitto 5790 series are double coated foam tapes, based on a cross linked polyolefine foam, coated with pressure sensitive adhesive, having excellent bonding properties, especially on low energy surfaces. | |
| Nitto 5790-35 is a 35mil double coated foam tape, based on a cross linked polyolefine foam, coated with pressure sensitive adhesive, having excellent bonding properties, especially on low energy surfaces. | |
| Nitto baseless tape 5025T consists of a pressure sensitive modified acrylic adhesive, intended for use as a general mounting tape where a particular high adhesion level on low surface energy... | |
| Nitto Denko No. 5000NS is a double-coated adhesive tape consisting of a strong, flexible nonwoven fabric impregnated with acrylic adhesive that is applicable to a wide variety of substrates. No. | |
| Nitto Denko thermal conductive adhesive tape TR-5325F offers superior thermal conductive property by using the thermal conductive adhesive layer. TR-5325F acquires flammability UL94 V-0 certification. TR-5325F offers excellent workability and... | |
| NOPI 53327 is a low tensile, economical fiberglass reinforced filament tape, with an aggressive high shear resistant adhesive system. | |
| NOPI 7002 PV9 is a reverse wound unsupported acrylic adhesive transfer tape. | |
| NT-4511 is a polyester tape designed for splicing many release coated papers. | |
| NT-4512 is a 3.0 mil, silicone splicing tape designed for splicing many release coated papers. | |
| NT-511 is a polyester tape designed for splicing many release coated paper and film in elevated temperatures. | |
| NT-5513 is a 3.6 mil, polyester film used for splicing many release coated papers in elevated temperatures. | |
| NT-5521-2 is a 3.5 mil, polyester film used for splicing photographic film to leader card during film processing. | |
| NT-701 is a 2.5 mil, polyester film used for splicing of non-silicone coated substrate. | |
| NT-702 is a 3.5 mil, polyester film used for splicing of non-silicone coated substrate. | |
| Outdoor Masking and Stucco Tape 5959 is designed for construction, marine and maintenance applications. | |
| Patco 502A is a 5.5 mil, clear polyethylene tape with high conformability. Designed as a general purpose sealing, splicing, and seaming tape, it is often used as protective film & | |
| Patco 585 consists of a highly conformable, durable polyethylene substrate combined with an aggressive permanent adhesive system. | |
| ProtecRite 7505 with a perf (P). A 4.8 mil LDPE product designed to protect automotive finishes and trim. | |
| Safety WalkT 510 is a gray 36 mil, high-friction, slip-resistant material that has a special pressure-sensitive adhesive backed aluminum film that conforms around corners and adheres to irregular surfaces. It... | |
| Safety WalkT 530 is a yellow 36 mil, high-friction, slip-resistant material that has a special pressure-sensitive adhesive backed aluminum film that conforms around corners and adheres to irregular surfaces. It... | |
| Safety WalkT General Purpose Anti-Slip Tape | |
| Scotch 600 is a 2.3 mil, transparent film tape. It is primarily used for gift wrapping, combining, attaching, light duty carton sealing and miscellaneous store and office use. | |
| Scotch 605 is a 2.5 mil, BOPP transparent film tape. It is primarily used for attaching, mending, gift wrapping, holding and L-clips. | |
| Scotch 681 is a 2.4 mil, transparent film tape. It is primarily used for temporary holding, combining, light-duty carton sealing, bag sealing and attaching. | |
| Scotch® Cellophane Film Tape 610 is a 2.3 mil, cllophane film tape that offers excellent adhesion, dispensing and handling properties. | |
| tesa 4263 is a premium biaxially oriented polypropylene carton sealing tape which has excellent adhesion and shear properties. | |
| tesa 4368 is a 0.5mil HDPE film designed for fast and easy masking of large areas. | |
| tesa 4660 is a 11 mil, plastic-coated fabric tape with printable surface. It is used in bundling and marking of cable harness for electrical equipment & insulation. | |
| tesa 4688 is a standard grade polyethylene extruded cloth tape. It is based on a 55 mesh woven PET/rayon fabric backing. | |
| tesa 4954 is a 17 mil, double coated cloth tape with a creped silicone paper liner. 4954 has extremely high shear and very high tack properties. | |
| tesa 4965 is an 8 mil, high performance, adhesive two side permanent bonding tape. It is used for plastic, metal, and wood bonding where temperature resistance or clarity are key... | |
| tesa 4970 is a 9 mil, white, adhesive two side, white tape, consisting of a PVC carrier and an acrylic adhesive. It is used in permanent mounting applications such as... | |
| tesa 4982 is a 3.9mil transparent double-sided self-adhesive tape consisting of a polyester (PET) backing and a modified acrylic adhesive. It has an excellent bonding strength-to-thicknes s ration, and bonds... | |
| tesa 50525 PV1 is a conformable linered aluminum foil tape based on a 30 micron aluminum foil and an acrylic adhesive. It is a very flexible tape mainly used in... | |
| tesa 51575 is a 3.5 mil, double-sided mounting tape equipped with a non-woven backing and coated with an acrylic adhesive. | |
| tesa 51965 is adouble-sided self-adhesive tape consisting of a black PET backing and a modified acrylic adhesive. | |
| tesa 51966 is an 8 mil double sided filmic tape with a heavy coat weight of tacky acrylic on both sides. It is primarily used for quick stick and long-term... | |
| tesa 51977 is a 9.4 mil white double coated white PP-film That offers a secure bond on rough surfaces and on critical substrates such as PP and PE. | |
| tesa 53317 is a 4.0 mil, low tensile, economical fiberglass reinforced filament tape, with an aggressive high shear resistant adhesive system. | |
| tesa 60233 is a matte black single sided electrically conductive self adhesive tape. It consists of a matte black PET backing which is laminated with an aluminum foil and a... | |
| tesa 60252 is a gray double sided electrically conductive self adhesive tape. It consists of an electrically conductive woven backing and an electrically conductive acrylic adhesive. | |
| tesa 60256 is a grey double sided electrically conductive self adhesive tape. It consists of an electrically conductive woven backing and an electrically conductive acrylic adhesive. | |
| tesa 60272 is a black double sided electrically conductive self adhesive tape. It consists of an electrically conductive non-woven backing and an electrically conductive acrylic adhesive. | |
| tesa 60274 is a black double sided electrically conductive self adhesive tape. It consists of an electrically conductive woven backing and an electrically conductive acrylic adhesive. | |
| tesa 61365 is a black, double sided self-adhesive tape consisting of a black PET backing and a tackified acrylic adhesive | |
| tesa 61395 is a black, double sided self-adhesive tape consisting of a black PET backing and a tackified acrylic adhesive. | |
| tesa 61765 is a double sided self-adhesive tape consisting of a black PET backing and a tackified acrylic adhesive. | |
| tesa 61795 is a double sided self adhesive tape consisting of a black PET backing and a tackified acrylic adhesive. | |
| tesa 62505 is a double sided PE foam tape for lightweight mounting applications. It consists of a highly conformable PE foam backing and a tackified acrylic adhesive | |
| tesa 62508 is a double sided PE foam tape for mounting applications. It consists of a highly conformable PE-foam backing and a tackified acrylic adhesive | |
| tesa 62510 is a double-sided PE-foam tape for mounting applications. It consists of a highly conformable PE-foam backing coated with a tackified acrylic adhesive | |
| tesa 62512 is a double-sided PE foam tape for mounting applications. It consists of a highly conformable PE-foam backing coated with a tackified acrylic adhesive. | |
| tesa 62516 is a double sided PE foam tape for lightweight mounting applications. It consists of a highly conformable foam backing and a tackified acrylic adhesive. | |
| tesa 62622 is a black double sided thin foam tape. The tape is equipped with a tackified acrylic adhesive. | |
| tesa 62624 is an 8mil black double sided thin foam tape. The tape is equipped with a tackified acrylic adhesive. | |
| tesa 6265 is a black double sided thin foam tape. The tape is equipped with a tackified acrylic adhesive. | |
| tesa 64624 is a 6.7 mil double coated polypropylene tape with a synthetic rubber adhesive. It is typically used for laminating to trims and profiles. | |
| tesa 68532 is a 2 mil double sided self adhesive tape consisting of a transparent PET backing and a special anti-repulsion adhesive. | |
| tesa 70415 is a double-sided mounting tape which can be removed by stretching the adhesive in the bond plane (stripping). | |
| tesa 70465 is a double-sided mounting tape which can be removed by stretching the adhesive in the bond plane (stripping). | |
| tesa ACXplus 7056 is a transparent acrylic core tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation, and its temperature and... | |
| tesa ACXplus 7058 is a transparent acrylic core tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation, and its temperature and... | |
| tesa ACXplus 7062 is a black acrylic foam tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation, and its temperature and... | |
| tesa Bodyguard® 50535 PV0 is the best protection solution for freshly painted car bodies. | |
| tesa HAF 58474 is a reactive heat activated film based on phenolic resin and nitrile rubber. | |
| tesa HAF is a reactive heat activated film based on phenolic resin and nitrile rubber. This black double sided tape has no backing. It is protected by a strong paper... | |
| tesa® 4306 consists of a thin strong special flat paper. The product is specifically designed for indoor painting applications. The release coated paper backing is impregnated and equipped with a... | |
| tesa® 4334 Precision Mask® consists of an extra-thin and strong paper backing coated with an acrylic adhesive. The combination of the highly equipped backing material and the outstanding special adhesive... | |
| tesa® 4338 is a bright green smooth masking tape for highly demanding paint masking applications, especially in transportation sectors such as marine, train, truck and various others where high conformability... | |
| tesa® 4341 is a finely crêped, extremely stretchable and flexible paper masking tape for paintwork. | |
| tesa® 4378 Easyy Cover Car is a 6.7 mil convenient "3 in 1" solution for the masking os large areas for car body repair. | |
| tesa® 4439 Precision Mask® Outdoor consists of an extra-thin and strong paper backing coated with an acrylic adhesive. The combination of the highly equipped backing material and the outstanding special... | |
| tesa® 4641 Surface Repair Tape provides an air and watertight seal, permanently repairing leaks on a wide range of roof substrates, including TPO, EPDM, and metal. Because it is very... | |
| tesa® 4651 is a powerful, high-quality, acrylic-coated cloth tape. It is based on a 148-mesh woven rayon fabric backing and a natural rubber adhesive. tesa® 4651 is a very strong... | |
| tesa® 4900 is a 2mil, acrylic transfer for secure splicing of various materials in paper and film industries, and temporary hold applications. | |
| tesa® 4943 is a double-sided tape consisting of a non-woven backing equipped with a solvent based tackified acrylic adhesive. It provides a high initial tack and a good shear resistance. | |
| tesa® 50120 is a cost-efficient, creped paper masking tape, good for general-purpose bundling, holding, sealing, and surface protection applications. It provides excellent adhesion to a variety of surfaces. | |
| tesa® 50575 is a very strong aluminum tape, based on a 3 mil aluminum foil and an acrylic adhesive. tesa® 50575 has a high tensile strength and is mainly used... | |
| tesa® 50577 is a strong aluminium tape, based on a black 3 mil aluminium foil and a black acrylic adhesive. tesa® 50577 is mainly used in the arts and entertainment... | |
| tesa® 50650 is a blue, high-temperature tape featuring a polyester backing with a silicone adhesive. | |
| tesa® 51570 is a double-sided tape with a non-woven backing. It is used for permanent mounting of metal and plastic materials, e.g. aluminum, polystyrene, polypropylene, ABS. The thick layer of... | |
| tesa® 51608 is a PET fleece wire harness tape with a rubber adhesive for flexibility and noise damping. | |
| tesa® 51780 EasySplice® PrintLine Plus is a 4 mil, double-sided integrated flying splice tape consisting of a flat-back paper and an acrylic adhesive. | |
| tesa® 51904 consists of a hand tearable liner and backing for quick processing without additional tools. Its pink adhesive enables splice detection from both sides, offers high tack properties for... | |
| tesa® 54339 is a strong PET with high adhesive power. The product is optimized for the automotive industry to cover unused holes that require excellent sealing properties in combination with... | |
| tesa® 60630 is a 2.6 mil. total, robust aluminum foil tape based on a 1.2 mil aluminum foil backing and has a transparent acrylic adhesive. This self-wound aluminum foil tape... | |
| tesa® 60632 is a 2.6 mil. total, robust aluminum foil tape with a liner based on a 1.2 mil aluminum foil backing and has a transparent acrylic adhesive. This aluminum... | |
| tesa® 60650 is a 3.5 mil. total, robust aluminum foil tape based on a 2 mil aluminum foil backing and has a transparent acrylic adhesive. This self-wound aluminum foil tape... | |
| tesa® 60652 is a 3.5 mil. total, robust aluminum foil tape based on a 2 mil aluminum foil backing with a white release paper liner and has a transparent acrylic... | |
| tesa® 60670 is a 4.9 mil. total, robust aluminum foil tape based on a 3 mil aluminum foil backing and has a transparent acrylic adhesive. This self-wound aluminum foil tape... | |
| tesa® 60672 is a 4.9 mil. total, robust aluminum foil tape with a liner based on a 3 mil aluminum foil backing and has a transparent acrylic adhesive. This aluminum... | |
| tesa® 61010 is an 8.1 mil transparent double-sided self-adhesive tape consisting of a PET backing and a modified acrylic adhesive. | |
| tesa® 61126 is a premium polyester tape featuring a high-temperature-res istant silicone adhesive. With a thick adhesive coating, it ensures a strong and reliable bond, even on rough or irregular... | |
| tesa® 62932 is a double sided PE foam tape for constructive mounting applications. It consists of a conformable PE foam backing and a tackified acrylic adhesive. | |
| tesa® 64284 is a medium duty tensilised polypropylene strapping tape with a natural rubber adhesive system. tesa® 64284 is a specially designed tape which is stain and adhesive transfer resistant. | |
| tesa® 64294 is a tensilised polypropylene strapping tape with a special natural rubber adhesive system. tesa® 64294 features excellent low temperature compatibility. It provides a secure bond to various surfaces... | |
| tesa® 64956 is a 32 mil, double sided polyethylene foam tape. The foam is coated with a permanent synthetic rubber adhesive. 64956 is used for indoor applications like construction of... | |
| tesa® 64962 is a 63mil white PE foam coated on both sides with a synthetic rubber based adhesive. It has an immediate bond even on rough surfaces due to the... | |
| tesa® 65610 Removable is a double-sided PE foam tape equipped with a PET reinforcement film. It consists of a tackified acrylic adhesive with a well-balanced performance on a wide variety... | |
| tesa® 66007 is a conformable, water-based acrylic adhesive tape with a thickness of 3 mils, reinforced by a PET scrim. | |
| tesa® 66013 is a conformable transparent adhesive layer of water-based acrylic reinforced with a PET scrim mesh | |
| tesa® 66022 is a conformable transparent adhesive layer of water based acrylic reinforced with a PET scrim mesh. | |
| tesa® 68105 is a 2 mil, transparent adhesive transfer tape suitable for demanding lamination jobs. | |
| tesa® 68616 is a translucent, double-sided self-adhesive tape consisting of a non-woven backing and a tackified acrylic adhesive. | |
| tesa® 68644 is a translucent, double-sided self-adhesive tape consisting of a non-woven backing and a tackified acrylic adhesive. | |
| tesa® 70315 is a double-sided mounting tape which can be removed by stretching the adhesive in the bond plane (stripping). | |
| tesa® 70410 is a 4mil, double-sided mounting tape which can be removed by stretching the adhesive in the bond plane (stripping). | |
| tesa® 70425 is a 10mil, double-sided mounting tape which can be removed by stretching the adhesive in the bond plane (stripping). | |
| tesa® ACXplus 7042 is an acrylic foam tape, available in gray or white. It consists of a high performance acrylic system and is primarily characterized by its bonding power, stress... | |
| tesa® ACXplus 7044 is a double-sided acrylic foam tape, available in gray or white. It consists of a high performance acrylic system, and is identified by its bonding power, stress... | |
| tesa® ACXplus 7046 is a double-sided acrylic foam tape, available in gray or white. It consists of a high performance acrylic system and is primarily characterized by its bonding power,... | |
| tesa® ACXplus 7048 is a double-sided acrylic foam tape, available in gray or white. It consists of a high performance acrylic system and is primarily characterized by its bonding power,... | |
| tesar 4316 is a finely crêped paper masking tape. The product is thin and flexible and, therefore, suitable for all general masking applications, as well as oven drying applications up... | |
| tesar 53949 PV2 is a matt gaffer tape specially designed for the arts and entertainment industry. | |
| This 3.8 mil. double coated film tape features a thin polyester film for dimensional stability and improved handling with ease of die cutting and laminating. | |
| This heavy duty masking is designed for various substrate protection. The specially formulated low-build adhesive system allows easy, one piece removal without leaving a residue | |
| Ultrafilm™ 6300 is a 3.0 mil, specialty unsupported adhesive transfer. It is primarily used for sound attenuation, vibration dampening, automotive decorative trim and carpeting. | |
| Ultrafilm™ 6500 is a 5.0 mil, specialty unsupported adhesive transfer. It is primarily used for sound attentuation, vibration dampening, automotive decorative trim and carpeting. | |
| Ultraperforming flying splice tape combining a tissue backing and an aggressive acrylic adhesive necessary to meet the demands of the paper industry. |
| << Prev | Next >> |