Budnick Converting, Inc. Double-Coated Polyester Tape 8397

Description
8397 is a 2.7 mil double-coated polyester tape with a modified acrylic adhesive. It is designed for applications requiring quick stick and good adhesion to plastics and low surface energy substrates.
Request a Quote
Description
8397 is a 2.7 mil double-coated polyester tape with a modified acrylic adhesive. It is designed for applications requiring quick stick and good adhesion to plastics and low surface energy substrates.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double-Coated Polyester Tape - 8397 - Budnick Converting, Inc.
Columbia, IL, USA
Double-Coated Polyester Tape
8397
Double-Coated Polyester Tape 8397
8397 is a 2.7 mil double-coated polyester tape with a modified acrylic adhesive. It is designed for applications requiring quick stick and good adhesion to plastics and low surface energy substrates.

8397 is a 2.7 mil double-coated polyester tape with a modified acrylic adhesive. It is designed for applications requiring quick stick and good adhesion to plastics and low surface energy substrates.

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Specialty Tapes
Product Number 8397
Product Name Double-Coated Polyester Tape
Materials of Construction Polyester; Plastic / Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Non-silicone Splicing Tape - 595L - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Polyester; Plastic / Polymer
Adhesive PET - Polyester
Thickness 0.0026 inches (0.0660 mm)
View Details
Polyflexr Single Coated Polyethylene Tape - 136 - Budnick Converting, Inc.
Specs
Materials of Construction Plastic / Polymer
Adhesive PE - Polyethylene
Thickness 0.0090 inches (0.2286 mm)
View Details
Strip-N-Stick Solid Silicone Tape - 400S.031 - Budnick Converting, Inc.
Specs
Materials of Construction Silicone
Adhesive Siliconized Sponge
Thickness 0.0312 inches (0.7937 mm)
View Details
Double Coated Polypropylene Tape - 64624 - Budnick Converting, Inc.
Specs
Materials of Construction Plastic / Polymer
Adhesive PP - Polypropylene
Thickness 0.0067 inches (0.1702 mm)
View Details