Budnick Converting, Inc. Datasheets for Industrial Tapes

Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more

Page: 1 2 3 4 5
Product Name Notes
2A00 is an extruded PVC profile that comes in thickness' ranging from 3/16" to 1/2" . It is used primarily as appliance seals especially refrigerators and in metal building and...
3M adhesive transfer tape F9465PC is a 5 mil thick adhesive transfer tape.
3M adhesive transfer tape F9467U is a 3.5 mil thick adhesive transfer tape which has been formulated for bonding to many flexible vinyls and to resist the effects of plasticizer...
3M ISOLOSS™ LS Polyurethane Foams have a low compression set, high durability, and broad operating temperature ranges. These all-purpose foams come in a wide range of densities and thicknesses. A...
3M L1+RT is an adhesive transfer tape reinforced with a high density scrim carrier to boost dimensional stability during lamination processes. An adhesive coat weight of 3.2mils allows the adhesive...
3M™ Acrylic Plus Tape EX4311 features an acrylic adhesive formulated for bonding to advanced clear coat systems including carbamates. The non-liner side features a different adhesive for a range of...
3M™ Double Coated Tape GPT-020F is an 8 mil thick, double sided tape utilizing a modified acrylic adhesive with polyester carrier and a BOPP (Bi-axially Oriented Polypropylene) film liner.
3M™ Premium Matte Cloth (Gaffers) Tape utilizes a cotton cloth backing with a synthetic rubber adhesive system for use in high strength and highly conformable applications.
A 2.0 mil. transfer tape featuring A-35 #420 hi-performance adhesive system used for bonding many materials. This offers the ability to make adhesive bonds at temperatures as low as 32°F.
A 5.0 mil. transfer tape featuring A-35 #420 hi-performance acrylic adhesive system used for bonding many manterials. This offers the ability to make adhesive bonds at temperatures as low as...
ARclad® IS-6262-72 is an acrylic double-coated foam tape, ideal for dissimilar and irregular surfaces, applicable for indoor and outdoor.
Avery Dennison FBA 8960 is a 3.8 mil double coated PET tape with an aggressive, plasticizer resistant acrylic adhesive on both sides. It displays good quick stick and is designed...
Avery Dennison FBD 8393 is a 4.1 mil double coated polyester with a foam bonding acrylic adhesive on the laminating side and a high shear rubber adhesive on the mounting...
Avery Dennison FT 445 is a 5.6mil, double coated polypropylene (BOPP) with a high tack, high shear rubber adhesive on both sides. It is designed for applications requiring a more...
Avery Dennison FT 8299 is a double coated tissue with a high performance acrylic lamninating adhesive designed to be environmentally friendly with reduced odor and lower VOC's than typical PSA...
Avery Dennison FT 8345 is a 5.3 mil, double coated polyester tape with high shear rubber adhesive on both sides. It is primarily used for applications requiring an aggressive adhesive...
Avery Dennison FT 8346 is a 4.7 mil double coated polyester tape with high tack acrylic adhesive on both sides. It is designed for laminating polyether and polyester urethane foams...
Avery Dennison FT 8368 is a 3.7 mil, double coated polyester tape coated both sides with an aggressive high shear rubber adhesive. It is primarily used for applications requiring mild...
Avery Dennison is 1950 is a rubber adhesive transfer designed for applications requiring good quick stick and adhesion to low energy substrates and foams
Avery Dennison™ FASSON® SSL 1.25 is a pattern-gum, self-sealing lap tape for applications requiring quick stick and good adhesion to plastics and other low surface energy substrates. Designed for poly,...
Avery FBR 8950 has a polyester carrier and is coated both sides with rubber adhesive. It has excellent tack and adhesion for a general purpose and economical double coated tape.
CCT M1523 is a 3 mil double coated acrylic tape with exceptional wet out to a variety of substrates.
D-Max - HVOF/Plasma Tape is Dewal's only one-step masking tape that will provide the ultimate protection during the destructive spray process of HVOF. This product has a proprietary rubber backing.
D980 is a 3.5 mil high performance glass reinforced acrylic transfer tape. It is designed for permanent bonding of low energy substrates, including rubbers and plastics.
D990 is a 2mil high tack transfer tape, with a clear polyethylene film liner. 990ATG was developed for use in ATG dispensers. It is ideal for permanent bonding of papers,...
D991 is a 2 mil high tack acrylic transfer tape with a paper liner. D991 is ideal for permanent bonding of paper, plastics and films.
DC 154 is a professional grade, double-sided containment tape used for creating high-performance containment systems for restoration, abatement and remodeling tasks such as painting, cleaning, sanding, mold remediation, asbestos removal...
DCCLOTH 3502 is a hand tearable, clean removable 12 mil double coated woven cotton cloth tape coated on both sides with a moderate tack natural rubber adhesive. The white siliconized...
DCP050R is a 3.9mil double coated polyester tape consisting of a polyester film coated on both sides with an aggressive pressure-sensitive natural rubber adhesive engineered to bond to almost any...
DCP051A is a 2.3mil double coated polyester tape consisting of a polyester film coated on both sides with an aggressive pressure-sensitive acrylic adhesive engineered to bond to almost any surface.
DCP053A is a 3.9mil double coated polyester tape consisting of a polyester film coated on both sides with an aggressive pressure-sensitive solvent acrylic adhesive engineered to bond to almost any...
DCPAPER 3521 is a 7.0 mil (12 mil with liner) double coated paper tape consisting of flatback paper coated on both sides with a high shear, aggressive solvent-based natural rubber...
DCPAPER 3522 is a 7.0mil (10.2 mil with liner) double coated paper tape that consists of a 5 mil high quality saturated crepe paper coated on both sides with a...
DCPAPER 3524 is a 6.7 mil (0.17mm) agressive double coated paper tape consisting of a 4mil white paper coated on both sides with an aggressive modified solvent free water based...
DCPAPER 3525 is a 4.3 mil crepe paper coated on both sides with an aggressive natural rubber/resin adhesive.
DCPET 3540 is a 3.0mil (5.4mil total) double coated PET tape with a differential synthetic rubber adhesive and a 42# coated Kraft paper with a finger-lift edge. This clear, lightweight...
DCPET 3541 is a 3.0mil (5.4mil total) double coated PET tape with a differential synthetic rubber adhesive and a 42# coated Kraft paper with a finger-lift edge. This clear, lightweight...
DCPET 3542 is a 3.4mil (0.086mm) exclusive of liner. The 0.4mil polyester film is coated with an aggressive synthetic hot melt rubber adhesive and wount on a 2.7 mil (82...
DCPET 3544 is a 3.5mil (0.089mm) double coated tape consisting of a polyester film coated on both sides with an extremely aggressive high performace red solvent-based pure acrylic adhesive on...
DCPET 3545 is a 3.5 mil total ( 0.5mil polyester film backing) double coated PET tape coated on both sides with an extremely aggressive quick stick, high peel and high...
DCPET 3546 is a 3.5mil (0.09mm) double coated tape featuring a 0.5mil (12 micron) clear polyester film substrate coated on both sides with a modified solvent free water based acrylic...
DCPETCLO 3575 is an 11mil (0.275mm) cotton/polyester blend cloth coated on both sides with a high shear, moderate tack natural rubber-based adhesive system. Clean removable with no residue.
DCPOLYO 3585 is a 4.4 mil (0.112MM) double-coated polyolefin tape featuring a 2.2 mil white non-oriented polypropylene coated on both sides with a high grade hot-melt rubber adhesive and a...
DCPP 3610 is a 3.8mil (0.097mm) double coated polypropylene tape that consists of a 1.0mil clear BOPP film coated on both sides with a synthetic hot melt rubber adhesive and...
DCPVC 3550 is a 3.2mil (0.08mm) self-wound transparent PVC film that is differentially coated with a high/low acrylic adhesive system for a smooth and easy unwind. It is especially suited...
DCPVC 3611 is a 5.5 mil double coated PVC tape consisting of a 1.5 mil white PVC film coated on both sides with a solvent-based acrylic adhesive and a siliconized...
DCPVC 3620 is a 9.84mil double coated white PVC tape consisting of a 3.2mil white PVC film coated on both sides with a modified solvent-free acrylic adhesive. This tatpe's adhesive...
DCSCRIM 3630 is a 2.4mil high tack, clear polyester scrim tape coated on both sides with a solvent free water-based modified acrylic adhesive on a 90gr. siliconized paper release liner.
DCSCRIM 3631 is a 3.15mil (0.08mm) aggressive clear PES/PVA scrim coated on both sides with a modified solvent free water-based acrylic adhesive. The adhesive system of this double coated tape...
DCSCRIM 3640 is a 9.1mil polyester scrim reinforced transfer tape with an aggressive, modified solvent free water-based acrylic adhesive on a siliconized paper release liner. The adhesive system is extremely...
DCT100R is a 3.1 mil tissue tape consisting of a 10# tissue coated on both sides with an aggressive pressure-sensitive solventless synthetic rubber/resin adhesive that is engineered to bond to...
DCT101A is a 2.3 mil tissue tape consisting of a tissue coated on both sides with an aggressive pressure-sensitive acrylic adhesive that is engineered to bond to almost any surface.
DCT102A is a 3.8mil tissue tape consisting of a tissue coated on both sides with an aggressive pressure sensitive acrylic adhesive that is engineered to bond to almost any surface.
DCTISSUE 3650 is a 4.0mil double coated tissue tape consisting of a 1.8mil tissue substrate coated on both sides with an aggressive synthetic hot melt rubber adhesive. It offers excellent...
DCTISSUE 3664 is a 3.9 mil thick, exclusive of liner. It consists of a 0.5mil black, non-woven tissue coated on both sides with a modified, solvent-free acrylic adhesive, wound on...
DCTISSUE 3670 is a 5.9mil(0.15mm) double coated tissue tape consisting of a 0.5mil non-woven tissue coated on both sides with an aggressive, modified solvent free water-based acrylic adhesive wound on...
Developed as an economical general-purpose product providing excellent for foam laminating
DF545 is a 15.5 mil, double coated cloth tape used for carpet hold-down for convention trade & general purpose maintenance.
DF63 is a 6.8 mil, general purpose, double-faced, crepe paper tape. It is used in mounting, holding, splicing, tabbing and fastening of a variety of substrates.
DF642 is a 12.0 mil, general purpose, industrial grade, double-faced cloth tape. It is used as industrial holding, mounting, splicing and installation of carpet.
DF65 is a 4.8 mil, general purpose, double faced, flat paper tape. It is used as mounting, holding, splicing, tabbing and fastening of a variety of substrates.
DISPNSR 5108 is a multi-track table top office tape dispenser for 1 roll of tape up to 3" wide or 2-3 rolls each up to 1" wide. It is a...
Dispsenses double sided tape or other tape with removable liners up to 2" wide. It holds rolls up to 2" wide with maximum 7.25" diameter on 3" core. Size: 3"...
DP 380 is a 4.2 mil double coated polyester tape featuring excellent conformability and high moisture resistance.
DP 391 is a 3.7 mil specialty grade double coated polyester film tape coated on two sides with a solvent synthetic rubber adhesive.
DP050 is a 3.75 mil, double coated polyester ideally suited for splicing of corrugated board.
DT 200 is a 4.5 mil double coated tissue tape featuring a solvent-based acrylic adhesive.
DUCTCLO 3700 is a 10.2mil, 36mesh, high quality general purpose polyethylene-coated cloth with a natural rubber based adhesive. This tape will conform well to irregular surfaces, and will not twist...
DUCTCLO 3710 is an 11.8 mil, 63 mesh high tensile polyethylene-coated cloth with a natural rubber with synthetic resin adhesive. It is a superior performance duct tape specifically designed for...
DUCTCLO 3720 is an 11.8 mil, 70 mesh high tensile film with a high quality polyethylene coated cloth and a natural rubber with synthetic resin adhesive in fluorescent colors. It...
DUCTCLO 3740 is an 11.8Mil, 70 mesh, high quality polyethylene-coated cloth duct tape with natural rubber/synthetic adhesive. This striped safety warning tape is used for permanent and temporary marking of...
DUCTCLO 3770 is an 11.5mil (0.29mm) non-reflective gaffers tape consisting of a vinyl-coated cotton cloth and a synthetic rubber adhesive. This high quality waterproof tape offers high tack and tensile...
DUCTCLO 3800 is an 11.8mil, 76 mesh, high quality polyethylene coated cloth laminated to a low gloss film with a natural rubber-based adhesive system. This tape will conform well to...
DUCTCLO 3860 is a 12mil premier grade mesh cloth tape with a natural rubber adhesive. The center length on the adhesive side of the tape has a plastic coating which...
DUCTCLO 3880 is an 11.8mil low gloss mesh cloth tape with a natural rubber adhesive. The center length on the adhesive side of the tape has a plastic coating which...
DUCTCLO 3900 is an 11 mil vinyl coated cotton cloth gaffer's tape with a natural rubber resin adhesive system. This tape is scuff resistant and provides a positive dust and...
DUCTFOIL 4000 is a 2.8 mil economical aluminum foil tape consisting of a 1.2mil dead soft aluminum foil coated with a solvent based acrylic adhesive wound with a removable paper...
DUCTFOIL 4010 is a 3.6mil aluminum foil tape consisting of a 2mil dead soft aluminum foil coated with an aggressive solvent-based acrylic adhesive and a removable release liner. It performs...
DUCTFOIL 4030 is a 3.6mil aluminum foil tape consisting of a 2mil dead soft aluminum foil coated with an extremely aggressive synthetic rubber adhesive and a removable release liner. The...
DUCTFOIL 4050 is a 3.25Mil self-wound alluminum foil tape consisting of a 2mil dead soft malleable aluminum coated with acrylic adhesive. The malleable foil conforms well to irregular surfaces.
DUCTFOIL 4060 is a 4.8mil aluminum foil tape consisting of a 3mil high strength dead soft aluminum foil coated with an aggressive solvent-based acrylic adhesive and an easy removable paper...
DUCTFOIL 4070 is a 5Mil high strength self-wound aluminum foil tape consisting of a 3 mil dead soft aluminum foil coated with an aggressive acrylic adhesive system to create a...
DUCTFOIL 4080 is a 6.8mil high strength aluminum foil tape consisting of a 5 mil aluminum foil combined with a high performance solvent-based acrylic adhesive protected by an easy release...
DUCTFOIL 4090 is a 6.8 Mil aluminum foil tape featuring a dead soft aluminum foil/3-way fiberglass scrim/paper carrier coated with an aggressive solvent-based acrylic adhesive carried on a 3.2 mil...
DUCTFOIL 4092 is a 6.8 Mil aluminum foil tape featuring a dead soft aluminum foil/3-way fiberglass scrim/paper carrier coated with an aggressive synthetic rubber resin adhesive carried on a 3.2...
DW 716-2HD is a pressure sensitive tape using a tensilized skived PTFE film coated with a high temperature acrylic adhesive. The tensilized film provides higher tensile strength, lower elongation and...
DWrap is a 1mil, blue, high temperature, high tensile, polyester film used in chemical milling, riveting and paint shops
ELE&WH 4100 is a 7 mil (0.178mm) PVC electrical insulation tape with a natural rubber adhesive. ELE&WH 4100 is used for wire and cable insulation, bundling, and primary splice insulation...
ELE&WH 4140 is a 8 Mil (0.20 mm) PVC premium grade electrical insulation tape with a rubber-based adhesive. It offers all-weather performance.
ELE&WH 4160 is 7 mil electrical tape consisting of a plasticized PVC film with an aggressive rubber based adhesive.
ELE&WH 4180 is a 7 mil (0.18mm) plasticized PVC film with an aggressive rubber based adhesive. It is flame retardant and cold resistant. This tape is used for cable coding,...
EV57 is a 7.0 mil, UL listed, vinyl electrical tape. It is used to splice, insulate and bind wiring harnesses.
F1275-PC is a 2.0Mil high performance laminating adhesive designed for broad use including nameplate and membrane switch applications. It is coated with our MP75 clear acrylic adhesive, which exhibits an...
F3315AZ-STD is a high performance unsupported acrylic adhesive designed for fabricating applications where high adhesion and high temperature shear are required.
F5227Z-STD is a high performance, 4.5 mil unsupported acrylic free-film designed for laminating to fabric type substrates, such as automotive flock. F5227Z-STD exhibits excellent adhesion to a wide variety of...
F5275-PC is a 5.0Mil high performance laminating adhesive designed for broad use on textured and uneven surfaces including nameplate and membrane switch applications. It is coated with a heavy mass...
F9200-STD is a high performance, unsupported rubber based adhesive designed for difficult assembly aid wrap applications on low surface energy plastics where parts will be subjected to high temperatures during...
F9500-STD is a high performance, unsupported rubber based adhesive designed for extremely difficult assembly aid wrap applications on low surface energy plastics where parts will be subjected to high temperatures...
FBA 7918 GL is a 3.6 mil. double coated scrim with low VOC modified acrylic adhesive. It bonds well to low surface energy materials and has excellent foam bonding properties.
FILAMNT 4205 is a 3.9mil 100# tensile fiberglass reinforced polypropylene with synthetic rubber adhesive. This commodity grade tape is used for strapping, bundling, and palletizing.
FILAMNT 4210 is a 4.7 mil, 130# tensile, fiberglass reinforced polypropylene filament tape with a hot melt clear synthetic rubber adhesive.
FILAMNT 4215 is a 5.1mil bi-directional fiberglass reinforced polypropylene with a clear synthetic rubber adhesive.
FILAMNT 4220 is a 5.5mil uni-directional filament tape consisting of fiberglass reinforced polypropylene with a clear synthetic rubber based adhesive.
FILAMNT 4225 is an 8.5 Mil uni-directional filament tape consisting of very high strength poly-ester backed fiberglass filament coated with an aggressive and high shear resistant clear natural rubber resin...
FL 1007 is a 3.0 mil single coated foil with high performance acrylic adhesive. It bonds well to medium, and high surface energy plastics and metals. FL 1007 is suitable...
FL 1008 is a 1.9 mil single coated foil with general purpose acrylic adhesive that bonds well in cold temperature environments. It bonds well to low, medium, and high surface...
FL1000 is a 4.2 mil, single coated foil tape suitable for die-cut shapes, shielding, moisture and vapor barrier sealing components.
FL1002 is a 4 mil, single coated foil tape suitable for die-cut shapes, shielding, moisture and vapor barrier sealing components.
FL1003 is a 3 mil, single coated aluminum foil tape suitable for die-cut shapes, shielding, moisture and vapor barrier sealing.
FM-35 is a 5.5 mil, thermally stabilized PVC backing with a rubber based adhesive. The tape is designed to be conformable and removes cleanly.
FOIL 4250 is a 2.8mil economical aluminum foil tape consisting of a 1.2 mil dead soft aluminum foil coated with an aggressive hot melt synthetic rubber adhesive.
FP152 is a 4.3 mil, smooth flat paper used for paint masking.
FP17 is a 6.2 mils, premium grade, printable, general purpose, colored, flatback paper tape. It is used printed or unprinted on a variety of substrates for general purpose packaging.
FP202 is a 7.1 mil, premium grade, heavy duty, flatback paper tape. It is used for splicing and sealing heavy duty applications.
FP227 is a 7.0 mil, economy grade, printable, general purpose, colored, flatback paper tape. It is used printed or unprinted on a variety of substrates for general purpose packaging.
FP64 is a 6.4 mil, premium grade, printable, general purpose, colored, crepe paper masking tape. It is used on a variety of smooth substrates as a printed or unprinted general...
FP726 is a 6.0 mil, rope paper tape that is directly printable used for identification & labeling.
FP96 is a 6.5 mil, general purpose kraft flatback paper tape. It is primarily used for carton sealing, splicing, packaging, binding, holding, tabbing, re-inforcing, banding and patching.
FP97 is a 6.1 mil, high tack thermoplastic rubber adhesive paper tape used for general purpose packing.
FST is a 4 mil, highly tensilized, skived PTFE film used almost exclusively for roll protection in high speed, high temperature flat die extrusion of polyethylene coatings and laminations.
FT 1126 is a 5.0 mil, high tack, acrylic transfer. It is primarily used for applications requiring lamination to polyester and polyester urethane foams. Specification #56091
FT 1802 is double coated foam with a high tack rubber based adhesive system.
FT A is a 4.1, double coated, .5 mil, polyester. It is primarily used for bonding to a wide variety of plastic, metal and foam substrates. Specification #50082
FT B, is a 3.5 double coated, .5 mil, polyester. It is primarily used to provide an economical product for general purpose bonding. Specification #46489
FT C is a 5.4 mil general purpose double-coated tissue tape with a rubber based adhesive. It's high adhesion and conformability allow it to bond well to a variety of...
FT E8 is a 3.3 mil double coated polyester with a rubber adhesive. It is ideal for applications requiring lamination to polyester or polyester foams and removability characteristics. Spec #...
FT-D is a 5.3 mil, double coated, .5 mil, Polyester. It is designed for applications where high adhesion and tack are required on a variety of substrates. Specification #46476
FT-EZ-8 is a 3.5 mil, double coated differential adhesive tape. It is used for initial lamination to polyether or polyester foams and temporary removability from substrate.
FT1800 is a 1/32" white polyethylene foam coated on both sides with a high tack rubber based adhesive system. The product displays excellent cold temperature properties and offers a foam...
Ft1922 is a .062 mil. double coated white foam coated on both sides with 1.8 mils of high tack acrylic adhesive. It is typically used for permanent general purpose mounting,...
G540 is a 10 mil, thick electrical grade, fiberglass tape with clear silicone pressure sensitive adhesive on one side. The new number for this product is 2915-10.
G551 is a 7 mil, electrical grade fiberglass with white thermosetting organic rubber pressure sensitive adhesive on one side. It is primarily used as a heat insulation barrier.
G561 is a 7 mil, electrical grade, fiberglass cloth tape with silicone adhesive. It is constructed to fill the requirements of most high temperature industrial needs.
G562 is a 7 mil, thick, electrical grade, fiberglass tape with white, thermosetting, organic rubber pressure sensitive adhesive on one side.
G565 is a 7 mil, thick electrical grade fiberglass tape.
G569 is a 7 mil electrical grade fiberglass tape with clear acrylic pressure sensitive adhesive on one side. It is primarily used for coil and motor applications.
GA 606 Double Coated Tape is ideal for bonding various components in home appliances. It adheres well to plastic molding, insulation film, name plates, foam and metal platings. Designed for...
GA 608 Double Coated Tape is ideal for bonding various components in home appliances. It adheres well to plastic molding, insulation film, name plates, foam and metal platings. Designed for...
GA907 is a double-coated adhesive tape consisting of a strong, flexible nonwoven fabric impregnated with acrylic adhesive that is applicable to a wide variety of substrates. GA907 offers high tensile...
Gaska F710 is a .25 inch thick, white, UL rated PVC foam tape manufactured for use in applications requiring positive seals on irregular surfaces.
GG200 is a 6.2 mil, double-faced, golf grip installation, general purpose, crepe paper tape. It is used in mounting holding, splicing, tabbing and fastening.
GLOW 4310 is a flexible polyester laminated photoluminescent film coated with a permanent acrylic pressure-sensitive adhesive and backed with a 5 mil poly coated paper release liner. The photoluminescent pigments...
GP100 is a light duty kraft paper with a water activated starch adhesive used for packaging applications.
GP1900 is a 7.8 mil economy grade duct tape used for bundling, packaging and temporary holding.
GP210-.063 is a cost-effective, double-coated mounting tape that combines excellent bond strength and durability in interior applications. It is designed as a cost-effective, medium-duty mounting tape.
GS521 is a 6.6 mil, high tensile strength, glass reinforced, strapping tape. It is used for heavy duty strapping, packaging, bundling and palletizing.
GS531 is a 6.7 mil, premium grade, high tensile strength, glass reinforced, strapping tape.
GXP575 is a white, translucent, latex saturated paper used for vinyl graphics in sign making. A high tack paper application tape that consists of a self-wound, standard grade saturated backing...
GXP675 is a 6mil, rubber backed printable paper, used for pre-spacing, intricate decal transfers, die-cut letters, die-cut legends and narrow pinstriping.
HM352 is a 3.5 mil, high modulous PTFE film. It is specially treated on one side, which makes the top side of the tape bondable.
HP 132 is a 1.6 mil cold temperature carton sealing tape designed for manual or automatic case sealing of lightweight cartons.
HP100 is a 1.6 mil, general purpose grade hot melt BOPP film packaging tape. It is used for packaging, sealing, bundling and repairing.
HP200 is a 1.9 mil, production grade hot melt, biaxilly oriented polypropylene tape. It is used for sealing, medium weight packaging, and bundling.
HP232 is a 1.9 mil, hot melt BOPP film tape for manual or automatic carton sealing.
HP300 is a 2.2 mil, performance grade, hot melt biaxially oriented polypropylene film packaging tape. It is used for sealing, packaging of medium weight cartons and bundling.
HP400 is a 2.5 mil, high performance grade, hot melt, biaxially oriented polypropylene tape. It is used for large, bulky and heavy cartons in packaging.
HP500 is a 3.0 mil, heavy duty grade hot melt biaxially oriented polypropylene film. It is used for extremely tough packaging applications.
HP800 is a 3.4 mil, heavy duty grade hot melt, PET polyester packaging tape. It is extremely tough and used in demanding sealing applications.
HPA 9353 is a 4.1 mil double-coated polyester tape with acrylic adhesive. This product provides excellent holding power and is designed for bonding plastics, metals, paints and urethane foams.
HPH-82 is a 2 mil, polyester film coated with silicone adhesive that will release cleanly.
IB 1250TR consists of a 1 mil, carrier film coated on both sides with different adhesive strengths.
IB-1111 consists of a thin polyester film carrier coated on both sides with an aggressive, rubber adhesive.
IB-1112 consists of a thin polyester film carrier coated on both sides with an aggressive, rubber based adhesive.
IB1010 is a 2 mil, aluminum foil used as a vapor barrier.
IB1122-60 consists of a .5mil PET carrier coated on both sides with 2.0 mils of rubber pressure sensitive adhesive. The adhesive is protected by a two-side silicone coated 60# white...
IB1175ER consists of a thin polyester film coated on both sides with an aggressive, general purpose rubber based adhesive.
IB1178/1179 consists of a thin polyester film coated on both sides with an aggressive, general purpose, rubber based pressure sensitive adhesive.
IB1182 is a 3.4 mil, double coated polyester film used for general purpose bonding applications.
IB1183/IB1171 is a 3.4 mil, double coated polyester film used for gasket, seal & trim markets.
IB1185 is a double coated polyester for general purpose bonding for assembly.
IB1187 is a 3.4 mil, double coated polyester film which is the same product as IB1182 but on a 60" wide web.
IB1196 is the 60 inch version of IB1190.
IB1199 is a thin 3.4 mil, polyester film coated on both sides with an aggressive, general purpose, rubber adhesive.
IB1690 is a 3.7 mil, light weight paper coated on each side with a rubber adhesive.
IB8161-78 consists of a .5 mil PET carrier coated on both sides with 1.8 mils of high performance rubber adhesive. The adhesive is protected by a two-side silicone coated 78#...
IF1021 is a rubber based adhesive transfer for assembling purposes.
IF1023-80 is a 2.6 mil thick rubber adhesive transfer. It is a high performance rubber transfer with exceptional tack and good shear and peel strength. It is an excellent choice...
IF3075 is a 5 mil, adhesive transfer suitable for mounting nameplates, die-cut parts & decorative trim.
IM1800 is a 1/32", white, closed cell, 6# polyethylene foam with a rubber adhesive.
IM1830A consists of 1/16" white, closed-cell, polyethylene foam coated both sides with high-shear rubber-based pressure sensitive adhesive. The adhesives are protected by a C2S 80# semi-bleached, densified kraft release liner.
IM1900 consists of a 1/32 inch white, closed cell polyethylene foam coated on both sides with an aggressive, general purpose rubber based adhesive.
IM1930 is a 71 mil, general purpose bonding and mounting foam tape.
IM1940 is an 1/8" white closed cell polyethylene foam coated on both sides with an aggressive, general purpose, rubber based adhesive.
IM2908 is a 36 mil, or 1/32" black, closed cell polethylene foam coated on both sides with a high performance, modified acrylic adhesive.
IM2920 is a 36 mil, double coated, white polyethylene foam for joining uneven surfaces.
IM2940 is a 1/16 inch white, closed cell, polyethylene foam coated on both sides with a high performance, modified acrylic adhesive.
IT-7170K is made with Dupont Kapton. It is a high temperature silicone adhesive and puncture resistant. IT-7170K is also highly conformable and withstands temperatures up to 180°C .
IT100 is a 110 mil, polyethylene foam tape used for covering cold pipes.
IT702 is a 3.5 mil, polyester film used in electrical applications requiring temperature performance.
IT7170 is a 1 mil polyimide film that provides superb high temperature performance in masking and DC/fractional motor applications.
IT7270 is a 3.5 mil, polyimide film used in masking and DC/fractional motor applications.
JLAR is a 2.6 mil BOPP film with a solvent based acrylic adhesive. It is clear to the core, lightweight, yet strong.
K100 is a 4.5 mil, double coated polyimide tape with silicone adhesive.
K102 is a 2.5 mil, polyimide tape with a clear, electrical grade, acrylic pressure sensitive adhesive on one side.
K102R is a 2.5 mil, polyimide tape with a clear, electrical grade, acrylic pressure sensitive adhesive on one side.
K103 is a 2.5 mil, polyimide material with a clear, electrical grade, acrylic pressure sensitive tape with adhesive on one side.
K104 is a 1.5 mil, polyimide backing material with a clear silicone, pressure sensitive adhesive on one side.
K1045 is a 45mil, solid acrylic adhesive transfer. Please see A1045.
K109 is a 3.5 mil, thick, polyimide backing material with a clear, electrical grade acrylic, pressure sensitive adhesive on one side.
K20.063 is a 63 mil, PU foam ideal for a variety of gasketing and energy absorption needs.
K20.080 is a 80 mil, PU foam ideal for a variety of gasketing and energy absorption needs.
K20.094 is a 94 mil, PU foam ideal for a variety of gasketing and energy absorption needs.
K20.125 is a 125 mil, PU foam ideal for a variety of gasketing and energy absorption needs.
K20.140 is a 140 mil, PU foam ideal for a variety of gasketing and energy absorption needs.
K20.188 is a 188 mil, PU foam ideal for a variety of gasketing and energy absorption needs.
K20.250 is a 250 mil, PU foam ideal for a variety of gasketing and energy absorption needs.
K20.375 is a 375 mil, PU foam ideal for a variety of gasketing and energy absorption needs.
K20.500 is a 500 mil, PU foam ideal for a variety of gasketing and energy absorption needs.
K250 is 2.7 mil tape with 1 mil polyimide film primarily used in electrical insulation and gold finger protection.
K250X is a 2.5 mil, thick, polyimide backing material with a high temperature, silicone pressure sensitive tape.
K255 has been replaced by 2345-1. K255 is a 2.5 mil, single coated, polyimide tape with high temperature Dimethyl silicone adhesive.
K275 is a 5 mil, double coated, thermally conductive KaptonT film with acrylic adhesive on both sides. It is provided in roll form with a release liner on both sides...
K290ESD is manufactured from polyimide film with high-temperature silicone adhesive.
K30.035M is a 35 mil, polyurethane foam with mylar used in cellular phones and electrical enclosures.
K30.040M is a 40 mil, polyurethane foam with mylar used in cellular phones and electrical enclosures.
K30.045M is a 45 mil, polyurethane foam with mylar used in cellular phones and electrical enclosures.
K30.063M is a 63 mil, polyurethane foam with mylar used in cellular phones and electrical enclosures.
K30.125 is a 125 mil, polyurethane foam used in cellular phones and electrical enclosures.
K30.188 is a 188 mil, polyurethane foam used in cellular phones and electrical enclosures.
K30.250 is a 250 mil, polyurethane foam used in cellular phones and electrical enclosures.
K30.375 is a 375 mil, polyurethane foam used in cellular phones and electrical enclosures.
K30.500 is a 500 mil, polyurethane foam used in cellular phones and electrical enclosures.
K350 is a 3.5 mil, single coated polyimide film with clear silicone adhesive. It is constructed to fill the requirements of a high performance thermoplastic polyimide backing material.
K40.012 is a 12 mil, polyurethane foam use in cellular phones and electrical enclosures.
K40.015 is a 15 mil, polyurethane foam use in cellular phones and electrical enclosures.
K40.020 is a 20 mil, polyurethane foam use in cellular phones and electrical enclosures.
K40.030 is a 30 mil, polyurethane foam use in cellular phones and electrical enclosures.
K40.062 is a 62 mil, polyurethane foam use in cellular phones and electrical enclosures.
K40.094 is a 94 mil, polyurethane foam use in cellular phones and electrical enclosures.
K40.125 is a 125 mil, polyurethane foam use in cellular phones and electrical enclosures.
K40.188 is a 188 mil, polyurethane foam use in cellular phones and electrical enclosures.
K40.250 is a 250 mil, polyurethane foam use in cellular phones and electrical enclosures.
L1+DCP is a 3.5 mil double-coated polyester (PET) tape which provides added dimensional stability and improved handling during laminating or die cutting processes, particularly on thin or flexible substrates. An...
L3+T3 is a 3-mil transfer tape that does not have a carrier, this enables it to provide maximum conformability and good adhesion to elastomeric surfaces. The L3 adhesive platform is...
L3+T5 a 5-mil transfer tape that shares all the benefits of L3+T3, but offers a 5 mil coat weight to adhere to more structured surfaces. The L3 adhesive platform is...
LABLPRO 4350 is a 1.6 mil (0.041mm, 23 micron) polypropylene label protetion and lamination tape featuring a water-based acrylic adhesive system.
LABLPRO 4360 is a 2 mil polypropylene film coated in a solvent-based non-yellowing acrylic adhesive. This tape is used for prescription/label protection and lamination. It is UV Resistant.
LC Series products are excellent alternatives to low permeability urethane where long product life is critical. This foam is excellent for use in applications requiring a low force to compress.
LS71125 is a 125 mil, urethane foam recommended for bumpers and footpads for appliances and electronic products. LS70125 has no adhesive.
LS7116 is a 16 mil, urethane foam recommended for bumpers and footpads for appliances and electronic products. LS7016 has no adhesive.
LS7130 is a 30 mil, urethane foam recommended for bumpers and footpads for appliances and electronic products.
LS7162 is a 62 mil, urethane foam recommended for bumpers and footpads for appliances and electronic products. LS7062 has no adhesive.
LS7194 is a 94 mil, urethane foam recommended for bumpers and footpads for appliances and electronic products. LS7094 has no adhesive.
Ludlow’s HD Glass Pad is a proprietary, high-density PVC foam composite that provides both rigid support and the ability to bond to non-porous surfaces with cling properties.
M-835 is manufactured from 5.0 mil polyester film with 1.5 mils of dark blue silicone pressure sensitive.
M-887 is a high performance powder coating masking tape manufactured from 2.0 mil polyester film with 1.5 mils of pressure sensitive silicone adhesive.
M1206 is constructed with aggressive permanent adhesives on both the liner and air sides. Specially formulated laminating adhesive with a general purpose application adhesive. The airside adhesive is engineered for...
M1207 is constructed with a specially designed aggressive permanent adhesive on both sides of a polyester carrier. The adhesive system has been approved for flammability per MVSS302 and UL 723,...
M1212 is a double coated with permanent rubber adhesive on both sides
M1298 is a double coated pressure sensitive adhesive tape engineered for economical, general purpose applications. The polyester film carrier provides dimensional stability for good die-cut ability and converting.
M1511 is a very unique, supported double-coated tape with rubber based adhesive liner side and a solvent acrylic adhesive on the air side. The liner side adhesive is designed for...
M1521 is a double-coated modified acrylic adhesive PSA. This high performing industrial tape provides excellent surface wet-out and adhesion characteristics.
M1763 is a .031" thick PE foam coated two sides with Mactac's MP555 rubber adhesive. Which is a unique formula that brings the typical benefits of a rubber PSA such...
M1863 is a .063" thick PE foam coated two sides with Mactac's MP555 rubber adhesive. Which is a unique formula that brings the typical benefits of a rubber PSA such...
M50 is a 3 mil, polyester film with white silicone adhesive. It offers an economical method to hold, insulate and/or protect materials.
M52 is a 2.5 mil, polyester film with transparent silicone adhesive. It offers an economical method to hold, insulate and/or protect materials.
M54 is a 2.5 mil, polyester film with a yellow rubber resin adhesive. It offers excellent quick stick properties and flag resistance, yet unwinds easily.
M56 is a 2.5 mil, polyester film with transparent rubber resin adhesive. It offers excellent quick stick properties and flag resistance, yet unwinds easily.
M57 is a 3.5 mil, polyester film with yellow rubber resin adhesive. It offers excellent quick stick properties and flag resistance, yet unwinds easily.
M60 is a 2.5 mil, electrical grade, polyester film with a specially compounded clear acrylic adhesive.
M66 is a 2.5 mil, polyester film with green silicone adhesive. It offers an economical method to hold, insulate and/or protect materials.
M69 is a 4 mil, electrical grade polyester film with specially compounded clear acrylic adhesive on both sides.
M705 is a 2.5 mil, electrical grade, polyester film with a specially compounded, black, acrylic adhesive.
M706 is a 2.5 mil, electrical grade, polyester film with a specially compounded acrylic adhesive.
M717 is a polyester film with a red silicone pressure sensitive adhesive. It offers an economical method to hold, insulate and/or protect materials.
M722 is a 2.2 mil, polyester film with blue silicone adhesive. It is designed to work as an all-purpose high temperature adhesive flash and tool masking tape.
M730 is a 2.5 mil, polyester film with green silicone adhesive. It offers an economical method to hold, insulate and/or protect materials.
M734 is a 1.7 mil, polyester film with orange rubber sensitive adhesive.
M737 is a 4.2 mil, polyester film with blue/green, silicone/rubber adhesive. It offers an economical method to hold insulate and/or protect materials.
M741 is a 3 mil polyester tape primarily used in all purpose splicing applications.
M746 is a polyester film with silicone pressure-sensitive adhesive
M751 is a 3 mil, polyester film with yellow silicone pressure sensitive adhesive. It offers an economical method to hold, insulate and protect materials.
M758 is a 2.5 mil, polyester film with black silicone adhesive. It offers an economical method to hold, insulate and/or protect materials.
M765 is a 2.5 mil, electrical grade, polyester film with specially compounded acrylic adhesive. It is designed to be a flame retardant, printable capacitor tape.
M778 is a 4.5 mil, polyester film with blue silicone adhesive. It is designed with a special coating on the back side for ease of roll unwind in applications.
M782 is a 3.5 mil, polyester film with pink, rubber resin adhesive. It offers an economical method to hold, insulate and/or protect materials.
M783 is a 3.7 mil, polyester film with a pink, rubber resin adhesive. The rubber adhesive is specially formulated to use as a flash mask protection tape in metal or...
M786 is a 6 mil, polyester film with pink rubber resin adhesive. It offers an economical method to hold, insulate and/or protect materials.
M788 is a 1.5 mil, polyester film with a rubber adhesive. It was created as a low cost substitute for dry film in multilayer processing to protect copper.
M797 is a 3 mil, polyester film tape with a mustard color rubber resin, pressure sensitive adhesive. The polyester film offers an economical method to hold, insulate or protect materials.
M803 is a 3 mil, polyester film with silicone adhesive. It offers an economical method to hold insulate and/or protect materials. M803 offers high/low temperature resistance.
M815 is a 3 mil, general purpose polyester splicing tape with clear silicone adhesive. It is most often used in the graphic arts industry.
M818 is a 3 mil, general purpose polyester splicing tape with clear silicone adhesive. It is most often used in the graphic arts industry.
M820 is a 3.5 mil, quick stick, polyester splicing tape with dark blue, silicone adhesive. It is most often used in the graphic arts industry.
M823 is a 2.8 mil, quick stick, polyester splicing tape with silicone adhesive on one side and a release coating on the opposite side.
M824 is a 2.8 mil, quick stick, polyester splicing tape with dark blue, silicone adhesive. It is most often used in the graphic arts industry.
M830 is a 3.5 mil, general purpose, polyester splicing tape with silicone adhesive. It is most often used in the graphic arts industry for photo film splicing applications.
M832 is a 2-Mil polyester film with silicone pressure-sensitive adhesive.
M851 is a 3 mil, polyester film with light green rubber resin adhesive. It offers an economical method to hold, insulate and/or protect materials.
M852 is a 4 mil, polyester film with light green rubber resin adhesive. It offers an economical method to hold, insulate and/or protect materials.
M855 is a 7 mil, polyester film with light green rubber resin adhesive. It offers an economical method to hold, insulate and/or protect materials.
M867 is a 6.5 mil, polyester film with transparent rubber resin adhesion. The polyester film offers an economical method to provide a high dielectric spacer material.
M89 is a 6.7 mil, polyester film tape with silicone adhesive. It has been designed to work as an all-purpose, high temperature adhesive flash and tool masking tape.
M897 is a 3 mil total, polyester film with a highly cross-linked silicone adhesive that eliminates legging and transfer. It offers an economical method to hold, insulate and protect various...
M97 is a 2.5 mil, electrical grade, printable polyester film with yellow acrylic adhesive. It was designed to provide an economical method to hold, insulate and protect various materials.
M98 is a 3.5 mil, polyester film with blue silicone adhesive. It is designed to work as an all-purpose high temperature adhesive flash and tool masking tape.
M99 is a 3.5 mil, electrical grade polyester film with specially compounded yellow pressure sensitive acrylic adhesive.
MACal 9800 PRO is a hgih performance polymeric stabilized calendered soft vinyl films coated with a durable permanent adhesive giving excellent dimensional stability.
MACbond Double-Coated Film Tapes are engineered for the most demanding bonding or laminating applications. These tapes feature general purpose or high performance adhesives.
MACbond Double-Coated FilmTapes are engineered for the most demanding bonding or laminating applications. They feature general purpose or high performance rubber based adhesives.
MACBond IB1193 consists of a thin, 3.4 mil, polyester film coated on both sides with an aggressive, general purpose, rubber adhesive.
MACbond IB1200 has a 0.9 mil, double-coated polypropylene film carrier. It is engineered for the most demanding bonding or laminating applications.
MACtac IB 1190 is a 3.4 mil, PET coated on both sides with a rubber adhesive for general purpose bonding.
Mactac's MP555 is a rubber adhesive like no other. Its unique formula brings the typical benefits of a rubber PSA such as high-tack and peel properties and a great performance...
MAGNET 5200 is a 30Mil indoor adhesive magnetic tape consisting of a 3.3 mil double coated polyester tape with an aggressive, general purpuse, rubber based adhesive laminated to a multipole...
MAGNET 5210 is a 30Mil indoor/outdoor adhesive magnetic tape consisting of a 4.5 mil double coated polyester tape with a high performance acrylic based adhesive system laminated to a multipole...
MAGNET 5220 is a 30Mil (0.762mm) writeable, matte white vinyl magnet with a porous, writeable, screen-printable matte white vinyl surface. This product has no adhesive. It is writeable with either...
MAGNET 5230 is a 1/32" non-adhesive write-on/wipe-off white vinyl. The 30mil magnet is faced with a non-porous, smooth, shiny white vinyl surface and is writeable with a dry erase marker...
MAGNET 5240 is a 60 mil thick indoor single faced self-adhesive magnetic tape. MAGNET 5240 is made for general purpose bonding applications to foams, felts, cloths, primed wood, paper, metal,...
MAGNET 5250 is a single faced self-adhesive magnetic tape that is comprised of a Multipole Flexible Magnet mounted on a thin polyester film, coated on both sides with an aggressive...
MASK 4400 is a 5.5 mil colored masking tape with a crepe paper backing. It is suitable for bundling, marking of defective parts or materials, produce marking, color coding, and...
MASK 4420 is a 5.0mil (0.127mm utility grade masking tape consisting of a crepe paper backing with a solvent-based natural rubber adhesive system.
MASKFB 4460 is a printable 5.8 mil (0.147mm) bright, colorful flatback paper coated with a high performance natural rubber resin adhesive.
MASKFB 4475 is a 7.5 mil moisture resistant, medium strength pressure sensitive flatback tape with a natural rubber resin adhesive. It is used for packaging, bookbinding, marking bins and shelves,...
MC2000 is a 2.5 mil, double-coated, thin polyester tape. It is precision engineered for optically clear "see through" applications.
MC2030 is a 4.1 mil, double-coated, thin polyester tape. It is precision engineered for optically clear "see through" applications.
MED 2191H is a 18 mil hydrocolloid adhesive transfer tape designed for wound care, ostomy and fixation of medical devices.
N13F is a 5 mil aluminum foil tape that combines the durability and weatherability of aluminum foil with a high performance acrylic adhesive adding to its performance ability in electrical,...
Nitto Denko’s GA835CN is a double-coated adhesive tape developed for bonding various components of mobile phones. GA835CN is ideal to adhere to plastic molding, insulation film, nameplates, foam, metal plating...
Nitto EE1010 (EPT Sealer) is a pressure-closed-cell foam joint-filling material used to fill gaps found in a variety of structures. EE 1010 can be used as a waterproofing, windbreak, dust-proofing,...
Nitto GA808 is a 5.5 mil durable double coated adhesive tape with excellent initial adhesion. GA808 is a non woven with an acrylic adhesive that has excellent bonding capabilities to...
OFFICE 4500 is a 1.8mil (0.46mm) pure cellulose tape with a solvent-based natural rubber adhesive. It is transparent, biodegradable, and hand tearable.
OFFICE 4510 is a 2.0mil (0.05mm) specially treated matte finish polypropylene film with a solvent-based acrylic adhesive system.
Orange Mask is a 7.43 mil, orange, high performance masking tape with a natural rubber/resin adhesive. It offers a clean removal and is designed for masking fiberglass molds.
P 628 is a 10.5 mil gaffer's tape with high tack and a synthetic rubber adhesive.
P 661 is a photoluminescent specialty gaffer's tape. The premium photoluminescent pigment provides increased glow intensity and extended glow duration.
P02 is a, 7.5 mil, double-coated, flat kraft paper tape. It is designed for a variety of splicing, mounting, holding, laminating and fastening applications.
P03+ is a 3.0 mil, double-coated, repulpable tissue splicing tape. It is engineered expressly for splicing paper during the manufacturing process.
P05 is a 6.5 mil, multi-purpose, splicing and mounting tape. It is primarily used for splicing, core starting, bonding leather, adhering trim and for POP displays.
P10 is a 6.5 mil, aluminum foil tape laminated to a glass cloth. It is the perfect tape for high temperature applications.
P100 is a 6.5 mil, aluminum foil/glass cloth tape. It is a high temperature heat and RFI/EMI shielding tape in a convenient, easy-to-apply form.
P11 is a 5 mil, dead soft aluminum foil tape primarily used for sealing, heat shielding and as a protective cover for critical parts.
P111 is a 3 mil, aluminum foil, conductive adhesive tape. It is developed for use as EMI and RFI shielding on small electro-magnetic componenets.
P12 is a woven cloth laminated with a dead soft aluminum foil. This 16 mil tape is used for sound & vibration damping, sheet metal repair and aircraft stripping mask.
P12L is a woven cloth laminated with a dead soft aluminum foil and presented on a release liner. This tape is used for sound & vibration damping, sheet metal repair...
P178 is a 5 mil, aluminum foil tape. It is primarily used for sealing, decorative, heat sink and shielding.
P212 is a 7.5 mil, glass cloth, electrical insulating tape. It is used wherever superior solvent resistance and flame retardancy are required.
P212HD is a 10 mil, glass cloth, electrical insulating tape. It is used wherever superior solvent resistance and flame retardancy are key requirements.
P213S is a new "softer cloth" version of the P213 for better conformability. Designed for holding coil leads and anchoring terminal boards for insulating coil connections and coil ends.
P223 is a 4.5 mil, double-coated, polyimide film tape. It provides outstanding thermal endurance and tensile strength at elevated temperatures.
P30-105 is a 10 mil, heavy-duty, vinyl electrical tape. It is primarily used for insulating bus bar & cable connections, bundling lead wires & wrapping hose harnesses.
P306 is a, 10 mil, heavy-duty PVC film tape. It is used as a corrosion resistant covering of pipe and conduits. P306 is also used as a moisture barrier on...
P306L is a, 10 mil, heavy-duty, interlined PVC film tape. It is used as a corrosion resistant covering of pipe and conduits or as a moisture barrier on floor panels...
P3099.188 is a 187.5 mil, single coated foam tape. It is primarily used for reducing sound transmission and compensates for uneven surfaces and sealing between window frames and waterboard cladding.
P3124.156 is a 5/32" medium density, open cell, PVC foam tape with an acrylic pressure sensitive adhesive. It is primarily used for air or dust sealing when abrasion resistance is...
P320 is a 20 mil, vinyl protection tape. It is a heavy-duty tape which provides a long-lasting seal against moisture, corrosion, electrolytic action and chemical attack.
P3215 is a 9 mil, fire retardant, single coated tape. It is primarily used as a tough, effective, moisture barrier in galley and lavatory areas to contain spills.
P389 is a 3.5 mil, 1 oz., copper foil tape. It is expressly designed for use as EMI and RFI shielding on small electro-magnetic componenets.
P391 is a 3.5 mil, 1 oz., copper foil, conductive adhesive tape. It is engineered specifically for EMI/RFI shielding.
P50 is a multi-purpose, double-coated cloth tape primarily used in carpet installation, holding and mounting and the attachment of printing plates to printing cylinders.
P55 is a flame retardant, double-coated cloth tape primarily used in industrial applications where flame retardant material is demanded.
P630 is a 7 mil, polyolefin film with a high tack rubber resin adhesive.
P660 is an 11 mil vinyl-coated fluorescent gaffer's tape, available in fluorescent colors, used in the Arts & Entertainment industry to hold wiring, lighting, and props.
P665 is a 11.5mil, vinyl coated, cloth tape. It is primarily used for identifying, sealing, splicing, holding and decorative applications.
P68 is a 14 mil, vinyl coated, cloth tape. This premium tape is primarily used for bookbinding or identification of piping, equipment or tools.
P691 is a 14 mil matte vinyl coated cloth. This premium cloth is primarily used for nuclear power plants & other critical waterproof sealing, holding & splicing.
P703 is a 6.5 mil crepe paper masking tape primarily used for high temperature paint masking.
P905 is a 1.5 mil, double-coated, silicone surface splicing tape. It is specifically developed for splicing silicone papers and interliners.
PB1 is a 5.7 mil, all purpose, water-resistant, medium crepe, pressure-sensitive tape designed for bookbinding, packaging, identification, sealing, and protection.
PC 460 is a 6 mil duct tape with Polybonded CO-EX Technology. The co-extrusion process melds polyethylene, cloth, and adhesive in a single high-temperature step, resulting in a permanent, airtight...
PC 567 is an 8 mil specialty grade stucco masking tape.
PC 610 is a 10 mil industrial grade cloth duct tape designed for cold weather adhesion with aggressive wet-stick adhesive.
PC 628 is a 12 mils lusterless, vinyl film with a cotton cloth carrier used as a gaffers tape.
PC 658 is a premium grade duct tape designed to withstand rugged weather conditions.
PC 668 is a 11 mil specialty grade outdoor cloth duct tape consisting of a co-extruded backing of polybonded cloth and a synthetic/natural blend rubber adhesive.
PC 745 is a 17 mil co-extruded premium grade duct tape featuring an all-weather, reinforced backing.
PC590 is a 7.0 mil, polyethylene film with a polyester/cotton blend cloth carrier used for packaging.
PC595 is a 8.5 mil, economy grade, cloth/duct tape. It is used for packaging, bundling, sealing, seaming, repairing, holding, waterproofing, plumbing and asbestos abatement industries.
PC600 is a 9.0 mil, general purpose, cloth/duct tape. It is used in industrial, carpet, NASCAR, plumbing, HVAC and asbestos abatement applications.
PC609 is a 10.5 mil, versatile grade, cloth/duct tape. It is primarily used for packaging, bundling, holding, wrapping, waterproofing, floral industry and general industrial.
PC618 is a 10.0 mil, industrial grade, cloth/duct tape. It is primarily used for sealing, binding, repairing, bundling, color coding, splicing, floral industry, waterproofing, and packaging.
PC619 is a 10 mil light industrial grade cloth duct tape, available in fluorescent colors, used for color coding, labeling, floor marking, book binding, and stage preparation.
PC620 is a 11.0 mil, industrial grade, cloth/duct tape. It is primarily used for HVAC, industrial, commercial, utilities, trucking and automotive.
PC621 is a 11.5 mil, contractor grade, cloth/duct tape. It is primarily used for holding, seaming and sealing HVAC sheet metal and flex ducts, exhaust vents and preformed insulation.
PC622 is a 12.5 mil, premium grade, cloth/duct tape. It is primarily used for NASCAR drivers' 200 MPH tape, silk screening, plastering, protection and HVAC duct systems.
PC623 is a 11.5 mil, economy grade nuclear cloth/duct tape. It is used for holding labels or signs on stainless steel pipes, color coding, and sealing.
PC624 is a 13.0 mil, premium grade nuclear cloth/duct tape. It is used for holding labels or signs on steel pipes, color coding and sealing.
PC625 is a 12.0 mil, premium grade, lusterless, cloth/duct tape, (mil. spec. packaging tape). It is primarily used as a waterproof packaging tape that meets government specifications.
PC657 is a 14.5 mil, extra premium, heavy duty cloth/duct tape. It is used to seam bottom boards, HVAC ducts, sealing, holding, metal peaning and industrial applications.
PC658 is a 17 mils, polyethylene film with a polyester/cotton blend cloth carrier used for seaming and sealing of bottom board materials used in the mobile/manufactured housing industry.
PC667 is a 9 mil, polyethylene film with a polyester cloth carrier which is excellent protective masking of various materials such as steel, vinyl, aluminum and anodized metals.
PC721 is a 11.5 mil, waterproof, polyethylene film with a polyester/cotton blend cloth carrier.
PC857 is a 14.5 mil, UL-181B-FX approved, premium grade, cloth/duct tape. It is used for HVAC installing air ducts and connectors, making connections and splices trouble free.
PE 100 is a 4.6mil PE tape featuring FloorMate™ technology for water-based wood floor finishes to mark temperary boundaries on gym floors and hold protective coverings in place on residential/commerci...
PE444 is a 7 mil, UV resistant polyethylene film used to mask windows & doors in stucco applications.
PE555 is a 9.0 mil, heavy duty polyethylene film for surface protection, splicing & seaming fipe fitting covers.
PE8 is a 9mil single coated preservation tape consisting of a polyethylene film coated on one side with a synthetic rubber adhesive. It was designed for the marine and composites...
PEFILM 4520 is a 5.5mil low density polyethylene film tape with an acrylic adhesive. The acrylic based adhesive systam provides high adhesion and cohesion which yields a permanent bond with...
PEFILM 4540 is a 7 mil low density polyethylene film coated with a synthetic rubber adhesive. Its tough polyethylene backing offers good abrasion and tear resistance.
PEFILM 4560 is a 7 mil low density polyethylene film tape coated on one side with a synthetic rubber adhesive. The backing has been stabilized with additives to resist the...
PEFILM 4570 is a 9 mil low density polyethylene film tape coated on one side with a synthetic rubber adhesive that remains permanently tacky and bonds well to most surfaces...
PF14 is a 5.8 mil, kraft flatback, paper packaging and identification tape.
PF2 is a 5.8 mil, flatback paper tape used for a variety of packaging, splicing and tabbing applications.
PF3 is a 5.7 mil, medium crepe paper packaging and identification tape.
PF5 is a 6.1 mil, medium strength flatback, packaging and identification tape.
PG12 is a 6.5mil masking tape that consists of a coarse crepe paper backing coated on one side with a rubber resin adhesive. It is designed for use in open...
PG20 is a weatherable masking tape utilizing an aluminum, black, saturate crepe paper backing to protect from the effects of ultraviolet light. The product can be used in outdoor applications...
PG21 is a high temperature masking tape designed for clean removal from a variety of surfaces after exposure to oven temperatures up to 325°F (163°C) for 30 minutes.
PG21A is a high temperature masking tape consisting of a fine-structured crepe paper coated on one side with a rubber/resin adhesive. Conforms to SAE-AMS-T-21595.
PG22 is a 7.0 mil high performance masking tape that features a fine-structured crepe paper backing and rubber/resin adhesive.
PG29 is a smooth paper backed low tack, 6.8mil pressure sensitive masking tape. It is great for use on delicate surfaces such as wallboard and laminates.
PG415 is a 5.3mil utility paper masking tape consisting of a coarse crepe paper backing coated in a natural/synthetic blended adhesive. It was designed for use in multiple general purpose...
PG5 is a 6.3 mil, smooth crepe, masking tape recommended for most paint masking applications where excellent cornering with clean removal is desired.
PG501 is a 5.5 mil, medium grade, smooth crepe, pressure-sensitive masking tape for applications such as acoustical coatings, etc.
PG505 is a 5.8 mil, medium grade, industrial, masking tape.
PG511 is a 5.0 mil, lightweight saturated crepe paper, designed primarily as an all-purpose product for non-critical applications.
PG56 is a 6.4 mil, superior grade, general industrial pressure-sensitive masking tape having medium temperature capabilities.
PG57R is a pressure sensitive masking tape designed primarily for the aircraft industry where resistance to strong solvent/high solids polyurethane based paints is a necessity. SAE-AMS-T-21595, BAC 5034-4, BAC D6-1816.
PG8 is a smooth crepe paper masking tape designed for narrow roll width applications to a variety of surfaces.
PM2 is a 6 mil, flatback tape used in carton sealing.
PP802 is a 2.0 mil, premium plus, polypropylene film packaging tape. It is primarily used for sealing, repairing and bundling cartons, paper or film containers.
PP803 is a 2.2 mil, premium plus, label protection & packaging tape. It is used in label protection, carton sealing and laminating.
PP807 is a 1.8 mil, premium grade, general purpose & label protection tape. It is used to protect labels, instructions and lamination.
PP808 is a 2.1 mil, UPVC general purpose and bag sealing tape. It is used for sealing bags light weight sealing, banding, bundling, packaging and color coding.
PP810 is a premium grade, polypropylene film packaging tape. It is used for sealing, bundling, securing loose objects and repairing.
PP815 is a 2.6 mil, extra strength, heavy duty, polypropylene film packaging tape. It is used in critical sealing and repairing of corrugated containers.
PREMASK 4600 is a natural color transfer premask consisting of a translucent saturated paper coated with a rubber resin-based adhesive.
PS3 is a 7.9 mil, kraft flatback for carton sealing.
PS5 is a heavy duty flatback paper packaging tape.
PT14 is a 5.5mil specialty paper masking tape consisting of a fine crepe paper backing coated on one side with a synthetic rubber adhesive. It was designed for use in...
PT7 is a 4.5 mil blue, smooth backed crepe backed painter's tape with acrylic adhesive. It removes cleanly up to 7 days after application, even when exposed to direct sunlight.
PVC 4700 is a 5.2mil matte surface soft PVC coated in a synthetic rubber adhesive. This superior quality product has a long shelf life and write-on capabilities. It provides a...
PVC 4725 is a 6 mil soft PVC tape with a synthetic rubber adhesive. It is used for color coding; lane marking and safety coding, decorative striping, masking for hard...
PVC 4775 is an SPVC vinyl die-cut arrow on a roll used for aisle marking, color coding, inventory identification, defect markings, and numerous other applications. The arrows are made of...
PVC 4790 is a Pressure sensative SPVC Vinyl Die-Cut Dot. The heavy duty vinyl construction is waterproof and will withstand heavy traffic. PVC 4790 is used for aisle marking, color...
PVC 4800 is a 10 mil heavy-duty SPVC pipe wrap/surface protection film tape coated with a rubber adhesive. It is flame retardant and highly resistant to sun, water, oil, acids,...
PVC 4810 is a 10 mil heavy-duty SPVC pipe wrape/surface protection film tape coated with a rubber adhesive. It is flame retardant and highly resistant to sun, water, oil, acids,...
PVC 4820 is a 10 mil heavy-duty SPVC pipe wrape/surface protection film tape coated with a rubber adhesive. It is flame retardant and highly resistant to sun, water, oil, acids,...
PVC 4830 is a 20 mil heavy-duty SPVC pipe wrape/surface protection film tape coated with a rubber adhesive. It is flame retardant and highly resistant to sun, water, oil, acids,...
PVCSAFET 4840 is a 6 mil (0.15mm) conformable soft PVC vinyl coated in a synthetic rubber adhesive. This tape is self-extinguishing and will not corrode copper, brass, steel, or aluminum.
PVCSAFET 4860 is a 7 mil (0.175mm) conformable soft PVC vinyl coated in a synthetic rubber adhesive. This tape is self-extinguishing and will not corrode copper, brass, steel, or aluminum.
R233 is a highly modified skived PTFE (Polytetrafluoroethy lene) film coated with a high temperature, pressure sensitive acrylic adhesive.
RG12 is a 6.2 mil, high strength, uni-directional, glass backed, polyester.
RollerMate P2410 is a 21 mil, silicone coated release tape. It is primarily used to wrap rollers that come in contact with adhesives, inks, and coatings.
Saint Gobain R253 is a highly modified skived PTFE (Polytetraflouroethy lene) film coated with a high temperature, pressure sensitive silicone adhesive.
Saint-Gobain CHR K201 is manufactured from a special grade polyimide backing material with a high-temperature silicone pressure sensitive adhesive.
Saint-Gobain CHR K202 is manufactured from a special grade polyimide backing material with a high-temperature silicone pressure sensitive adhesive.
Saint-Gobain NORSEAL® F-12 silicone foam combines unique flame retardancy and low toxic gas emission properties with excellent compression set resistance, conformity and low density. Combining two or all of these...
Shurtape FP 115 is specially designed flatback kraft paper tape for roll start-up, splicing and end tabbing applications in the paper, tube and core manufacturing industries. FP 115 unwinds smoothly...
SPV102W is a 4 mil, black PVC with rubber adhesive.
SPV102W is a 4 mil, white PVC with rubber adhesive.
T-Tak ™ is a 3.7 mil double coated tissue with synthetic rubber adhesive packaged with convenient hand-held dispenser. It is perfect for mounting name plates, heavy posters, signs, promotional displays...
T-Tak ™ is a 3.7 mil double coated tissue with synthetic rubber adhesive. It has exceptional holding strength and an aggressive adhesive system. It has a 42# coated kraft paper...
T-Tak ™ is a 3.7 mil double coated tissue with synthetic rubber adhesive. It is perfect for mounting name plates, heavy posters, signs, promotional displays and inventory tags. It is...
T-Tak™ is a 3.7 mil double coated tissue with synthetic rubber adhesive. It is perfect for mounting name plates, heavy posters, signs, promotional displays and inventory tags. It is good...
Temporary protective film is mainly used for the protection against mechanical damage, dirt, scratch, abrasion during storage, transportation and light manufacturing. This product is usable for LASER CUTTING process, can...
tesa HAF 8410 HS is a 2.4 mil, heat activated film. It is used for high strength, permanent bonding.
tesa® flameXtinct 45063 is a 31 mil acrylic core tape for permanent bonding applications with the specific requirements of a flame retardant product feature. The acrylic core allows for the...
tesa® flameXtinct 45065 is a 47 mil acrylic core tape for permanent bonding applications with the specific requirements of a flame retardant product feature. The acrylic core allows for the...
tesa® FlameXtinct45001 product is a flame retardant PE-foam tape for permanent mounting in demanding applications. The tape comprises of a flame retardant acrylic adhesive and flame retardant PE-foam with excellent...
tesa® HAF 8400 is a double-sided thermosetting brown adhesive film without backing, based on phenolic resin and nitrile rubber. At room temperature, tesa® HAF 8400 is not tacky. It is...
tesa® HAF 8402 is a double-sided thermosetting brown adhesive film without backing, based on phenolic resin and nitrile rubber. At room temperature, tesa® HAF 8402 is not tacky. It is...
tesa® HAF 8405 is a double-sided thermosetting brown adhesive film without backing, that is based on phenolic resin and nitrile rubber. At room temperature tesa® HAF 8405 is not tacky.
The GS-Series are made up of an unsupported SBR pressure sensitive adhesive in thicknesses of 5 to 50 mils.
The semi-closed cell structure of EPT-Sealer EE-1040 combines the flexibility of open cell types with the excellent sealing capabilities of closed cell types (after compression). This unique foam is laminated...
Thermacool® K271 is a thermally conductive Kapton® film which is coated on one side with thermally conductive acrylic adhesive and the other with thermally conductive silicone rubber.
This 32mil, 60 Grit aluminum oxide safety tape offers high traction, anti-slip, waterproof surface coated with an aggressive acrylic adhesive. For use indoors and outdoors on walkways, ramps, stairways, in...
This 32mil, 60 Grit silicon carbide safety tape offers high traction, anti-slip, waterproof surface coated with an aggressive acrylic adhesive. For use indoors and outdoors on walkways, ramps, stairways, in...
This hand-tearable double coated tape features a white polyester fabric backing with white synthetic rubber adhesive. The adhesive system has high adhesion and offers a valid solution for several kinds...
This permanent cotton cloth adhesive tape features a cotton cloth substrate coated on both sides with an aggressive synthetic hot melt rubber adhesive in white and offers a gold siliconized...
This pipe thread seal tape is 100% Virgine PTFE with a white film in labeled plastic spool/box. This thread seal tape lubricates joints - making them easy to assemeble for...
This product is a 2 mil high-coercivity, permanent, pressure sensitive magnetic stripe available in labels or continuous rolls.
This product is a 2 mil low-coercivity, permanent, pressure sensitive magnetic available in labels or continuous rolls. This product has a good ultimate adhesion to a wide variety of substrates.
Vancive MED 4750U is a single-coated, hydrophobically treated, white rayon (viscose) nonwoven with a solventless acrylic adhesive. This product's combination of a breathable adhesive and a unique water repellent carrier...
Vancive MED 5020 is a single-coated, soft, pliable, transparent polyurethane film with an acrylic adhesive. This product's thin and conformable film offers a high degree of user comfort, while its...
Vancive MED 5575A is a single-coated, soft, pliable, transparent polyurethane film with a polyethylene support and an acrylic adhesive. This product’s thin and conformable film offers a high degree of...
Vancive MED 5634 is a single-coated, white, soft, conformable, thick EVA foam with an acrylic adhesive. This product's high initial tack and high level of adhesion provides for an aggressive...
Vancive MED 5641 is a single-coated, soft, thick, elastic, tan PVC foam with an acrylic adhesive. This product's cushioning foam and elasticity provide for end-user comfort. Vancive is a division...
Vancive™ MED 2190H Hyrocolloid is a transfer tape containing an integrated hydrocolloid formulation. This product's absorbent adhesive is designed to limit break down upon saturation, to assist in creating optimal...
Walk safely on this high traction, gritty surfaced tape, ideal for use on steps, ladders, skate boards, and more to help prevent slipping.
Walk safely with this 1" non-skid safely strip. Ideal to prevent slipping when walking in hasardous places. Perfect for steps, ladders, swimming pools, skate boards, and more.
Walk safely with this 2" non-skid safely strip. Ideal to prevent slipping when walking in hasardous places. Perfect for steps, ladders, swimming pools, skate boards, and more.
Walk safely with this 4" non-skid safely strip. Ideal to prevent slipping when walking in hasardous places. Perfect for steps, ladders, swimming pools, skate boards, and more.

<< Prev Next >>