Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6216B632MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6216B632MR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for low power consumption applications. It operates with an input voltage range of 2.0V to 28.0V and provides a fixed output voltage selectable in 0.1V increments from 1.8V to 12V, with the option to extend the output voltage range up to 23V using external resistors. The device supports a maximum output current of 150mA, with a current limit of 200mA, and features a dropout voltage of 300mV at 20mA output. This regulator includes built-in protection circuits such as overcurrent protection and thermal shutdown, ensuring reliable operation under various conditions. The device is compatible with low ESR ceramic capacitors for output stabilization and has a low power consumption of 5OºA, with a stand-by current of less than 0.1OºA. It operates effectively over a temperature range of -40°C to +85°C and is available in multiple package options, including SOT-25. The XC6216B632MR-G is suitable for applications in car audio systems, mobile devices, digital cameras, and multifunction power supplies.

Datasheet Summary
Powered by GS/AI

The XC6216B632MR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for low power consumption applications. It operates with an input voltage range of 2.0V to 28.0V and provides a fixed output voltage selectable in 0.1V increments from 1.8V to 12V, with the option to extend the output voltage range up to 23V using external resistors. The device supports a maximum output current of 150mA, with a current limit of 200mA, and features a dropout voltage of 300mV at 20mA output. This regulator includes built-in protection circuits such as overcurrent protection and thermal shutdown, ensuring reliable operation under various conditions. The device is compatible with low ESR ceramic capacitors for output stabilization and has a low power consumption of 5OºA, with a stand-by current of less than 0.1OºA. It operates effectively over a temperature range of -40°C to +85°C and is available in multiple package options, including SOT-25. The XC6216B632MR-G is suitable for applications in car audio systems, mobile devices, digital cameras, and multifunction power supplies.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6216B632MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6216B632MR-G
Voltage Regulators - Linear XC6216B632MR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6216B632MR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 9210631P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active High; Active High
View Details
Thermal Management - AMC80AIPWR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - ADM1811-5ART-REEL - 860114-ADM1811-5ART-REEL - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details