Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6216B422PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6216B422PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage with a maximum output current of 150mA. It operates within an input voltage range of 2.0V to 28.0V and offers selectable output voltages from 1.8V to 12V in 0.1V increments, with the possibility of extending the output voltage range up to 23V using external resistors. The device features a low dropout voltage of 300mV at 20mA output and consumes only 5OºA of power in active mode, with a stand-by current of less than 0.1OºA when disabled. Built-in protection features include a current limit circuit and thermal shutdown, ensuring safe operation under various conditions. The XC6216B422PR-G is compatible with low ESR ceramic capacitors, enhancing its performance in applications requiring stable voltage regulation. It is suitable for use in automotive audio systems, mobile devices, digital cameras, and multifunction power supplies, and operates effectively over a temperature range of -40°C to +85°C. The product is available in a SOT-89-5 package and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6216B422PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage with a maximum output current of 150mA. It operates within an input voltage range of 2.0V to 28.0V and offers selectable output voltages from 1.8V to 12V in 0.1V increments, with the possibility of extending the output voltage range up to 23V using external resistors. The device features a low dropout voltage of 300mV at 20mA output and consumes only 5OºA of power in active mode, with a stand-by current of less than 0.1OºA when disabled. Built-in protection features include a current limit circuit and thermal shutdown, ensuring safe operation under various conditions. The XC6216B422PR-G is compatible with low ESR ceramic capacitors, enhancing its performance in applications requiring stable voltage regulation. It is suitable for use in automotive audio systems, mobile devices, digital cameras, and multifunction power supplies, and operates effectively over a temperature range of -40°C to +85°C. The product is available in a SOT-89-5 package and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6216B422PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6216B422PR-G
Voltage Regulators - Linear XC6216B422PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6216B422PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13307-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 2139134 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details