Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6216BA028R-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA USP-6B06
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA USP-6B06
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6216BA028R-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for low power consumption applications. It operates with an input voltage range of 2.0V to 28.0V and provides a selectable output voltage from 1.8V to 12V in 0.1V increments, with the option to extend the output voltage range up to 23V using external resistors. The device supports a maximum output current of 150mA, with a current limit of 200mA, and features a dropout voltage of 300mV at 20mA output. This regulator includes built-in protection circuits such as overcurrent protection and thermal shutdown, ensuring reliable operation under varying conditions. The device is compatible with low ESR ceramic capacitors, which enhances its performance in various applications. The XC6216BA028R-G is suitable for use in car audio systems, mobile devices, digital cameras, and multifunction power supplies. It operates within a temperature range of -40°C to +85°C and is available in multiple package options, including SOT-25 and SOT-89, making it versatile for different design requirements.

Datasheet Summary
Powered by GS/AI

The XC6216BA028R-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for low power consumption applications. It operates with an input voltage range of 2.0V to 28.0V and provides a selectable output voltage from 1.8V to 12V in 0.1V increments, with the option to extend the output voltage range up to 23V using external resistors. The device supports a maximum output current of 150mA, with a current limit of 200mA, and features a dropout voltage of 300mV at 20mA output. This regulator includes built-in protection circuits such as overcurrent protection and thermal shutdown, ensuring reliable operation under varying conditions. The device is compatible with low ESR ceramic capacitors, which enhances its performance in various applications. The XC6216BA028R-G is suitable for use in car audio systems, mobile devices, digital cameras, and multifunction power supplies. It operates within a temperature range of -40°C to +85°C and is available in multiple package options, including SOT-25 and SOT-89, making it versatile for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6216BA028R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6216BA028R-G
Voltage Regulators - Linear XC6216BA028R-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA USP-6B06

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA USP-6B06

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6216BA028R-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products