The XC6216B882MR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for low power consumption applications. It operates with an input voltage range of 2.0V to 28.0V and provides a fixed output voltage selectable from 1.8V to 12V in 0.1V increments, with the option to extend the output voltage range up to 23V using external resistors. The device supports a maximum output current of 150mA, with a current limit of 200mA, and features a dropout voltage of 300mV at 20mA output. This regulator includes built-in protection circuits such as overcurrent protection and thermal shutdown, ensuring reliable operation under various conditions. The device is compatible with low ESR ceramic capacitors, which enhances its performance in applications requiring stable voltage output. The XC6216B882MR-G is suitable for use in automotive audio systems, mobile devices, digital cameras, and multifunction power supplies. It operates within a temperature range of -40°C to +85°C and is available in a SOT-25 package, compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6216B882MR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |