Weiler Abrasives 3" x .035" TIGER AO Type 1 Cut-Off Wheel, A60T, 3/8" A.H. 57001

Description
Strong resin bond delivers a long cutting life that keeps professionals on the job longer. White aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Dual reinforcement provides added strength for aggressive cutting. Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation. Thin cutting wheels deliver accurate, clean cuts. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on carbon steel, structural steel, iron and general purpose metal use.
Datasheet
Description
Strong resin bond delivers a long cutting life that keeps professionals on the job longer. White aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Dual reinforcement provides added strength for aggressive cutting. Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation. Thin cutting wheels deliver accurate, clean cuts. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on carbon steel, structural steel, iron and general purpose metal use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" x .035" TIGER AO Type 1 Cut-Off Wheel, A60T, 3/8" A.H.
57001
3" x .035" TIGER AO Type 1 Cut-Off Wheel, A60T, 3/8" A.H. 57001
Strong resin bond delivers a long cutting life that keeps professionals on the job longer. White aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Dual reinforcement provides added strength for aggressive cutting. Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation. Thin cutting wheels deliver accurate, clean cuts. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on carbon steel, structural steel, iron and general purpose metal use.
  • Strong resin bond delivers a long cutting life that keeps professionals on the job longer.
  • White aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance.
  • Dual reinforcement provides added strength for aggressive cutting.
  • Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation.
  • Thin cutting wheels deliver accurate, clean cuts.
  • Open arbor offers a cost-effective mounting option when using adapting nuts.
  • Best for use on carbon steel, structural steel, iron and general purpose metal use.
Supplier's Site Datasheet
Weiler TIGER Aluminum Oxide Cutting Wheel - Type 1 - Straight Wheel - 3 in Diameter - 5/8 in Center Hole - Thickness.035 in - 57001 - 012382-57001 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler TIGER Aluminum Oxide Cutting Wheel - Type 1 - Straight Wheel - 3 in Diameter - 5/8 in Center Hole - Thickness.035 in - 57001
012382-57001
Weiler TIGER Aluminum Oxide Cutting Wheel - Type 1 - Straight Wheel - 3 in Diameter - 5/8 in Center Hole - Thickness.035 in - 57001 012382-57001
Weiler TIGER cutting wheel uses aluminum oxide as the abrasive material and has a diameter of 3 in. Weiler incorporates this aluminum oxide material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.035 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 25,000 RPMs.

Weiler TIGER cutting wheel uses aluminum oxide as the abrasive material and has a diameter of 3 in. Weiler incorporates this aluminum oxide material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.035 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 25,000 RPMs.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Cutoff Wheels and Abrasive Saw Blades Grinding Wheels
Product Number 57001 012382-57001
Product Name 3" x .035" TIGER AO Type 1 Cut-Off Wheel, A60T, 3/8" A.H. Weiler TIGER Aluminum Oxide Cutting Wheel - Type 1 - Straight Wheel - 3 in Diameter - 5/8 in Center Hole - Thickness.035 in - 57001
Type Aluminum Oxide; AO Aluminum Oxide
Applications & Materials Abraded Cutting
Bond Metal
Thickness 3.000 inch (76.2 mm) 0.0350 inch (0.8890 mm)
Max Speed 25000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.3937 inch (10 mm)
Thickness 0.3937 inch (10 mm)
Bore / Shank 0.1252 inch (3.18 mm)
View Details
Norton Gemini XXL A Type 27 Grinding Wheel - 66252843788 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details