Weiler Abrasives 6" x .045" TIGER AO Type 1 Cut-Off Wheel, A60T, 7/8" A.H. 57022

Description
Strong resin bond delivers a long cutting life that keeps professionals on the job longer. White aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Dual reinforcement provides added strength for aggressive cutting. Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation. Thin cutting wheels deliver accurate, clean cuts. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on carbon steel, structural steel, iron and general purpose metal use.
Datasheet
Description
Strong resin bond delivers a long cutting life that keeps professionals on the job longer. White aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Dual reinforcement provides added strength for aggressive cutting. Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation. Thin cutting wheels deliver accurate, clean cuts. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on carbon steel, structural steel, iron and general purpose metal use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Cresco, PA, United States
6" x .045" TIGER AO Type 1 Cut-Off Wheel, A60T, 7/8" A.H.
57022
6" x .045" TIGER AO Type 1 Cut-Off Wheel, A60T, 7/8" A.H. 57022
Strong resin bond delivers a long cutting life that keeps professionals on the job longer. White aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Dual reinforcement provides added strength for aggressive cutting. Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation. Thin cutting wheels deliver accurate, clean cuts. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on carbon steel, structural steel, iron and general purpose metal use.
  • Strong resin bond delivers a long cutting life that keeps professionals on the job longer.
  • White aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance.
  • Dual reinforcement provides added strength for aggressive cutting.
  • Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation.
  • Thin cutting wheels deliver accurate, clean cuts.
  • Open arbor offers a cost-effective mounting option when using adapting nuts.
  • Best for use on carbon steel, structural steel, iron and general purpose metal use.
Supplier's Site Datasheet
Weiler TIGER Aluminum Oxide Cutting Wheel - Type 1 - Straight Wheel - 6 in Diameter - 7/8 in Center Hole - Thickness.045 in - 57022 - 012382-57022 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler TIGER Aluminum Oxide Cutting Wheel - Type 1 - Straight Wheel - 6 in Diameter - 7/8 in Center Hole - Thickness.045 in - 57022
012382-57022
Weiler TIGER Aluminum Oxide Cutting Wheel - Type 1 - Straight Wheel - 6 in Diameter - 7/8 in Center Hole - Thickness.045 in - 57022 012382-57022
Weiler TIGER cutting wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. Weiler incorporates this aluminum oxide material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 10,200 RPMs.

Weiler TIGER cutting wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. Weiler incorporates this aluminum oxide material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 10,200 RPMs.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Cutoff Wheels and Abrasive Saw Blades Grinding Wheels
Product Number 57022 012382-57022
Product Name 6" x .045" TIGER AO Type 1 Cut-Off Wheel, A60T, 7/8" A.H. Weiler TIGER Aluminum Oxide Cutting Wheel - Type 1 - Straight Wheel - 6 in Diameter - 7/8 in Center Hole - Thickness.045 in - 57022
Type Aluminum Oxide; AO Aluminum Oxide
Applications & Materials Abraded Cutting
Bond Metal
Thickness 6.000 inch (152 mm) 0.0450 inch (1.14 mm)
Max Speed 10200 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843182 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
9
Specs
Type INOX
Outer Diameter 9 inch (229 mm)
Thickness 9 inch (229 mm)
View Details
CBN Grinding Wheels -  - International Knife & Saw, Inc.
International Knife & Saw, Inc.
Specs
Type CBN
View Details