Weiler Abrasives 7" x 1/8" TIGER INOX Type 27 Cut/Grind Combo Wheel, INOX30T, 5/8"-11 Nut 58116

Description
Contaminant-free INOX wheels contain less than 0.1% iron, sulfur, and chlorine, resulting in a worry-free solution for stainless steel applications. Long wheel life on heavy duty applications. Premium aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications. 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on stainless steel and harder grade steel. Best for use on stainless steel and harder grade steel.
Datasheet
Description
Contaminant-free INOX wheels contain less than 0.1% iron, sulfur, and chlorine, resulting in a worry-free solution for stainless steel applications. Long wheel life on heavy duty applications. Premium aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications. 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on stainless steel and harder grade steel. Best for use on stainless steel and harder grade steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7
Cresco, PA, United States
7" x 1/8" TIGER INOX Type 27 Cut/Grind Combo Wheel, INOX30T, 5/8"-11 Nut
58116
7" x 1/8" TIGER INOX Type 27 Cut/Grind Combo Wheel, INOX30T, 5/8"-11 Nut 58116
Contaminant-free INOX wheels contain less than 0.1% iron, sulfur, and chlorine, resulting in a worry-free solution for stainless steel applications. Long wheel life on heavy duty applications. Premium aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications. 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on stainless steel and harder grade steel. Best for use on stainless steel and harder grade steel.
  • Contaminant-free INOX wheels contain less than 0.1% iron, sulfur, and chlorine, resulting in a worry-free solution for stainless steel applications.
  • Long wheel life on heavy duty applications.
  • Premium aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance.
  • Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications.
  • 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up.
  • Best for use on stainless steel and harder grade steel.
  • Best for use on stainless steel and harder grade steel.
Supplier's Site Datasheet
Weiler TIGER INOX Cut/Grind Wheel - 7 in Diameter - Thickness 1/8 in - 58116 - 012382-58116 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler TIGER INOX Cut/Grind Wheel - 7 in Diameter - Thickness 1/8 in - 58116
012382-58116
Weiler TIGER INOX Cut/Grind Wheel - 7 in Diameter - Thickness 1/8 in - 58116 012382-58116
Weiler TIGER cut/grind wheel uses inox as the abrasive material and has a diameter of 7 in. Weiler incorporates this inox material into the cut/grind wheel forming a grit of 30. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cut/grind wheel can be run at a maximum speed of 8,500 RPMs.

Weiler TIGER cut/grind wheel uses inox as the abrasive material and has a diameter of 7 in. Weiler incorporates this inox material into the cut/grind wheel forming a grit of 30. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cut/grind wheel can be run at a maximum speed of 8,500 RPMs.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Grinding Wheels Grinding Wheels
Product Number 58116 012382-58116
Product Name 7" x 1/8" TIGER INOX Type 27 Cut/Grind Combo Wheel, INOX30T, 5/8"-11 Nut Weiler TIGER INOX Cut/Grind Wheel - 7 in Diameter - Thickness 1/8 in - 58116
Type INOX INOX
Outer Diameter 7 inch (178 mm)
Thickness 7 inch (178 mm) 0.1250 inch (3.17 mm)
Bore / Shank 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 4.92 inch (125 mm)
Thickness 1.57 inch (40 mm)
View Details
Norton® 38A60-JVBE Vitrified Wheel - 66252836977 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741407-8 - Makita USA, Inc.
Specs
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details