Weiler Abrasives Weiler TIGER Aluminum Oxide Cutting Wheel - Type 1 - Straight Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/16 in - 57061 57061

Description
Weiler TIGER cutting wheel uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Weiler incorporates this aluminum oxide material into the cutting wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/16 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 13,300 RPMs.
Description
Weiler TIGER cutting wheel uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Weiler incorporates this aluminum oxide material into the cutting wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/16 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 13,300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Weiler TIGER Aluminum Oxide Cutting Wheel - Type 1 - Straight Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/16 in - 57061 - 012382-57061 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler TIGER Aluminum Oxide Cutting Wheel - Type 1 - Straight Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/16 in - 57061
012382-57061
Weiler TIGER Aluminum Oxide Cutting Wheel - Type 1 - Straight Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/16 in - 57061 012382-57061
Weiler TIGER cutting wheel uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Weiler incorporates this aluminum oxide material into the cutting wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/16 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 13,300 RPMs.

Weiler TIGER cutting wheel uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Weiler incorporates this aluminum oxide material into the cutting wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/16 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 13,300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 012382-57061
Product Name Weiler TIGER Aluminum Oxide Cutting Wheel - Type 1 - Straight Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/16 in - 57061
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
Bore / Shank 5 inch (127 mm)
View Details
Norton® Masonry - 07660775944 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Grinding Wheels, Hubbed General Purpose Metal Wheels - 741414-B - Makita USA, Inc.
Specs
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details