Weiler Abrasives 4-1/2" x 1/4" Wolverine Type 27 Grinding Wheel, A24R, 5/8"-11 Nut 56454

Description
Aggressive cutting and grinding wheels that will get the job done fast. Excellent value for the professional that needs a tough, aggressive wheel. Triple fiberglass reinforcement provides added strength for aggressive stock removal. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on carbon steel, iron and general purpose metal use.
Datasheet
Description
Aggressive cutting and grinding wheels that will get the job done fast. Excellent value for the professional that needs a tough, aggressive wheel. Triple fiberglass reinforcement provides added strength for aggressive stock removal. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on carbon steel, iron and general purpose metal use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-1/2
Cresco, PA, United States
4-1/2" x 1/4" Wolverine Type 27 Grinding Wheel, A24R, 5/8"-11 Nut
56454
4-1/2" x 1/4" Wolverine Type 27 Grinding Wheel, A24R, 5/8"-11 Nut 56454
Aggressive cutting and grinding wheels that will get the job done fast. Excellent value for the professional that needs a tough, aggressive wheel. Triple fiberglass reinforcement provides added strength for aggressive stock removal. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on carbon steel, iron and general purpose metal use.
  • Aggressive cutting and grinding wheels that will get the job done fast.
  • Excellent value for the professional that needs a tough, aggressive wheel.
  • Triple fiberglass reinforcement provides added strength for aggressive stock removal.
  • Open arbor offers a cost-effective mounting option when using adapting nuts.
  • Best for use on carbon steel, iron and general purpose metal use.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Grinding Wheels
Product Number 56454
Product Name 4-1/2" x 1/4" Wolverine Type 27 Grinding Wheel, A24R, 5/8"-11 Nut
Type Aluminum Oxide; AO
Outer Diameter 4.5 inch (114 mm)
Thickness 4.5 inch (114 mm)
Bore / Shank 0.8000 inch (20.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843184 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-B - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.1875 inch (4.76 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
EB Diamond Combination Wheel - EB4507835CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 4.5 inch (114 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details