Weiler Abrasives 7 x 1/8 TIGER CERAMIC Type 27 Cut/Grind Combo Wheel CER30T 5/8-11 Nut 58322

Description
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free solution for stainless steel applications. Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications. 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on steel, stainless steel, tool steel, inconel, high nickel alloy, titanium, armored steel. Best for use on steel, stainless steel, tool steel, inconel, high nickel alloy, titanium, armored steel.
Datasheet
Description
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free solution for stainless steel applications. Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications. 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on steel, stainless steel, tool steel, inconel, high nickel alloy, titanium, armored steel. Best for use on steel, stainless steel, tool steel, inconel, high nickel alloy, titanium, armored steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7 x 1/8 TIGER CERAMIC Type 27 Cut/Grind Combo Wheel CER30T 5/8-11 Nut - 58322 - Weiler Abrasives
Cresco, PA, United States
7 x 1/8 TIGER CERAMIC Type 27 Cut/Grind Combo Wheel CER30T 5/8-11 Nut
58322
7 x 1/8 TIGER CERAMIC Type 27 Cut/Grind Combo Wheel CER30T 5/8-11 Nut 58322
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free solution for stainless steel applications. Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications. 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on steel, stainless steel, tool steel, inconel, high nickel alloy, titanium, armored steel. Best for use on steel, stainless steel, tool steel, inconel, high nickel alloy, titanium, armored steel.
  • Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece.
  • Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue.
  • Contaminant-free wheels offer a worry-free solution for stainless steel applications.
  • Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications.
  • 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up.
  • Best for use on steel, stainless steel, tool steel, inconel, high nickel alloy, titanium, armored steel.
  • Best for use on steel, stainless steel, tool steel, inconel, high nickel alloy, titanium, armored steel.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Grinding Wheels
Product Number 58322
Product Name 7 x 1/8 TIGER CERAMIC Type 27 Cut/Grind Combo Wheel CER30T 5/8-11 Nut
Type Ceramic (e.g., Norton SG®, Norton Quantum®); C
Outer Diameter 7 inch (178 mm)
Thickness 7 inch (178 mm)
Bore / Shank 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.3937 inch (10 mm)
Thickness 0.3937 inch (10 mm)
Bore / Shank 0.1252 inch (3.18 mm)
View Details
Norton Gemini A Type 27 Grinding Wheel - 66252832390 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Titan Diamond Bottoming Mandrels - TDBP - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details
Grinding Wheels, Metalworking Grinding Wheels - 741425-B - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details