Weiler Abrasives 9"x 1/4" TIGER ZIRC Type 28 Grinding Wheel, Z24T, 5/8"-11 Nut 58082

Description
Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel. Long wheel life on heavy duty applications. Ceramic Infused grinding wheels deliver the fastest cutting with the least effort. Triple fiberglass reinforcement provides added strength for aggressive stock removal. 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on steel, structural steel and iron.
Datasheet
Description
Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel. Long wheel life on heavy duty applications. Ceramic Infused grinding wheels deliver the fastest cutting with the least effort. Triple fiberglass reinforcement provides added strength for aggressive stock removal. 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on steel, structural steel and iron.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9
Cresco, PA, United States
9"x 1/4" TIGER ZIRC Type 28 Grinding Wheel, Z24T, 5/8"-11 Nut
58082
9"x 1/4" TIGER ZIRC Type 28 Grinding Wheel, Z24T, 5/8"-11 Nut 58082
Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel. Long wheel life on heavy duty applications. Ceramic Infused grinding wheels deliver the fastest cutting with the least effort. Triple fiberglass reinforcement provides added strength for aggressive stock removal. 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on steel, structural steel and iron.
  • Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel.
  • Long wheel life on heavy duty applications.
  • Ceramic Infused grinding wheels deliver the fastest cutting with the least effort.
  • Triple fiberglass reinforcement provides added strength for aggressive stock removal.
  • 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up.
  • Best for use on steel, structural steel and iron.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Grinding Wheels
Product Number 58082
Product Name 9"x 1/4" TIGER ZIRC Type 28 Grinding Wheel, Z24T, 5/8"-11 Nut
Type Aluminum Oxide; AO
Outer Diameter 9 inch (229 mm)
Thickness 9 inch (229 mm)
Bore / Shank 1.55 inch (39.37 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843228 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.0400 inch (1.02 mm)
View Details
Carbide Micro Grinding Pin - Borazon - CMPB - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0160 to 0.0240 inch (0.4064 to 0.6096 mm)
Thickness 0.1180 inch (3 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-9-1 - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details