Weiler Abrasives 5" x 1/8" TIGER AO Type 27 Cut/Grind Combo Wheel, A30S, 7/8" A.H 57103

Description
Strong resin bond delivers a long cutting life that keeps professionals on the job longer. White aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on carbon steel, structural steel, iron and general purpose metal use.
Datasheet
Description
Strong resin bond delivers a long cutting life that keeps professionals on the job longer. White aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on carbon steel, structural steel, iron and general purpose metal use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5
Cresco, PA, United States
5" x 1/8" TIGER AO Type 27 Cut/Grind Combo Wheel, A30S, 7/8" A.H
57103
5" x 1/8" TIGER AO Type 27 Cut/Grind Combo Wheel, A30S, 7/8" A.H 57103
Strong resin bond delivers a long cutting life that keeps professionals on the job longer. White aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on carbon steel, structural steel, iron and general purpose metal use.
  • Strong resin bond delivers a long cutting life that keeps professionals on the job longer.
  • White aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance.
  • Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications.
  • Open arbor offers a cost-effective mounting option when using adapting nuts.
  • Best for use on carbon steel, structural steel, iron and general purpose metal use.
Supplier's Site Datasheet
Weiler TIGER Aluminum Oxide Cut/Grind Wheel - 5 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 57103 - 012382-57103 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler TIGER Aluminum Oxide Cut/Grind Wheel - 5 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 57103
012382-57103
Weiler TIGER Aluminum Oxide Cut/Grind Wheel - 5 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 57103 012382-57103
Weiler TIGER cut/grind wheel uses aluminum oxide as the abrasive material and has a diameter of 5 in. Weiler incorporates this aluminum oxide material into the cut/grind wheel forming a grit of 30. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cut/grind wheel can be run at a maximum speed of 12,200 RPMs.

Weiler TIGER cut/grind wheel uses aluminum oxide as the abrasive material and has a diameter of 5 in. Weiler incorporates this aluminum oxide material into the cut/grind wheel forming a grit of 30. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cut/grind wheel can be run at a maximum speed of 12,200 RPMs.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Grinding Wheels Grinding Wheels
Product Number 57103 012382-57103
Product Name 5" x 1/8" TIGER AO Type 27 Cut/Grind Combo Wheel, A30S, 7/8" A.H Weiler TIGER Aluminum Oxide Cut/Grind Wheel - 5 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 57103
Type Aluminum Oxide; AO Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 5 inch (127 mm) 0.1250 inch (3.17 mm)
Bore / Shank 0.3500 inch (8.89 mm) 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 693523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton® 32A60-JVBE Vitrified Wheel - 66252837734 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
View Details
Titan Diamond Bottoming Mandrels - TDBP - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741405-2-1 - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.1875 inch (4.76 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details