Weiler Abrasives Weiler Aluminum Oxide Surface Grinding Wheel - Type 27 - Depressed Center Wheel - 24 Grit Coarse Grade - Arbor Attachment - 7 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 56417 56417

Description
Weiler surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 7 in. Weiler incorporates this aluminum oxide material into the surface grinding wheel forming a grit of 24. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler surface grinding wheel can be run at a maximum speed of 8500 RPMs.
Description
Weiler surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 7 in. Weiler incorporates this aluminum oxide material into the surface grinding wheel forming a grit of 24. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler surface grinding wheel can be run at a maximum speed of 8500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Weiler Aluminum Oxide Surface Grinding Wheel - Type 27 - Depressed Center Wheel - 24 Grit Coarse Grade - Arbor Attachment - 7 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 56417 - 012382-56417 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler Aluminum Oxide Surface Grinding Wheel - Type 27 - Depressed Center Wheel - 24 Grit Coarse Grade - Arbor Attachment - 7 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 56417
012382-56417
Weiler Aluminum Oxide Surface Grinding Wheel - Type 27 - Depressed Center Wheel - 24 Grit Coarse Grade - Arbor Attachment - 7 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 56417 012382-56417
Weiler surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 7 in. Weiler incorporates this aluminum oxide material into the surface grinding wheel forming a grit of 24. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler surface grinding wheel can be run at a maximum speed of 8500 RPMs.

Weiler surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 7 in. Weiler incorporates this aluminum oxide material into the surface grinding wheel forming a grit of 24. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler surface grinding wheel can be run at a maximum speed of 8500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 012382-56417
Product Name Weiler Aluminum Oxide Surface Grinding Wheel - Type 27 - Depressed Center Wheel - 24 Grit Coarse Grade - Arbor Attachment - 7 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 56417
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.2362 inch (6 mm)
View Details
Norton® 39C60-IVK Vitrified Wheel - 66252837584 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
View Details
Flexible Grinding Wheels for Mill Scale - Flexcut Mill Scale - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Max Speed 13300 rpm
View Details
Straight Grinding Wheel - 49-94-5730 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Silicon Carbide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details