Weiler Abrasives Weiler TIGER Zirconia Alumina Cutting Wheel - Type 27 - Depressed Center Wheel - 7 in Diameter - 7/8 in Center Hole - Thickness.060 in - 58023 58023

Description
Weiler TIGER cutting wheel uses zirconia alumina as the abrasive material and has a diameter of 7 in. Weiler incorporates this zirconia alumina material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.060 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 8,500 RPMs.
Description
Weiler TIGER cutting wheel uses zirconia alumina as the abrasive material and has a diameter of 7 in. Weiler incorporates this zirconia alumina material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.060 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 8,500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Weiler TIGER Zirconia Alumina Cutting Wheel - Type 27 - Depressed Center Wheel - 7 in Diameter - 7/8 in Center Hole - Thickness.060 in - 58023 - 012382-58023 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler TIGER Zirconia Alumina Cutting Wheel - Type 27 - Depressed Center Wheel - 7 in Diameter - 7/8 in Center Hole - Thickness.060 in - 58023
012382-58023
Weiler TIGER Zirconia Alumina Cutting Wheel - Type 27 - Depressed Center Wheel - 7 in Diameter - 7/8 in Center Hole - Thickness.060 in - 58023 012382-58023
Weiler TIGER cutting wheel uses zirconia alumina as the abrasive material and has a diameter of 7 in. Weiler incorporates this zirconia alumina material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.060 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 8,500 RPMs.

Weiler TIGER cutting wheel uses zirconia alumina as the abrasive material and has a diameter of 7 in. Weiler incorporates this zirconia alumina material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.060 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 8,500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 012382-58023
Product Name Weiler TIGER Zirconia Alumina Cutting Wheel - Type 27 - Depressed Center Wheel - 7 in Diameter - 7/8 in Center Hole - Thickness.060 in - 58023
Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.97 inch (50 mm)
Thickness 1.57 inch (40 mm)
Bore / Shank 0.5000 inch (12.7 mm)
View Details
W220 Charger™ Point CHARGER - 61463617521 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1 inch (25.4 mm)
Thickness 1 inch (25.4 mm)
View Details
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Grinding Wheels, Hubbed General Purpose Metal Wheels - 741417-B - Makita USA, Inc.
Specs
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details