Weiler Abrasives 6" x .045" TIGER ZIRC Type 1 Cut-Off Wheel, Z60T, 7/8" A.H. 58002

Description
Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel. Long wheel life on heavy duty applications. Dual reinforcement provides added strength for aggressive cutting. Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation. Thin cutting wheels deliver accurate, clean cuts. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on steel, structural steel and iron.
Datasheet
Description
Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel. Long wheel life on heavy duty applications. Dual reinforcement provides added strength for aggressive cutting. Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation. Thin cutting wheels deliver accurate, clean cuts. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on steel, structural steel and iron.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Cresco, PA, United States
6" x .045" TIGER ZIRC Type 1 Cut-Off Wheel, Z60T, 7/8" A.H.
58002
6" x .045" TIGER ZIRC Type 1 Cut-Off Wheel, Z60T, 7/8" A.H. 58002
Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel. Long wheel life on heavy duty applications. Dual reinforcement provides added strength for aggressive cutting. Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation. Thin cutting wheels deliver accurate, clean cuts. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on steel, structural steel and iron.
  • Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel.
  • Long wheel life on heavy duty applications.
  • Dual reinforcement provides added strength for aggressive cutting.
  • Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation.
  • Thin cutting wheels deliver accurate, clean cuts.
  • Open arbor offers a cost-effective mounting option when using adapting nuts.
  • Best for use on steel, structural steel and iron.
Supplier's Site Datasheet
Weiler TIGER Zirconia Alumina Cutting Wheel - Type 1 - Straight Wheel - 6 in Diameter - 7/8 in Center Hole - Thickness.045 in - 58002 - 012382-58002 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler TIGER Zirconia Alumina Cutting Wheel - Type 1 - Straight Wheel - 6 in Diameter - 7/8 in Center Hole - Thickness.045 in - 58002
012382-58002
Weiler TIGER Zirconia Alumina Cutting Wheel - Type 1 - Straight Wheel - 6 in Diameter - 7/8 in Center Hole - Thickness.045 in - 58002 012382-58002
Weiler TIGER cutting wheel uses zirconia alumina as the abrasive material and has a diameter of 6 in. Weiler incorporates this zirconia alumina material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 10,200 RPMs.

Weiler TIGER cutting wheel uses zirconia alumina as the abrasive material and has a diameter of 6 in. Weiler incorporates this zirconia alumina material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 10,200 RPMs.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Cutoff Wheels and Abrasive Saw Blades Grinding Wheels
Product Number 58002 012382-58002
Product Name 6" x .045" TIGER ZIRC Type 1 Cut-Off Wheel, Z60T, 7/8" A.H. Weiler TIGER Zirconia Alumina Cutting Wheel - Type 1 - Straight Wheel - 6 in Diameter - 7/8 in Center Hole - Thickness.045 in - 58002
Type ZA Alumina Zirconia
Applications & Materials Abraded Cutting
Bond Metal
Thickness 6.000 inch (152 mm) 0.0450 inch (1.14 mm)
Max Speed 10200 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.9843 inch (25 mm)
Thickness 0.9843 inch (25 mm)
Bore / Shank 0.2500 inch (6.35 mm)
View Details
Norton® 38A60-KVBE Vitrified Wheel - 66252836533 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741421-B - Makita USA, Inc.
Specs
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details