Weiler Abrasives Weiler TIGER INOX Cutting Wheel - Type 27 - Depressed Center Wheel - 5 in Diameter - 7/8 in Center Hole - Thickness.045 in - 58111 58111

Description
Weiler TIGER cutting wheel uses inox as the abrasive material and has a diameter of 5 in. Weiler incorporates this inox material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 12,200 RPMs.
Description
Weiler TIGER cutting wheel uses inox as the abrasive material and has a diameter of 5 in. Weiler incorporates this inox material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 12,200 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Weiler TIGER INOX Cutting Wheel - Type 27 - Depressed Center Wheel - 5 in Diameter - 7/8 in Center Hole - Thickness.045 in - 58111 - 012382-58111 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler TIGER INOX Cutting Wheel - Type 27 - Depressed Center Wheel - 5 in Diameter - 7/8 in Center Hole - Thickness.045 in - 58111
012382-58111
Weiler TIGER INOX Cutting Wheel - Type 27 - Depressed Center Wheel - 5 in Diameter - 7/8 in Center Hole - Thickness.045 in - 58111 012382-58111
Weiler TIGER cutting wheel uses inox as the abrasive material and has a diameter of 5 in. Weiler incorporates this inox material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 12,200 RPMs.

Weiler TIGER cutting wheel uses inox as the abrasive material and has a diameter of 5 in. Weiler incorporates this inox material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 12,200 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 012382-58111
Product Name Weiler TIGER INOX Cutting Wheel - Type 27 - Depressed Center Wheel - 5 in Diameter - 7/8 in Center Hole - Thickness.045 in - 58111
Type INOX
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Gemini® 57A24-R Plug - 61463622191 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.5 inch (38.1 mm)
Thickness 3 inch (76.2 mm)
View Details
Miniature Diamond Grinding Wheels Sintered - T-SDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.1220 to 0.3937 inch (3.1 to 10 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-8 - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.1875 inch (4.76 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details