Weiler Abrasives 5" x 1/4" TIGER ALUMINUM Type 27 Grinding Wheel ALU24R 5/8-11 Nut 58228

Description
Non-loading formula keeps the wheel from gumming up, allowing operators to get more work done in less time without compromising durability. Silicon carbide and aluminum oxide blend delivers a consistently high cut rate throughout the life of the wheel. Contaminant-free wheels deliver a worry-free solution for aluminum applications. Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box. Triple fiberglass reinforcement provides added strength for aggressive stock removal. 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on aluminum.
Datasheet
Description
Non-loading formula keeps the wheel from gumming up, allowing operators to get more work done in less time without compromising durability. Silicon carbide and aluminum oxide blend delivers a consistently high cut rate throughout the life of the wheel. Contaminant-free wheels deliver a worry-free solution for aluminum applications. Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box. Triple fiberglass reinforcement provides added strength for aggressive stock removal. 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on aluminum.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5
Cresco, PA, United States
5" x 1/4" TIGER ALUMINUM Type 27 Grinding Wheel ALU24R 5/8-11 Nut
58228
5" x 1/4" TIGER ALUMINUM Type 27 Grinding Wheel ALU24R 5/8-11 Nut 58228
Non-loading formula keeps the wheel from gumming up, allowing operators to get more work done in less time without compromising durability. Silicon carbide and aluminum oxide blend delivers a consistently high cut rate throughout the life of the wheel. Contaminant-free wheels deliver a worry-free solution for aluminum applications. Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box. Triple fiberglass reinforcement provides added strength for aggressive stock removal. 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on aluminum.
  • Non-loading formula keeps the wheel from gumming up, allowing operators to get more work done in less time without compromising durability.
  • Silicon carbide and aluminum oxide blend delivers a consistently high cut rate throughout the life of the wheel.
  • Contaminant-free wheels deliver a worry-free solution for aluminum applications.
  • Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box.
  • Triple fiberglass reinforcement provides added strength for aggressive stock removal.
  • 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up.
  • Best for use on aluminum.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Grinding Wheels
Product Number 58228
Product Name 5" x 1/4" TIGER ALUMINUM Type 27 Grinding Wheel ALU24R 5/8-11 Nut
Type Aluminum Oxide; AO
Outer Diameter 5 inch (127 mm)
Thickness 5 inch (127 mm)
Bore / Shank 0.8500 inch (21.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 39C80-IVK Vitrified Wheel - 66252836816 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
 - 1221134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.7874 inch (20 mm)
View Details
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Cup Discs for Sander/Polishers or Angle Grinders - FX™ Cup - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 5 inch (114 to 127 mm)
Thickness 0.7500 inch (19.05 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details