Weiler Abrasives Weiler TIGER Zirconia Alumina Cutting Wheel - Type 27 - Depressed Center Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness.045 in - 58020 58020

Description
Weiler TIGER cutting wheel uses zirconia alumina as the abrasive material and has a diameter of 4 1/2 in. Weiler incorporates this zirconia alumina material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 13,300 RPMs.
Description
Weiler TIGER cutting wheel uses zirconia alumina as the abrasive material and has a diameter of 4 1/2 in. Weiler incorporates this zirconia alumina material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 13,300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Weiler TIGER Zirconia Alumina Cutting Wheel - Type 27 - Depressed Center Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness.045 in - 58020 - 012382-58020 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler TIGER Zirconia Alumina Cutting Wheel - Type 27 - Depressed Center Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness.045 in - 58020
012382-58020
Weiler TIGER Zirconia Alumina Cutting Wheel - Type 27 - Depressed Center Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness.045 in - 58020 012382-58020
Weiler TIGER cutting wheel uses zirconia alumina as the abrasive material and has a diameter of 4 1/2 in. Weiler incorporates this zirconia alumina material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 13,300 RPMs.

Weiler TIGER cutting wheel uses zirconia alumina as the abrasive material and has a diameter of 4 1/2 in. Weiler incorporates this zirconia alumina material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 13,300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 012382-58020
Product Name Weiler TIGER Zirconia Alumina Cutting Wheel - Type 27 - Depressed Center Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness.045 in - 58020
Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini INOX/SS A Type 27 Grinding Wheel - 66252842033 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 693573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-8-1 - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.1875 inch (4.76 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
Resin Cupstones.  Good - High Performance - N6250 - Flexovit USA, Inc.
Specs
Type FlaringCup
Outer Diameter 6 inch (152 mm)
Thickness 2 inch (50.8 mm)
View Details