Weiler Abrasives 4" x 1/4" TIGER CERAMIC Type 27 Grinding Wheel CER24R 5/8 A.H. 58335

Description
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free solution for stainless steel applications. Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box. Triple fiberglass reinforcement provides added strength for aggressive stock removal. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on steel, stainless steel, tool steel, inconel, high nickel alloy, titanium, armored steel.
Datasheet
Description
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free solution for stainless steel applications. Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box. Triple fiberglass reinforcement provides added strength for aggressive stock removal. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on steel, stainless steel, tool steel, inconel, high nickel alloy, titanium, armored steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Cresco, PA, United States
4" x 1/4" TIGER CERAMIC Type 27 Grinding Wheel CER24R 5/8 A.H.
58335
4" x 1/4" TIGER CERAMIC Type 27 Grinding Wheel CER24R 5/8 A.H. 58335
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free solution for stainless steel applications. Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box. Triple fiberglass reinforcement provides added strength for aggressive stock removal. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on steel, stainless steel, tool steel, inconel, high nickel alloy, titanium, armored steel.
  • Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece.
  • Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue.
  • Contaminant-free wheels offer a worry-free solution for stainless steel applications.
  • Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box.
  • Triple fiberglass reinforcement provides added strength for aggressive stock removal.
  • Open arbor offers a cost-effective mounting option when using adapting nuts.
  • Best for use on steel, stainless steel, tool steel, inconel, high nickel alloy, titanium, armored steel.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Grinding Wheels
Product Number 58335
Product Name 4" x 1/4" TIGER CERAMIC Type 27 Grinding Wheel CER24R 5/8 A.H.
Type Ceramic (e.g., Norton SG®, Norton Quantum®); C
Outer Diameter 4 inch (102 mm)
Thickness 4 inch (102 mm)
Bore / Shank 0.4000 inch (10.16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.57 inch (40 mm)
Thickness 1.57 inch (40 mm)
Bore / Shank 0.5000 inch (12.7 mm)
View Details
Norton® Masonry - 07660775993 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Mounted Points -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.6870 to 1.25 inch (17.45 to 31.75 mm)
Max Speed 48000 rpm
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741421-B - Makita USA, Inc.
Specs
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details