Weiler Abrasives Weiler TIGER INOX Cutting Wheel - Type 1 - Straight Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness.045 in - 58100 58100

Description
Weiler TIGER cutting wheel uses inox as the abrasive material and has a diameter of 4 1/2 in. Weiler incorporates this inox material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 13,300 RPMs.
Description
Weiler TIGER cutting wheel uses inox as the abrasive material and has a diameter of 4 1/2 in. Weiler incorporates this inox material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 13,300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Weiler TIGER INOX Cutting Wheel - Type 1 - Straight Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness.045 in - 58100 - 012382-58100 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler TIGER INOX Cutting Wheel - Type 1 - Straight Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness.045 in - 58100
012382-58100
Weiler TIGER INOX Cutting Wheel - Type 1 - Straight Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness.045 in - 58100 012382-58100
Weiler TIGER cutting wheel uses inox as the abrasive material and has a diameter of 4 1/2 in. Weiler incorporates this inox material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 13,300 RPMs.

Weiler TIGER cutting wheel uses inox as the abrasive material and has a diameter of 4 1/2 in. Weiler incorporates this inox material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 13,300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 012382-58100
Product Name Weiler TIGER INOX Cutting Wheel - Type 1 - Straight Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness.045 in - 58100
Type INOX
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.97 inch (50 mm)
Thickness 1.57 inch (40 mm)
Bore / Shank 0.5000 inch (12.7 mm)
View Details
W222 Norzon® Point NZ24-UBXR1 - 61463616475 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1 inch (25.4 mm)
Thickness 2 inch (50.8 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741407-8-1 - Makita USA, Inc.
Specs
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
HP Cup Wheels (Grinding Snagging) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 6 inch (102 to 152 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed 9100 rpm
View Details