Weiler Abrasives 5" x 1/4" TIGER AO Type 27 Grinding Wheel, A24R, 7/8" A.H. 57123

Description
Triple Fiberglass Reinforcement provides added grinding strength for aggressive stock removal Type 27 Grinding Wheels are designed with fiberglass cut back from the edge to provide instant aggressive grinding on new wheels Used with die grinder and right angle air die grinder
Datasheet
Description
Triple Fiberglass Reinforcement provides added grinding strength for aggressive stock removal Type 27 Grinding Wheels are designed with fiberglass cut back from the edge to provide instant aggressive grinding on new wheels Used with die grinder and right angle air die grinder
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5
Cresco, PA, United States
5" x 1/4" TIGER AO Type 27 Grinding Wheel, A24R, 7/8" A.H.
57123
5" x 1/4" TIGER AO Type 27 Grinding Wheel, A24R, 7/8" A.H. 57123
Triple Fiberglass Reinforcement provides added grinding strength for aggressive stock removal Type 27 Grinding Wheels are designed with fiberglass cut back from the edge to provide instant aggressive grinding on new wheels Used with die grinder and right angle air die grinder
  • Triple Fiberglass Reinforcement provides added grinding strength for aggressive stock removal
  • Type 27 Grinding Wheels are designed with fiberglass cut back from the edge to provide instant aggressive grinding on new wheels
  • Used with die grinder and right angle air die grinder
Supplier's Site Datasheet
Weiler TIGER Aluminum Oxide Grinding Wheel - 5 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 57123 - 012382-57123 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler TIGER Aluminum Oxide Grinding Wheel - 5 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 57123
012382-57123
Weiler TIGER Aluminum Oxide Grinding Wheel - 5 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 57123 012382-57123
Weiler TIGER grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 5 in. Weiler incorporates this aluminum oxide material into the grinding wheel forming a grit of 24. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler grinding wheel can be run at a maximum speed of 12,200 RPMs.

Weiler TIGER grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 5 in. Weiler incorporates this aluminum oxide material into the grinding wheel forming a grit of 24. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler grinding wheel can be run at a maximum speed of 12,200 RPMs.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Grinding Wheels Grinding Wheels
Product Number 57123 012382-57123
Product Name 5" x 1/4" TIGER AO Type 27 Grinding Wheel, A24R, 7/8" A.H. Weiler TIGER Aluminum Oxide Grinding Wheel - 5 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 57123
Type Aluminum Oxide; AO Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 5 inch (127 mm) 0.2500 inch (6.35 mm)
Bore / Shank 0.4500 inch (11.43 mm) 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® Long Life - 66252830444 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 693494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Resin Cupstones.  Good - High Performance - N6250S - Flexovit USA, Inc.
Specs
Type FlaringCup
Outer Diameter 6 inch (152 mm)
Thickness 2 inch (50.8 mm)
View Details
5" XP Turbo Diamond Cup Wheel - DW4777T - DEWALT Industrial Tool Co.
Specs
Type StraightCup
View Details