Weiler Abrasives 4-1/2" x 1/8" TIGER ZIRC Type 27 Cut/Grind Combo Wheel, Z30T, 5/8"-11 Nut 58050

Description
Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel. Long wheel life on heavy duty applications. Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications Small 5/8" - 11 nutted metal hub reduces gouging of the workpiece and allows for 30% more usable surface area of the wheel in addition to providing quick spin-on, spin-off changeover of a standard hub. Best for use on steel, structural steel and iron.
Datasheet
Description
Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel. Long wheel life on heavy duty applications. Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications Small 5/8" - 11 nutted metal hub reduces gouging of the workpiece and allows for 30% more usable surface area of the wheel in addition to providing quick spin-on, spin-off changeover of a standard hub. Best for use on steel, structural steel and iron.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-1/2
Cresco, PA, United States
4-1/2" x 1/8" TIGER ZIRC Type 27 Cut/Grind Combo Wheel, Z30T, 5/8"-11 Nut
58050
4-1/2" x 1/8" TIGER ZIRC Type 27 Cut/Grind Combo Wheel, Z30T, 5/8"-11 Nut 58050
Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel. Long wheel life on heavy duty applications. Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications Small 5/8" - 11 nutted metal hub reduces gouging of the workpiece and allows for 30% more usable surface area of the wheel in addition to providing quick spin-on, spin-off changeover of a standard hub. Best for use on steel, structural steel and iron.
  • Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel.
  • Long wheel life on heavy duty applications.
  • Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications
  • Small 5/8" - 11 nutted metal hub reduces gouging of the workpiece and allows for 30% more usable surface area of the wheel in addition to providing quick spin-on, spin-off changeover of a standard hub.
  • Best for use on steel, structural steel and iron.
Supplier's Site Datasheet
Weiler TIGER Zirconium Cut/Grind Wheel - 4 1/2 in Diameter - Thickness 1/8 in - 58050 - 012382-58050 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler TIGER Zirconium Cut/Grind Wheel - 4 1/2 in Diameter - Thickness 1/8 in - 58050
012382-58050
Weiler TIGER Zirconium Cut/Grind Wheel - 4 1/2 in Diameter - Thickness 1/8 in - 58050 012382-58050
Weiler TIGER cut/grind wheel uses zirconium as the abrasive material and has a diameter of 4 1/2 in. Weiler incorporates this zirconium material into the cut/grind wheel forming a grit of 30. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cut/grind wheel can be run at a maximum speed of 13,300 RPMs.

Weiler TIGER cut/grind wheel uses zirconium as the abrasive material and has a diameter of 4 1/2 in. Weiler incorporates this zirconium material into the cut/grind wheel forming a grit of 30. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cut/grind wheel can be run at a maximum speed of 13,300 RPMs.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Grinding Wheels Grinding Wheels
Product Number 58050 012382-58050
Product Name 4-1/2" x 1/8" TIGER ZIRC Type 27 Cut/Grind Combo Wheel, Z30T, 5/8"-11 Nut Weiler TIGER Zirconium Cut/Grind Wheel - 4 1/2 in Diameter - Thickness 1/8 in - 58050
Type ZA Zirconium
Outer Diameter 4.5 inch (114 mm)
Thickness 4.5 inch (114 mm) 0.1250 inch (3.17 mm)
Bore / Shank 0.7000 inch (17.78 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® - 66252830611 - Norton Abrasives
Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 693539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Cutting and Grinding Wheels (cutting, grooving, notching) - HP COMBO™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
View Details
Straight Grinding Wheel - 49-94-9015 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
View Details