AR RF/Microwave Instrumentation Datasheets for Horn Antennas
Horn antennas are used for the transmission and reception of microwave signals. They are usually fed by waveguides.
Horn Antennas: Learn more
| Product Name | Notes |
|---|---|
| Model ATH6G18 is a wide-band, high-gain microwave horn antenna with WRD-650 double-ridged waveguide input. It operates down to 6.0 GHz, extending the conventional WRD-650 operating band. Model ATH6G18 is capable... | |
| Model ATH6G18A is a wide-band, high-gain microwave horn antenna with WRD-650 double-ridged waveguide input. It operates down to 6.0 GHz, extending the conventional WRD-650 operating band. Model ATH6G18A is capable... | |
| The Model ATH18G27A is a wide band, high gain, high power microwave horn antenna. With a minimum gain of 18.5dB over isotropic, the Model ATH18G27A supplies the high-intensity fields necessary... | |
| The Model ATH18G27A-1 is a wide band, low gain, wide beamwidth, high power microwave horn antenna. With a minimum gain of 8.7dB over isotropic, the Model ATH18G27A-1 supplies the high-intensity... | |
| The Model ATH18G40 is a wide band, high gain, high power microwave horn antenna. With a minimum gain of 15.2dB over isotropic, the Model ATH18G40 supplies the high-intensity fields necessary... | |
| The Model ATH1G18A is a wide band, high gain, microwave horn antenna that provides a minimum gain of 7dB over isotropic over the frequency range 1GHz to 18GHz. The ATH1G18A... | |
| The Model ATH200M1G high-gain horn antenna exhibits increasing gain with increasing frequency (up to 18dB at 1000MHz). With this useful performance characteristic, the antenna helps compensate for losses that occur... | |
| The Model ATH200M1G-1 high-gain horn antenna exhibits increasing gain with increasing frequency (up to 18dB at 1000MHz). With this useful performance characteristic, the antenna helps compensate for losses that occur... | |
| The Model ATH200M2G is a wide band, high gain, microwave horn antenna that provides a typical gain of 7dB over isotropic. The Model ATH200M2G supplies the constant high-intensity fields necessary... | |
| The Model ATH26G40A is a wide band, high gain, high power microwave horn antenna. With a minimum gain of 18.5dB over isotropic, the Model ATH26G40A supplies the high-intensity fields necessary... | |
| The Model ATH26G40A-1 is a wide band, low gain, wide beamwidth, high power microwave horn antenna. With a minimum gain of 9dB over isotropic, the Model ATH26G40A-1 supplies the high-intensity... | |
| The Model ATH2G10 is a wide band, high gain, high power microwave horn antenna. With a minimum gain of 12dB over isotropic, the Model ATH2G10 supplies the high-intensity fields necessary... | |
| The Model ATH2G18 is a wide band, high gain, high power microwave horn antenna. With a minimum gain of 6dB over isotropic, the Model ATH2G18 supplies the high-intensity fields necessary... | |
| The Model ATH2G4 is a high gain, high power microwave horn antenna. With a typical gain of 20dB over isotropic, the Model ATH2G4 supplies the high-intensity fields necessary for DO160... | |
| The Model ATH2G8A is a wide band, high gain, high power microwave horn antenna that provides field intensities of up to 500 V/m. With a typical gain of 14dB over... | |
| The Model ATH2G8A-1 is a wide band, high gain, high power microwave horn antenna that provides field intensities of up to 500 V/m. With a typical gain of 18dB over... | |
| The Model ATH33G50 is a wide band, high gain, high power microwave horn antenna. With a minimum gain of 20dB over isotropic, the Model ATH33G50 supplies the high-intensity fields necessary... | |
| The Model ATH400M1G is a high gain horn antenna specially designed for use in RF Susceptibility Testing. Its high gain characteristics permit the achievement of higher electric fields per W... | |
| The Model ATH4G6 is a high gain, high power microwave horn antenna. With a typical gain of 18dB over isotropic, the Model ATH4G6 supplies the high-intensity fields necessary for DO160... | |
| The Model ATH4G8 is a wide band, high gain, microwave horn antenna that provides a minimum gain of 11.5dB over isotropic. The Model ATH4G8 supplies the constant high-intensity fields necessary... | |
| The Model ATH6G8 is a high gain, high power microwave horn antenna. With a minimum gain of 18dB over isotropic, the Model ATH6G8 supplies the high-intensity fields necessary for DO160... | |
| The Model ATH7G18A is a wide band, high gain, microwave horn antenna. With a 20dBi nominal gain, the Model ATH7G18A supplies the constant high-intensity fields necessary for RFI/EMI field testing. | |
| The Model ATH800M6G is a wide band, high gain, microwave horn antenna that provides high field intensities. With a minimum gain of 11 dBi, the Model ATH800M6G supplies the high-intensity... |