AR RF/Microwave Instrumentation High Power Horn Antenna ath6g8

Description
The Model ATH6G8 is a high gain, high power microwave horn antenna. With a minimum gain of 18dB over isotropic, the Model ATH6G8 supplies the high-intensity fields necessary for DO160 HIRF testing. The Model ATH6G8 is compact and lightweight for ready mobility, yet is built tough enough for the extra demands of outdoor use and easily mounts on a tripod or mounting plate. Part of a family of microwave horn antennas, the Model ATH6G8 provides the 6-8GHz response required for DO160 test specifications. The ATH6G8 is ideally suited for use with the AR Model 3000TP5G8 and amplifiers in this frequency range. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The Model ATH6G8 is a high gain, high power microwave horn antenna. With a minimum gain of 18dB over isotropic, the Model ATH6G8 supplies the high-intensity fields necessary for DO160 HIRF testing. The Model ATH6G8 is compact and lightweight for ready mobility, yet is built tough enough for the extra demands of outdoor use and easily mounts on a tripod or mounting plate. Part of a family of microwave horn antennas, the Model ATH6G8 provides the 6-8GHz response required for DO160 test specifications. The ATH6G8 is ideally suited for use with the AR Model 3000TP5G8 and amplifiers in this frequency range. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Horn Antenna - ath6g8 - AR RF/Microwave Instrumentation
Souderton, PA, United States
High Power Horn Antenna
ath6g8
High Power Horn Antenna ath6g8
The Model ATH6G8 is a high gain, high power microwave horn antenna. With a minimum gain of 18dB over isotropic, the Model ATH6G8 supplies the high-intensity fields necessary for DO160 HIRF testing. The Model ATH6G8 is compact and lightweight for ready mobility, yet is built tough enough for the extra demands of outdoor use and easily mounts on a tripod or mounting plate. Part of a family of microwave horn antennas, the Model ATH6G8 provides the 6-8GHz response required for DO160 test specifications. The ATH6G8 is ideally suited for use with the AR Model 3000TP5G8 and amplifiers in this frequency range. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Model ATH6G8 is a high gain, high power microwave horn antenna. With a minimum gain of 18dB over isotropic, the Model ATH6G8 supplies the high-intensity fields necessary for DO160 HIRF testing. The Model ATH6G8 is compact and lightweight for ready mobility, yet is built tough enough for the extra demands of outdoor use and easily mounts on a tripod or mounting plate. Part of a family of microwave horn antennas, the Model ATH6G8 provides the 6-8GHz response required for DO160 test specifications. The ATH6G8 is ideally suited for use with the AR Model 3000TP5G8 and amplifiers in this frequency range.

EXPORT CONTROLLED DATA
These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Waveguide Components
Product Number ath6g8
Product Name High Power Horn Antenna
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator - 5o0342220 - 5o.com
Specs
Component Type Isolator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
Standard Gain Horn - Model SAS-587 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LN+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details
Standard Gain Horn Antennas - NRHA28 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.4 :1
View Details