AR RF/Microwave Instrumentation High Gain Horn Antenna ath18g40

Description
The Model ATH18G40 is a wide band, high gain, high power microwave horn antenna. With a minimum gain of 15.2dB over isotropic, the Model ATH18G40 supplies the high-intensity fields necessary for RFI/EMI field testing within and beyond the confines of a shielded room. The Model ATH18G40 is extremely compact and lightweight for ready mobility, yet is built tough enough for the extra demands of outdoor use and easily mounts on a rigid waveguide by the waveguide flange. Part of a family of microwave frequency antennas, the Model ATH18G40 provides the 18-40GHz response required for many often used test specifications. The ATH18G40 can also be custom calibrated to the user’s requirement for use in RF emission testing. The calibrated model is designated by adding a ‘CC’ suffix to the model. Calibration details must be provided using Form 701. Contact factory for details. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The Model ATH18G40 is a wide band, high gain, high power microwave horn antenna. With a minimum gain of 15.2dB over isotropic, the Model ATH18G40 supplies the high-intensity fields necessary for RFI/EMI field testing within and beyond the confines of a shielded room. The Model ATH18G40 is extremely compact and lightweight for ready mobility, yet is built tough enough for the extra demands of outdoor use and easily mounts on a rigid waveguide by the waveguide flange. Part of a family of microwave frequency antennas, the Model ATH18G40 provides the 18-40GHz response required for many often used test specifications. The ATH18G40 can also be custom calibrated to the user’s requirement for use in RF emission testing. The calibrated model is designated by adding a ‘CC’ suffix to the model. Calibration details must be provided using Form 701. Contact factory for details. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Gain Horn Antenna - ath18g40 - AR RF/Microwave Instrumentation
Souderton, PA, United States
High Gain Horn Antenna
ath18g40
High Gain Horn Antenna ath18g40
The Model ATH18G40 is a wide band, high gain, high power microwave horn antenna. With a minimum gain of 15.2dB over isotropic, the Model ATH18G40 supplies the high-intensity fields necessary for RFI/EMI field testing within and beyond the confines of a shielded room. The Model ATH18G40 is extremely compact and lightweight for ready mobility, yet is built tough enough for the extra demands of outdoor use and easily mounts on a rigid waveguide by the waveguide flange. Part of a family of microwave frequency antennas, the Model ATH18G40 provides the 18-40GHz response required for many often used test specifications. The ATH18G40 can also be custom calibrated to the user’s requirement for use in RF emission testing. The calibrated model is designated by adding a ‘CC’ suffix to the model. Calibration details must be provided using Form 701. Contact factory for details. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Model ATH18G40 is a wide band, high gain, high power microwave horn antenna. With a minimum gain of 15.2dB over isotropic, the Model ATH18G40 supplies the high-intensity fields necessary for RFI/EMI field testing within and beyond the confines of a shielded room. The Model ATH18G40 is extremely compact and lightweight for ready mobility, yet is built tough enough for the extra demands of outdoor use and easily mounts on a rigid waveguide by the waveguide flange. Part of a family of microwave frequency antennas, the Model ATH18G40 provides the 18-40GHz response required for many often used test specifications. The ATH18G40 can also be custom calibrated to the user’s requirement for use in RF emission testing. The calibrated model is designated by adding a ‘CC’ suffix to the model. Calibration details must be provided using Form 701. Contact factory for details. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Waveguide Components
Product Number ath18g40
Product Name High Gain Horn Antenna
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator - 5o0619300 - 5o.com
Specs
Component Type Isolator
Operating Frequency 81.00 to 86.00 GHz
VSWR 1.35 :1
View Details
DRG Horn Antenna - Model SAS-574 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 40.00 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LN+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details
Conical Horn Antennas - NCHA104 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 9.97 to 13.70 GHz
VSWR 1.25 :1
View Details