AR RF/Microwave Instrumentation High Gain Horn Antenna ath2g8a

Description
The Model ATH2G8A is a wide band, high gain, high power microwave horn antenna that provides field intensities of up to 500 V/m. With a typical gain of 14dB over isotropic, the Model ATH2G8A supplies the high-intensity fields necessary for RFI/EMI field testing within and beyond the confines of a shielded room. The Model ATH2G8A is compact and lightweight for ready mobility, yet is built tough enough for the extra demands of outdoor use. Part of a family of microwave frequency antennas the Model ATH2G8A provides the 2.5-7.5GHz response required for many often used test specifications. The ATH2G8A is ideally suited for use with the AR model 1000T2G8B and other high power amplifiers in this frequency and power range. The export classification for this antenna is EAR99. These commodities, technology or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The Model ATH2G8A is a wide band, high gain, high power microwave horn antenna that provides field intensities of up to 500 V/m. With a typical gain of 14dB over isotropic, the Model ATH2G8A supplies the high-intensity fields necessary for RFI/EMI field testing within and beyond the confines of a shielded room. The Model ATH2G8A is compact and lightweight for ready mobility, yet is built tough enough for the extra demands of outdoor use. Part of a family of microwave frequency antennas the Model ATH2G8A provides the 2.5-7.5GHz response required for many often used test specifications. The ATH2G8A is ideally suited for use with the AR model 1000T2G8B and other high power amplifiers in this frequency and power range. The export classification for this antenna is EAR99. These commodities, technology or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Gain Horn Antenna - ath2g8a - AR RF/Microwave Instrumentation
Souderton, PA, United States
High Gain Horn Antenna
ath2g8a
High Gain Horn Antenna ath2g8a
The Model ATH2G8A is a wide band, high gain, high power microwave horn antenna that provides field intensities of up to 500 V/m. With a typical gain of 14dB over isotropic, the Model ATH2G8A supplies the high-intensity fields necessary for RFI/EMI field testing within and beyond the confines of a shielded room. The Model ATH2G8A is compact and lightweight for ready mobility, yet is built tough enough for the extra demands of outdoor use. Part of a family of microwave frequency antennas the Model ATH2G8A provides the 2.5-7.5GHz response required for many often used test specifications. The ATH2G8A is ideally suited for use with the AR model 1000T2G8B and other high power amplifiers in this frequency and power range. The export classification for this antenna is EAR99. These commodities, technology or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Model ATH2G8A is a wide band, high gain, high power microwave horn antenna that provides field intensities of up to 500 V/m. With a typical gain of 14dB over isotropic, the Model ATH2G8A supplies the high-intensity fields necessary for RFI/EMI field testing within and beyond the confines of a shielded room. The Model ATH2G8A is compact and lightweight for ready mobility, yet is built tough enough for the extra demands of outdoor use. Part of a family of microwave frequency antennas the Model ATH2G8A provides the 2.5-7.5GHz response required for many often used test specifications. The ATH2G8A is ideally suited for use with the AR model 1000T2G8B and other high power amplifiers in this frequency and power range. The export classification for this antenna is EAR99. These commodities, technology or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

EXPORT CONTROLLED DATA
These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Waveguide Components
Product Number ath2g8a
Product Name High Gain Horn Antenna
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o13643204 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 3.50 GHz
VSWR 1.15 :1
View Details
DRG Horn Antenna - Model SAS-574 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 40.00 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details
Conical Horn Antennas - NCHA120 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 11.60 to 15.90 GHz
VSWR 1.25 :1
View Details