AR RF/Microwave Instrumentation High Gain Horn Antenna ath2g10

Description
The Model ATH2G10 is a wide band, high gain, high power microwave horn antenna. With a minimum gain of 12dB over isotropic, the Model ATH2G10 supplies the high-intensity fields necessary for RFI/EMI field testing within and beyond the confines of a shielded room. The Model ATH2G10 is extremely compact and lightweight for ready mobility, yet is built tough enough for the extra demands of outdoor use and can be easily mounted utilizing the rear flange. Part of a family of microwave frequency antennas, the Model ATH2G10 provides the 2–10 GHz response required for many often used test specifications. The ATH2G10 is ideally suited for use with the AR Models 1S4G11, 5S4G11, 10S4G11A, 20S4G11A, 300T2G8M3, and other high power amplifiers in this frequency and power range. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The Model ATH2G10 is a wide band, high gain, high power microwave horn antenna. With a minimum gain of 12dB over isotropic, the Model ATH2G10 supplies the high-intensity fields necessary for RFI/EMI field testing within and beyond the confines of a shielded room. The Model ATH2G10 is extremely compact and lightweight for ready mobility, yet is built tough enough for the extra demands of outdoor use and can be easily mounted utilizing the rear flange. Part of a family of microwave frequency antennas, the Model ATH2G10 provides the 2–10 GHz response required for many often used test specifications. The ATH2G10 is ideally suited for use with the AR Models 1S4G11, 5S4G11, 10S4G11A, 20S4G11A, 300T2G8M3, and other high power amplifiers in this frequency and power range. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Gain Horn Antenna - ath2g10 - AR RF/Microwave Instrumentation
Souderton, PA, United States
High Gain Horn Antenna
ath2g10
High Gain Horn Antenna ath2g10
The Model ATH2G10 is a wide band, high gain, high power microwave horn antenna. With a minimum gain of 12dB over isotropic, the Model ATH2G10 supplies the high-intensity fields necessary for RFI/EMI field testing within and beyond the confines of a shielded room. The Model ATH2G10 is extremely compact and lightweight for ready mobility, yet is built tough enough for the extra demands of outdoor use and can be easily mounted utilizing the rear flange. Part of a family of microwave frequency antennas, the Model ATH2G10 provides the 2–10 GHz response required for many often used test specifications. The ATH2G10 is ideally suited for use with the AR Models 1S4G11, 5S4G11, 10S4G11A, 20S4G11A, 300T2G8M3, and other high power amplifiers in this frequency and power range. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Model ATH2G10 is a wide band, high gain, high power microwave horn antenna. With a minimum gain of 12dB over isotropic, the Model ATH2G10 supplies the high-intensity fields necessary for RFI/EMI field testing within and beyond the confines of a shielded room. The Model ATH2G10 is extremely compact and lightweight for ready mobility, yet is built tough enough for the extra demands of outdoor use and can be easily mounted utilizing the rear flange. Part of a family of microwave frequency antennas, the Model ATH2G10 provides the 2–10 GHz response required for many often used test specifications. The ATH2G10 is ideally suited for use with the AR Models 1S4G11, 5S4G11, 10S4G11A, 20S4G11A, 300T2G8M3, and other high power amplifiers in this frequency and power range.

EXPORT CONTROLLED DATA
These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Waveguide Components
Product Number ath2g10
Product Name High Gain Horn Antenna
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o1160607 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.30 to 0.47 GHz
VSWR 0.8000 :1
View Details
Standard Gain Horn - Model SAS-580 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.12 to 1.70 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details
Broadband Horn Antennas - NDRHA-1000-18000-S - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 1.00 to 18.00 GHz
VSWR 2.5 :1
View Details