AR RF/Microwave Instrumentation Datasheets for RF Attenuators
RF attenuators are circuits that reduce the power level of a signal by a certain amount (gain), with little or no reflection. They reduce the output signal with respect to the input and measure the power reduction in decibels (dB).
RF Attenuators: Learn more
| Product Name | Notes |
|---|---|
| The model LA100 is a 40dB attenuator that is recommended for use with the AR RF/Microwave Instrumentation S, ST, and T series models and other amplifiers with an N type... | |
| The Model LA1000 is a 40dB attenuator that is recommended for use with the AR Model “S” series and other amplifiers operating in the frequency and power range. The attenuated... | |
| The Model LA150 is a 40dB attenuator that is recommended for use with the AR S-Series models and other amplifiers operating in the frequency and power range. The attenuated output... | |
| The model LA500 is a 40dB attenuator that is recommended for use with the AR S-Series and other amplifiers operating in the frequency and power range. The attenuated output provides... |