AR RF/Microwave Instrumentation Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| AR RF/Microwave Instrumentation’s Model ATP10K100M is a broadband, high power RF Field Generator. The unit is capable of generating intense fields in a large volume over a wide frequency range. | |
| Model ATE10K30MA is a high-power electric field generator designed to generate intense E fields over a frequency range of 10 kHz to 30 MHz. It is recommended for use in... | |
| The ATE10K100M is a broadband E-field generator of unique design, which offers operation to 100 MHz, good spatial field uniformity, and high field intensities. This generator is compact and easily... | |
| The Model AA1000 is a rack mount unit supplying DC power, communication, and RF routing to either the AA18G26 or AA26G40 field generating systems. The unit is supplied with 2m... | |
| The Model ATC25M1G Cavitenna™ was developed specifically for use in a shielded room of the type commonly used for RF susceptibility testing. The Cavitenna is a small, broadband radiator designed... | |
| The Model ATE10K25M-1 is a broadband, high-power E-Field Generator. It uses low inductance internal load resistors to terminate the RF power and incorporates a broadband transformer to increase the output... |