AR RF/Microwave Instrumentation High Gain Horn Antenna ath400m1g

Description
The Model ATH400M1G is a high gain horn antenna specially designed for use in RF Susceptibility Testing. Its high gain characteristics permit the achievement of higher electric fields per W of input power. Exhibiting generally increasing gain with increasing frequency, the ATH400M1G helps compensate for losses that occur elsewhere in an RF test system at high frequencies. The Model ATH400M1G is intended for use with the 2000W1000 and other high-power amplifiers. The ATH400M1G can also be custom calibrated to the user’s requirement for use in RF emission testing. The calibrated model is designated by adding a ‘CC’ suffix to the desired model version. Calibration details must be provided using Form 701. Contact factory for details. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The Model ATH400M1G is a high gain horn antenna specially designed for use in RF Susceptibility Testing. Its high gain characteristics permit the achievement of higher electric fields per W of input power. Exhibiting generally increasing gain with increasing frequency, the ATH400M1G helps compensate for losses that occur elsewhere in an RF test system at high frequencies. The Model ATH400M1G is intended for use with the 2000W1000 and other high-power amplifiers. The ATH400M1G can also be custom calibrated to the user’s requirement for use in RF emission testing. The calibrated model is designated by adding a ‘CC’ suffix to the desired model version. Calibration details must be provided using Form 701. Contact factory for details. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Gain Horn Antenna - ath400m1g - AR RF/Microwave Instrumentation
Souderton, PA, United States
High Gain Horn Antenna
ath400m1g
High Gain Horn Antenna ath400m1g
The Model ATH400M1G is a high gain horn antenna specially designed for use in RF Susceptibility Testing. Its high gain characteristics permit the achievement of higher electric fields per W of input power. Exhibiting generally increasing gain with increasing frequency, the ATH400M1G helps compensate for losses that occur elsewhere in an RF test system at high frequencies. The Model ATH400M1G is intended for use with the 2000W1000 and other high-power amplifiers. The ATH400M1G can also be custom calibrated to the user’s requirement for use in RF emission testing. The calibrated model is designated by adding a ‘CC’ suffix to the desired model version. Calibration details must be provided using Form 701. Contact factory for details. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Model ATH400M1G is a high gain horn antenna specially designed for use in RF Susceptibility Testing. Its high gain characteristics permit the achievement of higher electric fields per W of input power. Exhibiting generally increasing gain with increasing frequency, the ATH400M1G helps compensate for losses that occur elsewhere in an RF test system at high frequencies. The Model ATH400M1G is intended for use with the 2000W1000 and other high-power amplifiers. The ATH400M1G can also be custom calibrated to the user’s requirement for use in RF emission testing. The calibrated model is designated by adding a ‘CC’ suffix to the desired model version. Calibration details must be provided using Form 701. Contact factory for details. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

EXPORT CONTROLLED DATA
These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Waveguide Components
Product Number ath400m1g
Product Name High Gain Horn Antenna
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator - 5o0396780 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.25 to 1.30 GHz
VSWR 1.15 :1
View Details
Standard Gain Horn - Model SAS-587 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details
Conical Horn Antennas - NCHA255 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 24.30 to 33.20 GHz
VSWR 1.25 :1
View Details