AR RF/Microwave Instrumentation Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| AR RF/Microwave Instrumentation offers a standard product line of armored low-loss microwave coaxial cables. VSWR is typically less than 1.35:1. The CC1 series is designed for applications with frequencies up... | |
| AR RF/Microwave Instrumentation offers a standard product line of armored low-loss microwave coaxial cables. VSWR is typically less than 1.45:1. The CC2 Series is designed for applications with frequencies less... | |
| AR RF/Microwave Instrumentation offers a standard product line of low-loss microwave coaxial cables. VSWR is typically less than 1.25:1. The CC5 Series is designed for higher power applications with frequencies... | |
| AR RF/Microwave Instrumentation offers several lines of low-loss microwave coaxial cables. The CC4 cable series provides a rugged yet flexible solution to the heavy and bulky coax often used with... |