AR RF/Microwave Instrumentation High Gain Horn Antenna ath200m1g-1

Description
The Model ATH200M1G-1 high-gain horn antenna exhibits increasing gain with increasing frequency (up to 18dB at 1000MHz). With this useful performance characteristic, the antenna helps compensate for losses that occur elsewhere in an RF test system – losses that generally increase with frequency. The Model ATH200M1G-1 is well suited for either shielded room or free space testing. Optimum performance is achieved when it is used with our Model 3000W1000 and 4000W1000 broadband amplifier for RF susceptibility testing. Field strengths generated by the Model ATH200M1G-1 will be identical to those shown by the curves for the Model ATH200M1G but continuing up to the 10,000 W level. In shielded rooms, reflections and room losses may reduce the available field. AR suggests a design safety factor of 100% in the selection of power amplifiers. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The Model ATH200M1G-1 high-gain horn antenna exhibits increasing gain with increasing frequency (up to 18dB at 1000MHz). With this useful performance characteristic, the antenna helps compensate for losses that occur elsewhere in an RF test system – losses that generally increase with frequency. The Model ATH200M1G-1 is well suited for either shielded room or free space testing. Optimum performance is achieved when it is used with our Model 3000W1000 and 4000W1000 broadband amplifier for RF susceptibility testing. Field strengths generated by the Model ATH200M1G-1 will be identical to those shown by the curves for the Model ATH200M1G but continuing up to the 10,000 W level. In shielded rooms, reflections and room losses may reduce the available field. AR suggests a design safety factor of 100% in the selection of power amplifiers. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Gain Horn Antenna - ath200m1g-1 - AR RF/Microwave Instrumentation
Souderton, PA, United States
High Gain Horn Antenna
ath200m1g-1
High Gain Horn Antenna ath200m1g-1
The Model ATH200M1G-1 high-gain horn antenna exhibits increasing gain with increasing frequency (up to 18dB at 1000MHz). With this useful performance characteristic, the antenna helps compensate for losses that occur elsewhere in an RF test system – losses that generally increase with frequency. The Model ATH200M1G-1 is well suited for either shielded room or free space testing. Optimum performance is achieved when it is used with our Model 3000W1000 and 4000W1000 broadband amplifier for RF susceptibility testing. Field strengths generated by the Model ATH200M1G-1 will be identical to those shown by the curves for the Model ATH200M1G but continuing up to the 10,000 W level. In shielded rooms, reflections and room losses may reduce the available field. AR suggests a design safety factor of 100% in the selection of power amplifiers. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Model ATH200M1G-1 high-gain horn antenna exhibits increasing gain with increasing frequency (up to 18dB at 1000MHz). With this useful performance characteristic, the antenna helps compensate for losses that occur elsewhere in an RF test system – losses that generally increase with frequency. The Model ATH200M1G-1 is well suited for either shielded room or free space testing. Optimum performance is achieved when it is used with our Model 3000W1000 and 4000W1000 broadband amplifier for RF susceptibility testing. Field strengths generated by the Model ATH200M1G-1 will be identical to those shown by the curves for the Model ATH200M1G but continuing up to the 10,000 W level. In shielded rooms, reflections and room losses may reduce the available field. AR suggests a design safety factor of 100% in the selection of power amplifiers. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

EXPORT CONTROLLED DATA
These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Waveguide Components
Product Number ath200m1g-1
Product Name High Gain Horn Antenna
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Couplers and Splitters -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Type Transition; Coupler
EIA Waveguide Size 28 to 430
View Details
RESISTIVE DC - 67 GHz PICK-OFF TEE - PT-0067CH - Marki Microwave LLC
Specs
Operating Frequency 0.00 to 67.00 GHz
View Details
Drop in Isolator - 5o0113260 - 5o.com
Specs
Component Type Isolator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.6 :1
View Details
DRG Horn Antenna - Model SAS-572 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details