AR RF/Microwave Instrumentation Datasheets for Support Stands

Support stands are used to hold a piece of equipment at an elevated or extended position. This product area represents a large range of products - from heavy-duty industrial jack stands to light-weight, easily-adjustable camera and speaker stands.
Support Stands: Learn more

Product Name Notes
The Model PS2000B is a non-conductive, adjustable stand for mounting field probes. Each probe stand comes with one mounting clamp (Model CL2000B) that is compatible with all 7000 Series Field...
The Model TP1000B is a non-metallic tripod, constructed of rugged PVC, ABS, and nylon, offering low reflections for EMC testing. The Model TP1000B is recommended for use with most AR...
The Model TP2000 is a metallic tripod, constructed of rugged aluminum. The Model TP2000 is recommended for use with the models listed below. A standard interface is used to attach...
The Model TP2010 is a metallic tripod constructed of rugged aluminum. The Model TP2010 is recommended for use with the Model ATE10K30M with forced air cooling. The height adjustment is...
The Model TP3000 is a high-quality wooden-legged tripod for use in RF generation and measuring applications. The majority of the tripod is non-metallic which minimizes the effect the tripod has...
The Model TP4000 is a metallic tripod, constructed of rugged aluminum. The Model TP4000 is recommended for use with the Model ATH200M1G and ATH200M1G-1. A special adapter plate interface is...