AR RF/Microwave Instrumentation High Gain Horn Antenna ath200m2g

Description
The Model ATH200M2G is a wide band, high gain, microwave horn antenna that provides a typical gain of 7dB over isotropic. The Model ATH200M2G supplies the constant high-intensity fields necessary for RFI/EMI field testing within and beyond the confines of a shielded room. The Model ATH200M2G is also designed to perform emissions measurements. The Model ATH200M2G is compact and lightweight for ready mobility and easily mounts on a tripod. The Model ATH200M2G provides the 200MHz–2GHz response required for many often used test specifications. The ATH200M2G is supplied with Antenna Factor calibration data taken horizontally polarized at 1, 3, and 10 meters. Additionally, this antenna can be custom calibrated to the user’s requirements. The calibrated model is designated by adding a ‘CC’ suffix to the desired model version. Calibration details must be provided using Form 701. Contact factory for details.
Datasheet
Description
The Model ATH200M2G is a wide band, high gain, microwave horn antenna that provides a typical gain of 7dB over isotropic. The Model ATH200M2G supplies the constant high-intensity fields necessary for RFI/EMI field testing within and beyond the confines of a shielded room. The Model ATH200M2G is also designed to perform emissions measurements. The Model ATH200M2G is compact and lightweight for ready mobility and easily mounts on a tripod. The Model ATH200M2G provides the 200MHz–2GHz response required for many often used test specifications. The ATH200M2G is supplied with Antenna Factor calibration data taken horizontally polarized at 1, 3, and 10 meters. Additionally, this antenna can be custom calibrated to the user’s requirements. The calibrated model is designated by adding a ‘CC’ suffix to the desired model version. Calibration details must be provided using Form 701. Contact factory for details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Gain Horn Antenna - ath200m2g - AR RF/Microwave Instrumentation
Souderton, PA, United States
High Gain Horn Antenna
ath200m2g
High Gain Horn Antenna ath200m2g
The Model ATH200M2G is a wide band, high gain, microwave horn antenna that provides a typical gain of 7dB over isotropic. The Model ATH200M2G supplies the constant high-intensity fields necessary for RFI/EMI field testing within and beyond the confines of a shielded room. The Model ATH200M2G is also designed to perform emissions measurements. The Model ATH200M2G is compact and lightweight for ready mobility and easily mounts on a tripod. The Model ATH200M2G provides the 200MHz–2GHz response required for many often used test specifications. The ATH200M2G is supplied with Antenna Factor calibration data taken horizontally polarized at 1, 3, and 10 meters. Additionally, this antenna can be custom calibrated to the user’s requirements. The calibrated model is designated by adding a ‘CC’ suffix to the desired model version. Calibration details must be provided using Form 701. Contact factory for details.

The Model ATH200M2G is a wide band, high gain, microwave horn antenna that provides a typical gain of 7dB over isotropic. The Model ATH200M2G supplies the constant high-intensity fields necessary for RFI/EMI field testing within and beyond the confines of a shielded room. The Model ATH200M2G is also designed to perform emissions measurements. The Model ATH200M2G is compact and lightweight for ready mobility and easily mounts on a tripod. The Model ATH200M2G provides the 200MHz–2GHz response required for many often used test specifications.

The ATH200M2G is supplied with Antenna Factor calibration data taken horizontally polarized at 1, 3, and 10 meters. Additionally, this antenna can be custom calibrated to the user’s requirements. The calibrated model is designated by adding a ‘CC’ suffix to the desired model version. Calibration details must be provided using Form 701. Contact factory for details.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Waveguide Components
Product Number ath200m2g
Product Name High Gain Horn Antenna
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0060755 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.23 to 0.40 GHz
VSWR 1.3 :1
View Details
Standard Gain Horn - Model SAS-580 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.12 to 1.70 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details
Standard Gain Horn Antennas - NRHA159 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 4.64 to 7.05 GHz
VSWR 1.4 :1
View Details