AR RF/Microwave Instrumentation Datasheets for RF Waveguide Components
RF waveguide components are circular, elliptical or rectangular metal tubes or pipes through which electromagnetic waves are propagated in microwave and RF communications. The wave passing through the medium is forced to follow the path determined by the physical structure of the guide.
RF Waveguide Components: Learn more
| Product Name | Notes |
|---|---|
| AR offers a standard product line of low-loss microwave waveguides. The WF1800 and WR1800 series are recommended for the output of our Model 200T8G18A, Model 500T8G18, and Model 1000T8G18B broadband... | |
| Model ATH6G18 is a wide-band, high-gain microwave horn antenna with WRD-650 double-ridged waveguide input. It operates down to 6.0 GHz, extending the conventional WRD-650 operating band. Model ATH6G18 is capable... | |
| Model ATH6G18A is a wide-band, high-gain microwave horn antenna with WRD-650 double-ridged waveguide input. It operates down to 6.0 GHz, extending the conventional WRD-650 operating band. Model ATH6G18A is capable... | |
| The Model ATH18G27A is a wide band, high gain, high power microwave horn antenna. With a minimum gain of 18.5dB over isotropic, the Model ATH18G27A supplies the high-intensity fields necessary... | |
| The Model ATH18G27A-1 is a wide band, low gain, wide beamwidth, high power microwave horn antenna. With a minimum gain of 8.7dB over isotropic, the Model ATH18G27A-1 supplies the high-intensity... | |
| The Model ATH18G40 is a wide band, high gain, high power microwave horn antenna. With a minimum gain of 15.2dB over isotropic, the Model ATH18G40 supplies the high-intensity fields necessary... | |
| The Model ATH1G18A is a wide band, high gain, microwave horn antenna that provides a minimum gain of 7dB over isotropic over the frequency range 1GHz to 18GHz. The ATH1G18A... | |
| The Model ATH200M1G high-gain horn antenna exhibits increasing gain with increasing frequency (up to 18dB at 1000MHz). With this useful performance characteristic, the antenna helps compensate for losses that occur... | |
| The Model ATH200M1G-1 high-gain horn antenna exhibits increasing gain with increasing frequency (up to 18dB at 1000MHz). With this useful performance characteristic, the antenna helps compensate for losses that occur... | |
| The Model ATH200M2G is a wide band, high gain, microwave horn antenna that provides a typical gain of 7dB over isotropic. The Model ATH200M2G supplies the constant high-intensity fields necessary... | |
| The Model ATH26G40A is a wide band, high gain, high power microwave horn antenna. With a minimum gain of 18.5dB over isotropic, the Model ATH26G40A supplies the high-intensity fields necessary... | |
| The Model ATH26G40A-1 is a wide band, low gain, wide beamwidth, high power microwave horn antenna. With a minimum gain of 9dB over isotropic, the Model ATH26G40A-1 supplies the high-intensity... | |
| The Model ATH2G10 is a wide band, high gain, high power microwave horn antenna. With a minimum gain of 12dB over isotropic, the Model ATH2G10 supplies the high-intensity fields necessary... | |
| The Model ATH2G18 is a wide band, high gain, high power microwave horn antenna. With a minimum gain of 6dB over isotropic, the Model ATH2G18 supplies the high-intensity fields necessary... | |
| The Model ATH2G4 is a high gain, high power microwave horn antenna. With a typical gain of 20dB over isotropic, the Model ATH2G4 supplies the high-intensity fields necessary for DO160... | |
| The Model ATH2G8A is a wide band, high gain, high power microwave horn antenna that provides field intensities of up to 500 V/m. With a typical gain of 14dB over... | |
| The Model ATH2G8A-1 is a wide band, high gain, high power microwave horn antenna that provides field intensities of up to 500 V/m. With a typical gain of 18dB over... | |
| The Model ATH33G50 is a wide band, high gain, high power microwave horn antenna. With a minimum gain of 20dB over isotropic, the Model ATH33G50 supplies the high-intensity fields necessary... | |
| The Model ATH400M1G is a high gain horn antenna specially designed for use in RF Susceptibility Testing. Its high gain characteristics permit the achievement of higher electric fields per W... | |
| The Model ATH4G6 is a high gain, high power microwave horn antenna. With a typical gain of 18dB over isotropic, the Model ATH4G6 supplies the high-intensity fields necessary for DO160... | |
| The Model ATH4G8 is a wide band, high gain, microwave horn antenna that provides a minimum gain of 11.5dB over isotropic. The Model ATH4G8 supplies the constant high-intensity fields necessary... | |
| The Model ATH6G8 is a high gain, high power microwave horn antenna. With a minimum gain of 18dB over isotropic, the Model ATH6G8 supplies the high-intensity fields necessary for DO160... | |
| The Model ATH7G18A is a wide band, high gain, microwave horn antenna. With a 20dBi nominal gain, the Model ATH7G18A supplies the constant high-intensity fields necessary for RFI/EMI field testing. | |
| The Model ATH800M6G is a wide band, high gain, microwave horn antenna that provides high field intensities. With a minimum gain of 11 dBi, the Model ATH800M6G supplies the high-intensity... |