AR RF/Microwave Instrumentation High Gain Horn Antenna ath26g40a

Description
The Model ATH26G40A is a wide band, high gain, high power microwave horn antenna. With a minimum gain of 18.5dB over isotropic, the Model ATH26G40A supplies the high-intensity fields necessary for RFI/EMI field testing within and beyond the confines of a shielded room. The Model ATH26G40A is extremely compact and lightweight for ready mobility, yet is built tough enough for the extra demands of outdoor use and easily mounts on a rigid waveguide by the waveguide flange. Part of a family of microwave frequency antennas, the Model ATH26G40A provides the 26.5 – 40 GHz response required for many often used test specifications. The ATH26G40A is ideally suited for use with the AR Model 40T26G40A and other high power amplifiers in this frequency range. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The Model ATH26G40A is a wide band, high gain, high power microwave horn antenna. With a minimum gain of 18.5dB over isotropic, the Model ATH26G40A supplies the high-intensity fields necessary for RFI/EMI field testing within and beyond the confines of a shielded room. The Model ATH26G40A is extremely compact and lightweight for ready mobility, yet is built tough enough for the extra demands of outdoor use and easily mounts on a rigid waveguide by the waveguide flange. Part of a family of microwave frequency antennas, the Model ATH26G40A provides the 26.5 – 40 GHz response required for many often used test specifications. The ATH26G40A is ideally suited for use with the AR Model 40T26G40A and other high power amplifiers in this frequency range. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Gain Horn Antenna - ath26g40a - AR RF/Microwave Instrumentation
Souderton, PA, United States
High Gain Horn Antenna
ath26g40a
High Gain Horn Antenna ath26g40a
The Model ATH26G40A is a wide band, high gain, high power microwave horn antenna. With a minimum gain of 18.5dB over isotropic, the Model ATH26G40A supplies the high-intensity fields necessary for RFI/EMI field testing within and beyond the confines of a shielded room. The Model ATH26G40A is extremely compact and lightweight for ready mobility, yet is built tough enough for the extra demands of outdoor use and easily mounts on a rigid waveguide by the waveguide flange. Part of a family of microwave frequency antennas, the Model ATH26G40A provides the 26.5 – 40 GHz response required for many often used test specifications. The ATH26G40A is ideally suited for use with the AR Model 40T26G40A and other high power amplifiers in this frequency range. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Model ATH26G40A is a wide band, high gain, high power microwave horn antenna. With a minimum gain of 18.5dB over isotropic, the Model ATH26G40A supplies the high-intensity fields necessary for RFI/EMI field testing within and beyond the confines of a shielded room. The Model ATH26G40A is extremely compact and lightweight for ready mobility, yet is built tough enough for the extra demands of outdoor use and easily mounts on a rigid waveguide by the waveguide flange. Part of a family of microwave frequency antennas, the Model ATH26G40A provides the 26.5 – 40 GHz response required for many often used test specifications.

The ATH26G40A is ideally suited for use with the AR Model 40T26G40A and other high power amplifiers in this frequency range. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Waveguide Components
Product Number ath26g40a
Product Name High Gain Horn Antenna
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

MW Transitions and Iso-adapters -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Type Transition
View Details
Standard Gain Horn - Model SAS-583 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 3.95 to 5.85 GHz
View Details
27 to 31GHz Fullband WR28 Waveguide Isolator - UIYWI2262A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.2 :1
View Details
Conical Horn Antennas - NCHA89 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 8.49 to 11.60 GHz
VSWR 1.25 :1
View Details