AR RF/Microwave Instrumentation Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Product Name Notes
Complete Testing Solutions to the following standards: MIL-STD-461 CS114 DO160 (Section 20) BCI Testing EN/IEC 61000-4-6 IEC 60601-1-2 EN 50130-4 EN 61000-6-1/2 EN 55024 ISO 11452-4 The Model CI00402 is...
Distance The SSMIL10V2M40G System is designed to develop a 10 V/m field level at a 1m test distance for MIL-STD-461D/E/F/G testing from 2MHz to 40 GHz. The signal generation, control,...
The Model AA18G26 is a solid-state, air-cooled, broadband field generating system designed for applications where low-level, high-frequency fields are required. Included is a tripod-mountable amplifier/antenna field generating unit. The Model...
The Model AA26G40 is a solid-state, air-cooled, broadband field generating system designed for applications where low-level, high-frequency fields are required. Included is a tripod-mountable amplifier/antenna field generating unit. The Model...
The Model AP4000 Antenna positioner is heavy-duty support and positioner for the AR RF/ Microwave Instrumentation ATH200M1G and ATH200M1G-1 horn antennas. Built on wheels for easy movement in a shielded...
The Model AP5010B Antenna positioner is heavy-duty non-conductive support and positioner for the AR RF/Microwave Instrumentation ATR26M6G, ATR26M6G-1, ATR26M1G, or ATR26M250 high gain log-periodic antennas. Includes locking casters, with leveling...
The MT2IEC10V3M is a full turn-key system in one rack, capable of producing 10 V/m CW (18 V/m AM). The MT2IEC10V3M fully complies with IEC 61000-4-3:2020 Edition 4, allowing for...
The MT4IEC10V3M is a full turn-key system in one rack, capable of producing 10 V/m CW (18 V/m AM). The MT4IEC10V3M fully complies with IEC 61000-4-3:2020 Edition 4, allowing for...
The PH2000 Series of Power Heads is designed for use with the Model PM2000 Series Power Meters. The most critical element of any power meter is the powerhead. The head...
The SCP2000 module slots are populated to provide drop-in replacement of the Model SC1000 and any of its associated modifications (M1–M5).
The SSIEC10V2M System is designed to develop a 1.5 x 1.5-meter uniform field area (UFA) of up to 18 V/m CW at a 2m test distance for IEC 61000-4-3 testing...
The SSIEC10V3M System is designed to develop a 1.5 x 1.5-meter uniform field area (UFA) of up to 18 V/m CW up to a 3m test distance for IEC 61000-4-3...
The SSIEC30V2M System is designed to develop a 1.5 x 1.5-meter uniform field area (UFA) of up to 54 V/m CW up to a 2m test distance for IEC 61000-4-3...
The SSIEC30V3M System is designed to develop a 1.5 x 1.5-meter uniform field area (UFA) of up to 54 V/m CW up to a 3m test distance for IEC 61000-4-3...
The SSIEC3V3M System is designed to develop a 1.5 x 1.5-meter uniform field area (UFA) of up to 5.4 V/m CW up to a 3m test distance for IEC 61000-4-3...
The SSISOC100V10K18G is designed to develop a 100 V/m field level at a 1m test distance for ISO 11452-2 and ISO 11452-5 testing from 10 kHz to 18 GHz. The...
The SSISOC100V80M18G is designed to develop a 100 V/m field level at a 1m test distance for ISO 11452-2 testing from 10 kHz to 18 GHz. The signal generation, control,...
The SSISOC200V10K18G System is designed to develop a 200 V/m field level at a 1m test distance for ISO 11452-2 and ISO 11452-5 testing from 10 kHz to 18 GHz.
The SSISOC200V80M18G System is designed to develop a 200 V/m field level at a 1m test distance for ISO 11452-2 testing from 80 MHz to 18 GHz. The signal generation,...
The SSISOC50V10K18G System is designed to develop a 50 V/m field level at a 1m test distance for ISO 11452-2 and ISO 11452-5 testing from 10 kHz to 18 GHz.
The SSISOC50V80M18G System is designed to develop a 50 V/m field level at a 1m test distance for ISO 11452-2 testing from 80 MHz to 18 GHz. The signal generation,...
The SSISOV100V10K18G System is designed to generate up to 100 V/m CW at a 2m test distance for ISO 11451-2 full-vehicle testing from 10kHz-18GHz. The signal generation, control, and power...
The SSISOV100V20M18G System is designed to generate up to 100 V/m CW at a 2m test distance for ISO 11451-2 full-vehicle testing from 20MHz-18GHz. The signal generation, control, and power...
The SSISOV200V10K18G System is designed to generate up to 200 V/m CW at a 2m test distance for ISO 11451-2 full-vehicle testing from 10kHz-18GHz. The signal generation, control, and power...
The SSISOV200V30M18G System is designed to generate up to 200 V/m CW at a 2m test distance for ISO 11451-2 full-vehicle testing from 30MHz-18GHz. The signal generation, control, and power...
The SSISOV50V10K18G System is designed to generate up to 50 V/m CW at a 2m test distance for ISO 11451-2 full-vehicle testing from 10kHz-18GHz. The signal generation, control, and power...
The SSISOV50V20M18G System is designed to generate up to 50 V/m CW at a 2m test distance for ISO 11451-2 full-vehicle testing from 20MHz-18GHz. The signal generation, control, and power...
The SSMIL10V10K18G System is designed to develop a 10 V/m field level at a 1m test distance for MIL-STD-461D/E/F/G testing from 10 kHz to 18 GHz. The signal generation, control,...
The SSMIL10V2M18G System is designed to develop a 10 V/m field level at a 1m test distance for MIL-STD-461D/E/F/G testing from 2 MHz to 18 GHz. The signal generation, control,...
The SSMIL200V10K18G System is designed to develop a 200 V/m field level at a 1m test distance for MIL-STD- 461D/E/F/G testing from 10 kHz to 18 GHz. The signal generation,...
The SSMIL200V2M40G System is designed to develop a 200 V/m field level at a 1m test distance for MIL-STD-461D/E/F/G testing from 2MHz to 40 GHz. The signal generation, control, and...
The SSMIL50V10K18G System is designed to develop a 50 V/m field level at a 1m test distance for MIL-STD-461D/E/F/G testing from 10 kHz to 18 GHz. The signal generation, control,...
The SSMIL50V2M40G System is designed to develop a 50 V/m field level at a 1m test distance for MIL-STD-461D/E/F/G testing from 2MHz to 40 GHz. The signal generation, control, and...